Win Source Part Number: 1366299-CSTCR7M37G55
Category: Crystals, Oscillators, Resonators - Resonators
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 33 pct.
Type: Ceramic
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: CERALOCK® CSTCR
Package: Tape & Reel
Product Status: Active
Frequency: 7.37 MHz
Features: Built in Capacitor
Package / Case: 3-SMD, Non-Standard
Base Product Number: CSTCR
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Capacitance: 39 pF
Size / Dimension: 0.177" L x 0.079" W (4.50mm x 2.00mm)
ECCN: EAR99
Frequency Stability: ±0.15%
Impedance: 50 Ohms
Frequency Tolerance: ±0.5%
Height: 0.047" (1.20mm)
7.37MHz 39pF 50Ω SMD-3P Ceramic Resonators ROHS
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Resonators | Oscillators | Resonators | Resonators | Resonators |
| Product Number | 490-17719-6-ND | 1366299-CSTCR7M37G55B-R0 | CSTCR7M37G55B-R0 | CSTCR7M37G55B-R0 | CSTCR7M37G55B-R0 |
| Product Name | Resonators | Crystals, Oscillators, Resonators - Resonators | Resonators | Resonators | Crystal Oscillator/Oscillator/Resonator >> Ceramic Resonators |
| Resonator Type | Ceramic | Ceramic | Ceramic | Ceramic | |
| Package / Form Factor | Surface Mount; 3-SMD, Non-Standard | 3-SMD, Non-Standard | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Features / Standards | Lead-Free; Built-in Capacitor | RoHS | |||
| Frequency Tolerance | 0.5000 % | 0.5000 % | 0.5000 % |