Murata Power Solutions Crystals, Oscillators, Resonators - Resonators CSTLS3M58G53-B0

Description
Win Source Part Number: 1145960-CSTLS3M58G53 -B0 Category: Crystals, Oscillators, Resonators>Resonator s Series: CERALOCK® CSTLS Type: Ceramic Features: Built in Capacitor Package: Bulk Standard Package: 500 Capacitance: 15 pF Impedance: 50 Ohms Frequency: 3.58 MHz Height: 0.236" (6.00mm) Frequency Stability: ±0.2% Frequency Tolerance: ±0.5% Mounting Type: Through Hole Package / Case: Radial - 3 Lead, 2.50mm Pitch Temperature Range - Operating: -20°C ~ 80°C Dimension: 0.315" L x 0.118" W (8.00mm x 3.00mm) Alternative Parts (Cross-Reference): CSTLS3M58G53 B0; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable HTSUS: 8548.00.0000 Mfr: Murata Electronics Other Names: 490-1207,CSTLS3M58G5 3B0,CSTS0358MG03 Base Product Number: CSTLS
Request a Quote Datasheet
Description
Win Source Part Number: 1145960-CSTLS3M58G53 -B0 Category: Crystals, Oscillators, Resonators>Resonator s Series: CERALOCK® CSTLS Type: Ceramic Features: Built in Capacitor Package: Bulk Standard Package: 500 Capacitance: 15 pF Impedance: 50 Ohms Frequency: 3.58 MHz Height: 0.236" (6.00mm) Frequency Stability: ±0.2% Frequency Tolerance: ±0.5% Mounting Type: Through Hole Package / Case: Radial - 3 Lead, 2.50mm Pitch Temperature Range - Operating: -20°C ~ 80°C Dimension: 0.315" L x 0.118" W (8.00mm x 3.00mm) Alternative Parts (Cross-Reference): CSTLS3M58G53 B0; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable HTSUS: 8548.00.0000 Mfr: Murata Electronics Other Names: 490-1207,CSTLS3M58G5 3B0,CSTS0358MG03 Base Product Number: CSTLS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Resonators - 1145960-CSTLS3M58G53-B0 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Resonators
1145960-CSTLS3M58G53-B0
Crystals, Oscillators, Resonators - Resonators 1145960-CSTLS3M58G53-B0
Win Source Part Number: 1145960-CSTLS3M58G53 -B0 Category: Crystals, Oscillators, Resonators>Resonator s Series: CERALOCK® CSTLS Type: Ceramic Features: Built in Capacitor Package: Bulk Standard Package: 500 Capacitance: 15 pF Impedance: 50 Ohms Frequency: 3.58 MHz Height: 0.236" (6.00mm) Frequency Stability: ±0.2% Frequency Tolerance: ±0.5% Mounting Type: Through Hole Package / Case: Radial - 3 Lead, 2.50mm Pitch Temperature Range - Operating: -20°C ~ 80°C Dimension: 0.315" L x 0.118" W (8.00mm x 3.00mm) Alternative Parts (Cross-Reference): CSTLS3M58G53 B0; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable HTSUS: 8548.00.0000 Mfr: Murata Electronics Other Names: 490-1207,CSTLS3M58G5 3B0,CSTS0358MG03 Base Product Number: CSTLS

Win Source Part Number: 1145960-CSTLS3M58G53-B0
Category: Crystals, Oscillators, Resonators>Resonators
Series: CERALOCK® CSTLS
Type: Ceramic
Features: Built in Capacitor
Package: Bulk
Standard Package: 500
Capacitance: 15 pF
Impedance: 50 Ohms
Frequency: 3.58 MHz
Height: 0.236" (6.00mm)
Frequency Stability: ±0.2%
Frequency Tolerance: ±0.5%
Mounting Type: Through Hole
Package / Case: Radial - 3 Lead, 2.50mm Pitch
Temperature Range - Operating: -20°C ~ 80°C
Dimension: 0.315" L x 0.118" W (8.00mm x 3.00mm)
Alternative Parts (Cross-Reference): CSTLS3M58G53 B0;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
HTSUS: 8548.00.0000
Mfr: Murata Electronics
Other Names: 490-1207,CSTLS3M58G53B0,CSTS0358MG03
Base Product Number: CSTLS

Buy Now
Resonators - 490-1207-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-1207-ND
Resonators 490-1207-ND
3.58MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 50 Ohms -20°C ~ 80°C Through Hole

3.58MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 50 Ohms -20°C ~ 80°C Through Hole

Buy Now Datasheet
Crystal Oscillator/Oscillator/Resonator >> Ceramic Resonators - CSTLS3M58G53-B0 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Crystal Oscillator/Oscillator/Resonator >> Ceramic Resonators
CSTLS3M58G53-B0
Crystal Oscillator/Oscillator/Resonator >> Ceramic Resonators CSTLS3M58G53-B0
3.58MHz 15pF 50Ω SIP-3-2.5mm Ceramic Resonators ROHS

3.58MHz 15pF 50Ω SIP-3-2.5mm Ceramic Resonators ROHS

Supplier's Site Datasheet
CERAMIC RES 3.5800MHZ 15PF T/H

CERAMIC RES 3.5800MHZ 15PF T/H

Supplier's Site
Leaded Resonator; Frequency Murata - 70AC3722 - Newark, An Avnet Company
Chicago, IL, United States
Leaded Resonator; Frequency Murata
70AC3722
Leaded Resonator; Frequency Murata 70AC3722
LEADED RESONATOR; Frequency:3.58MHz; Oscillator Mounting:Through Hole; No. of Pins:3 Pin; Resonant Impedance:50ohm; Frequency Tolerance:± 0.5%; Product Range:CERALOCK CSTLS Series; Frequency Stability:± 0.2%; Operating Temperature RoHS Compliant: Yes

LEADED RESONATOR; Frequency:3.58MHz; Oscillator Mounting:Through Hole; No. of Pins:3 Pin; Resonant Impedance:50ohm; Frequency Tolerance:± 0.5%; Product Range:CERALOCK CSTLS Series; Frequency Stability:± 0.2%; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Oscillators Resonators Resonators Resonators Resonators
Product Number 1145960-CSTLS3M58G53-B0 490-1207-ND CSTLS3M58G53-B0 CSTLS3M58G53-B0 70AC3722
Product Name Crystals, Oscillators, Resonators - Resonators Resonators Crystal Oscillator/Oscillator/Resonator >> Ceramic Resonators Resonators Leaded Resonator; Frequency Murata
Oscillator Type Ceramic
Package / Form Factor Radial - 3 Lead, 2.50mm Pitch Through Hole; Radial - 3 Lead, 2.50mm Pitch Through Hole
Frequency 3.58 MHz 3.58 MHz 3.58 MHz 3.58 MHz
Frequency Tolerance 0.5000 % 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-20-33-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
VCO / SURF MOUNT / RoHS - ROS-750+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Programmable Timers and Oscillators - LM555CM/NOPB - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Features / Standards RoHS
View Details
2 suppliers