Murata Electronics Resonators CSTNE8M00G55A000R0

Description
8MHz Ceramic Resonator Built in Capacitor 33pF ±0.2% 40 Ohms -40°C ~ 125°C Surface Mount
Request a Quote Datasheet
Description
8MHz Ceramic Resonator Built in Capacitor 33pF ±0.2% 40 Ohms -40°C ~ 125°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-17959-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-17959-2-ND
Resonators 490-17959-2-ND
8MHz Ceramic Resonator Built in Capacitor 33pF ±0.2% 40 Ohms -40°C ~ 125°C Surface Mount

8MHz Ceramic Resonator Built in Capacitor 33pF ±0.2% 40 Ohms -40°C ~ 125°C Surface Mount

Buy Now Datasheet
Resonators - 490-17959-6-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-17959-6-ND
Resonators 490-17959-6-ND
8MHz Ceramic Resonator Built in Capacitor 33pF ±0.2% 40 Ohms -40°C ~ 125°C Surface Mount

8MHz Ceramic Resonator Built in Capacitor 33pF ±0.2% 40 Ohms -40°C ~ 125°C Surface Mount

Buy Now Datasheet
Resonators - 490-17959-1-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-17959-1-ND
Resonators 490-17959-1-ND
8MHz Ceramic Resonator Built in Capacitor 33pF ±0.2% 40 Ohms -40°C ~ 125°C Surface Mount

8MHz Ceramic Resonator Built in Capacitor 33pF ±0.2% 40 Ohms -40°C ~ 125°C Surface Mount

Buy Now Datasheet
Crystals, Oscillators, Resonators - Resonators - 1328575-CSTNE8M00G55A000R0 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Resonators
1328575-CSTNE8M00G55A000R0
Crystals, Oscillators, Resonators - Resonators 1328575-CSTNE8M00G55A000R0
Manufacturer: Murata Electronics Win Source Part Number: 1328575-CSTNE8M00G55 A000R0 Category: Crystals, Oscillators, Resonators>Resonator s Packaging: Reel - TR Type: Ceramic Features: Built in Capacitor Size / Dimension: 0.126" L x 0.051" W (3.20mm x 1.30mm) Standard Package: 3,000 Mounting: Surface Mount Capacitance: 33 pF Impedance: 40 Ohms Frequency: 8 MHz Height: 0.032" (0.80mm) Frequency Stability: ±0.2% Frequency Tolerance: ±0.5% Temperature Range - Operating: -40°C ~ 125°C Case / Package: 3-SMD, Non-Standard ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Other Part Number: 490-17959-1,490-1795 9-2,490-17959-6 Base Product Number: CSTNE RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1328575-CSTNE8M00G55A000R0
Category: Crystals, Oscillators, Resonators>Resonators
Packaging: Reel - TR
Type: Ceramic
Features: Built in Capacitor
Size / Dimension: 0.126" L x 0.051" W (3.20mm x 1.30mm)
Standard Package: 3,000
Mounting: Surface Mount
Capacitance: 33 pF
Impedance: 40 Ohms
Frequency: 8 MHz
Height: 0.032" (0.80mm)
Frequency Stability: ±0.2%
Frequency Tolerance: ±0.5%
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 3-SMD, Non-Standard
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Other Part Number: 490-17959-1,490-17959-2,490-17959-6
Base Product Number: CSTNE
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Crystal Oscillator/Oscillator/Resonator >> Ceramic Resonators - CSTNE8M00G55A000R0 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Crystal Oscillator/Oscillator/Resonator >> Ceramic Resonators
CSTNE8M00G55A000R0
Crystal Oscillator/Oscillator/Resonator >> Ceramic Resonators CSTNE8M00G55A000R0
8MHz 33pF 40Ω SMD3213-3P Ceramic Resonators ROHS

8MHz 33pF 40Ω SMD3213-3P Ceramic Resonators ROHS

Supplier's Site Datasheet
CERAMIC RES 8.0000MHZ 33PF SMD

CERAMIC RES 8.0000MHZ 33PF SMD

Supplier's Site
CERAMIC RES 8.0000MHZ 33PF SMD

CERAMIC RES 8.0000MHZ 33PF SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resonators Oscillators Resonators Resonators Resonators
Product Number 490-17959-2-ND 1328575-CSTNE8M00G55A000R0 CSTNE8M00G55A000R0 CSTNE8M00G55A000R0 CSTNE8M00G55A000R0
Product Name Resonators Crystals, Oscillators, Resonators - Resonators Crystal Oscillator/Oscillator/Resonator >> Ceramic Resonators Resonators Resonators
Resonator Type Ceramic Ceramic Ceramic Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount Surface Mount; Surface Mount
Features / Standards Built-in Capacitor RoHS RoHS
Frequency Tolerance 0.5000 % 0.5000 % 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-2033-120-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
4 suppliers
VCO / SURF MOUNT / RoHS - ROS-6840C-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Oscillators - 296-47537-1-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers