Murata Power Solutions Resonators CSTCE16M0V53-R0

Description
CERAMIC RES 16.0000MHZ 15PF SMD
Datasheet
Description
CERAMIC RES 16.0000MHZ 15PF SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CERAMIC RES 16.0000MHZ 15PF SMD

CERAMIC RES 16.0000MHZ 15PF SMD

Supplier's Site Datasheet
CERAMIC RES 16.0000MHZ 15PF SMD

CERAMIC RES 16.0000MHZ 15PF SMD

Supplier's Site
Resonator, Ceramic, 16Mhz, Smd; Frequency Murata - 87X8657 - Newark, An Avnet Company
Chicago, IL, United States
Resonator, Ceramic, 16Mhz, Smd; Frequency Murata
87X8657
Resonator, Ceramic, 16Mhz, Smd; Frequency Murata 87X8657
RESONATOR, CERAMIC, 16MHZ, SMD; Frequency:16MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:40ohm; Frequency Tolerance:± 0.5%; Product Range:-; Frequency Stability:-; Operating Temperature Min:-20°C; Operating RoHS Compliant: Yes

RESONATOR, CERAMIC, 16MHZ, SMD; Frequency:16MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:40ohm; Frequency Tolerance:± 0.5%; Product Range:-; Frequency Stability:-; Operating Temperature Min:-20°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal Oscillator/Oscillator/Resonator >> Ceramic Resonators - CSTCE16M0V53-R0 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Crystal Oscillator/Oscillator/Resonator >> Ceramic Resonators
CSTCE16M0V53-R0
Crystal Oscillator/Oscillator/Resonator >> Ceramic Resonators CSTCE16M0V53-R0
16MHz 15pF 40Ω SMD3213-3P Ceramic Resonators ROHS

16MHz 15pF 40Ω SMD3213-3P Ceramic Resonators ROHS

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Resonators Resonators Resonators Resonators
Product Number CSTCE16M0V53-R0 CSTCE16M0V53-R0 87X8657 CSTCE16M0V53-R0
Product Name Resonators Resonators Resonator, Ceramic, 16Mhz, Smd; Frequency Murata Crystal Oscillator/Oscillator/Resonator >> Ceramic Resonators
Resonator Type Ceramic Ceramic Ceramic; RC Resonator Ceramic
Package / Form Factor Surface Mount; Surface Mount Surface Mount; Surface Mount Surface Mount
Frequency 16 MHz 16 MHz 16 MHz 16 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-.327-9-34B-C-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
5 suppliers
Cavity Resonators -  - Knowles
Specs
Resonator Type Ceramic
Package / Form Factor Surface Mount; Can be customized for either solder-surface mount or chip and wire applications.
Features / Standards Built-in Capacitor; Military Standard
View Details
Resonator - SMCE-1612 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
ABLS2 MHz Crystal - ABLS2-3.6864MHZ-D4Y-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 3.69 MHz
Frequency Stability 30 ppm
View Details
6 suppliers