Murata Power Solutions Resonators CSTCE8M00G55-R0

Description
8MHz Ceramic Resonator Built in Capacitor 33pF ±0.2% -20°C ~ 80°C Surface Mount
Request a Quote Datasheet
Description
8MHz Ceramic Resonator Built in Capacitor 33pF ±0.2% -20°C ~ 80°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-1195-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-1195-2-ND
Resonators 490-1195-2-ND
8MHz Ceramic Resonator Built in Capacitor 33pF ±0.2% -20°C ~ 80°C Surface Mount

8MHz Ceramic Resonator Built in Capacitor 33pF ±0.2% -20°C ~ 80°C Surface Mount

Buy Now Datasheet
CERAMIC RES 8.0000MHZ 33PF SMD

CERAMIC RES 8.0000MHZ 33PF SMD

Supplier's Site Datasheet
Resonator, Ceramic, 8Mhz, Smd; Frequency Murata - 87X8661 - Newark, An Avnet Company
Chicago, IL, United States
Resonator, Ceramic, 8Mhz, Smd; Frequency Murata
87X8661
Resonator, Ceramic, 8Mhz, Smd; Frequency Murata 87X8661
RESONATOR, CERAMIC, 8MHZ, SMD; Frequency:8MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:40ohm; Frequency Tolerance:± 0.5%; Product Range:-; Frequency Stability:-; Operating Temperature Min:-20°C; Operating RoHS Compliant: Yes

RESONATOR, CERAMIC, 8MHZ, SMD; Frequency:8MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:40ohm; Frequency Tolerance:± 0.5%; Product Range:-; Frequency Stability:-; Operating Temperature Min:-20°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
CERAMIC RES 8.0000MHZ 33PF SMD

CERAMIC RES 8.0000MHZ 33PF SMD

Supplier's Site
Crystal Oscillator/Oscillator/Resonator >> Ceramic Resonators - CSTCE8M00G55-R0 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Crystal Oscillator/Oscillator/Resonator >> Ceramic Resonators
CSTCE8M00G55-R0
Crystal Oscillator/Oscillator/Resonator >> Ceramic Resonators CSTCE8M00G55-R0
8MHz 33pF SMD3213-3P Ceramic Resonators ROHS

8MHz 33pF SMD3213-3P Ceramic Resonators ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Resonators Resonators Resonators Resonators Resonators
Product Number 490-1195-2-ND CSTCE8M00G55-R0 87X8661 CSTCE8M00G55-R0 CSTCE8M00G55-R0
Product Name Resonators Resonators Resonator, Ceramic, 8Mhz, Smd; Frequency Murata Resonators Crystal Oscillator/Oscillator/Resonator >> Ceramic Resonators
Resonator Type Ceramic Ceramic Ceramic; RC Resonator Ceramic Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free; Built-in Capacitor RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - ZTB522P-ND - DigiKey
ECS Inc. International
Specs
Resonator Type Ceramic
Package / Form Factor Through Hole; Radial, Box - 2 Lead, 5.00mm Pitch
Features / Standards Lead-Free
View Details
2 suppliers
Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMLF-3215 32.768KHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
MMD Components / Monitor Quartztek
Specs
Resonator Type Ceramic
Package / Form Factor Surface Mount
Features / Standards Built-in Capacitor
View Details