Murata Electronics Crystals, Oscillators, Resonators - Resonators CSTNE16M0V53C000R0

Description
Win Source Part Number: 1366282-CSTNE16M0V53 C000R0 Category: Crystals, Oscillators, Resonators - Resonators Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 45 pct. Type: Ceramic MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: CERALOCK® CSTNE Package: Tape & Reel Product Status: Active Frequency: 16 MHz Features: Built in Capacitor Package / Case: 3-SMD, Non-Standard Base Product Number: CSTNE Mounting Type: Surface Mount HTSUS: 8548.00.0000 Capacitance: 15 pF Size / Dimension: 0.126" L x 0.051" W (3.20mm x 1.30mm) ECCN: EAR99 Frequency Stability: ±0.15% Impedance: 40 Ohms Frequency Tolerance: ±0.5% Height: 0.039" (1.00mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1366282-CSTNE16M0V53 C000R0 Category: Crystals, Oscillators, Resonators - Resonators Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 45 pct. Type: Ceramic MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: CERALOCK® CSTNE Package: Tape & Reel Product Status: Active Frequency: 16 MHz Features: Built in Capacitor Package / Case: 3-SMD, Non-Standard Base Product Number: CSTNE Mounting Type: Surface Mount HTSUS: 8548.00.0000 Capacitance: 15 pF Size / Dimension: 0.126" L x 0.051" W (3.20mm x 1.30mm) ECCN: EAR99 Frequency Stability: ±0.15% Impedance: 40 Ohms Frequency Tolerance: ±0.5% Height: 0.039" (1.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Resonators - 1366282-CSTNE16M0V53C000R0 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Resonators
1366282-CSTNE16M0V53C000R0
Crystals, Oscillators, Resonators - Resonators 1366282-CSTNE16M0V53C000R0
Win Source Part Number: 1366282-CSTNE16M0V53 C000R0 Category: Crystals, Oscillators, Resonators - Resonators Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 45 pct. Type: Ceramic MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: CERALOCK® CSTNE Package: Tape & Reel Product Status: Active Frequency: 16 MHz Features: Built in Capacitor Package / Case: 3-SMD, Non-Standard Base Product Number: CSTNE Mounting Type: Surface Mount HTSUS: 8548.00.0000 Capacitance: 15 pF Size / Dimension: 0.126" L x 0.051" W (3.20mm x 1.30mm) ECCN: EAR99 Frequency Stability: ±0.15% Impedance: 40 Ohms Frequency Tolerance: ±0.5% Height: 0.039" (1.00mm)

Win Source Part Number: 1366282-CSTNE16M0V53C000R0
Category: Crystals, Oscillators, Resonators - Resonators
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 45 pct.
Type: Ceramic
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: CERALOCK® CSTNE
Package: Tape & Reel
Product Status: Active
Frequency: 16 MHz
Features: Built in Capacitor
Package / Case: 3-SMD, Non-Standard
Base Product Number: CSTNE
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Capacitance: 15 pF
Size / Dimension: 0.126" L x 0.051" W (3.20mm x 1.30mm)
ECCN: EAR99
Frequency Stability: ±0.15%
Impedance: 40 Ohms
Frequency Tolerance: ±0.5%
Height: 0.039" (1.00mm)

Buy Now Datasheet
Resonators - 490-17949-1-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-17949-1-ND
Resonators 490-17949-1-ND
16MHz Ceramic Resonator Built in Capacitor 15pF ±0.15% 40 Ohms -40°C ~ 125°C Surface Mount

16MHz Ceramic Resonator Built in Capacitor 15pF ±0.15% 40 Ohms -40°C ~ 125°C Surface Mount

Buy Now Datasheet
Resonators - 490-17949-6-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-17949-6-ND
Resonators 490-17949-6-ND
16MHz Ceramic Resonator Built in Capacitor 15pF ±0.15% 40 Ohms -40°C ~ 125°C Surface Mount

16MHz Ceramic Resonator Built in Capacitor 15pF ±0.15% 40 Ohms -40°C ~ 125°C Surface Mount

Buy Now Datasheet
Resonators - 490-17949-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-17949-2-ND
Resonators 490-17949-2-ND
16MHz Ceramic Resonator Built in Capacitor 15pF ±0.15% 40 Ohms -40°C ~ 125°C Surface Mount

16MHz Ceramic Resonator Built in Capacitor 15pF ±0.15% 40 Ohms -40°C ~ 125°C Surface Mount

Buy Now Datasheet
Ceramic Resonators - 2166057 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
2166057
Ceramic Resonators 2166057
Murata CSTNE16M0V53C000R0

Murata CSTNE16M0V53C000R0

Supplier's Site
Ceramic Resonators - 2166058P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
2166058P
Ceramic Resonators 2166058P
Murata CSTNE16M0V53C000R0

Murata CSTNE16M0V53C000R0

Supplier's Site
Ceramic Resonators - 2166058 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
2166058
Ceramic Resonators 2166058
Murata CSTNE16M0V53C000R0

Murata CSTNE16M0V53C000R0

Supplier's Site
CERAMIC RES 16.0000MHZ 15PF SMD

CERAMIC RES 16.0000MHZ 15PF SMD

Supplier's Site
CERAMIC RES 16.0000MHZ 15PF SMD

CERAMIC RES 16.0000MHZ 15PF SMD

Supplier's Site Datasheet
Crystal Oscillator/Oscillator/Resonator >> Ceramic Resonators - CSTNE16M0V53C000R0 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Crystal Oscillator/Oscillator/Resonator >> Ceramic Resonators
CSTNE16M0V53C000R0
Crystal Oscillator/Oscillator/Resonator >> Ceramic Resonators CSTNE16M0V53C000R0
16MHz 15pF 40Ω SMD3213-3P Ceramic Resonators ROHS

16MHz 15pF 40Ω SMD3213-3P Ceramic Resonators ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Oscillators Resonators Resonators Resonators Resonators Resonators
Product Number 1366282-CSTNE16M0V53C000R0 490-17949-1-ND 2166057 CSTNE16M0V53C000R0 CSTNE16M0V53C000R0 CSTNE16M0V53C000R0
Product Name Crystals, Oscillators, Resonators - Resonators Resonators Ceramic Resonators Resonators Resonators Crystal Oscillator/Oscillator/Resonator >> Ceramic Resonators
Oscillator Type Ceramic
Package / Form Factor 3-SMD, Non-Standard Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount Surface Mount; Surface Mount
Frequency 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Frequency Tolerance 0.5000 % 0.5000 % 0.5000 % 0.5000 %
Unlock Full Specs
to access all available technical data