Murata Electronics Ceramic Resonators CSTNE8M00GH5L000R0

Description
Murata CSTNE8M00GH5L000R0
Request a Quote Datasheet
Description
Murata CSTNE8M00GH5L000R0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Resonators - 2166072 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
2166072
Ceramic Resonators 2166072
Murata CSTNE8M00GH5L000R0

Murata CSTNE8M00GH5L000R0

Supplier's Site
Ceramic Resonators - 2166074P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
2166074P
Ceramic Resonators 2166074P
Murata CSTNE8M00GH5L000R0

Murata CSTNE8M00GH5L000R0

Supplier's Site
Ceramic Resonators - 2166074 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
2166074
Ceramic Resonators 2166074
Murata CSTNE8M00GH5L000R0

Murata CSTNE8M00GH5L000R0

Supplier's Site
Resonators - 490-17962-1-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-17962-1-ND
Resonators 490-17962-1-ND
8MHz Ceramic Resonator Built in Capacitor 33pF ±0.11% 40 Ohms -40°C ~ 85°C Surface Mount

8MHz Ceramic Resonator Built in Capacitor 33pF ±0.11% 40 Ohms -40°C ~ 85°C Surface Mount

Buy Now Datasheet
Resonators - 490-17962-6-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-17962-6-ND
Resonators 490-17962-6-ND
8MHz Ceramic Resonator Built in Capacitor 33pF ±0.11% 40 Ohms -40°C ~ 85°C Surface Mount

8MHz Ceramic Resonator Built in Capacitor 33pF ±0.11% 40 Ohms -40°C ~ 85°C Surface Mount

Buy Now Datasheet
Resonators - 490-17962-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-17962-2-ND
Resonators 490-17962-2-ND
8MHz Ceramic Resonator Built in Capacitor 33pF ±0.11% 40 Ohms -40°C ~ 85°C Surface Mount

8MHz Ceramic Resonator Built in Capacitor 33pF ±0.11% 40 Ohms -40°C ~ 85°C Surface Mount

Buy Now Datasheet
Crystals, Oscillators, Resonators - Resonators - 1366341-CSTNE8M00GH5L000R0 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Resonators
1366341-CSTNE8M00GH5L000R0
Crystals, Oscillators, Resonators - Resonators 1366341-CSTNE8M00GH5L000R0
Win Source Part Number: 1366341-CSTNE8M00GH5 L000R0 Category: Crystals, Oscillators, Resonators - Resonators Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 43 pct. Type: Ceramic MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: CERALOCK® CSTNE Package: Tape & Reel Product Status: Active Frequency: 8 MHz Features: Built in Capacitor Package / Case: 3-SMD, Non-Standard Base Product Number: CSTNE Mounting Type: Surface Mount HTSUS: 8548.00.0000 Capacitance: 33 pF Size / Dimension: 0.126" L x 0.051" W (3.20mm x 1.30mm) ECCN: EAR99 Frequency Stability: ±0.11% Impedance: 40 Ohms Frequency Tolerance: ±0.07% Height: 0.032" (0.80mm)

Win Source Part Number: 1366341-CSTNE8M00GH5L000R0
Category: Crystals, Oscillators, Resonators - Resonators
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 43 pct.
Type: Ceramic
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: CERALOCK® CSTNE
Package: Tape & Reel
Product Status: Active
Frequency: 8 MHz
Features: Built in Capacitor
Package / Case: 3-SMD, Non-Standard
Base Product Number: CSTNE
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Capacitance: 33 pF
Size / Dimension: 0.126" L x 0.051" W (3.20mm x 1.30mm)
ECCN: EAR99
Frequency Stability: ±0.11%
Impedance: 40 Ohms
Frequency Tolerance: ±0.07%
Height: 0.032" (0.80mm)

Buy Now Datasheet
CERAMIC RES 8.0000MHZ 33PF SMD

CERAMIC RES 8.0000MHZ 33PF SMD

Supplier's Site Datasheet
Crystal Oscillator/Oscillator/Resonator >> Ceramic Resonators - CSTNE8M00GH5L000R0 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Crystal Oscillator/Oscillator/Resonator >> Ceramic Resonators
CSTNE8M00GH5L000R0
Crystal Oscillator/Oscillator/Resonator >> Ceramic Resonators CSTNE8M00GH5L000R0
8MHz 33pF 40Ω SMD3213-3P Ceramic Resonators ROHS

8MHz 33pF 40Ω SMD3213-3P Ceramic Resonators ROHS

Supplier's Site Datasheet
CERAMIC RES 8.0000MHZ 33PF SMD

CERAMIC RES 8.0000MHZ 33PF SMD

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators Oscillators Resonators Resonators Resonators
Product Number 2166072 490-17962-1-ND 1366341-CSTNE8M00GH5L000R0 CSTNE8M00GH5L000R0 CSTNE8M00GH5L000R0 CSTNE8M00GH5L000R0
Product Name Ceramic Resonators Resonators Crystals, Oscillators, Resonators - Resonators Resonators Crystal Oscillator/Oscillator/Resonator >> Ceramic Resonators Resonators
Features / Standards RoHS Built-in Capacitor RoHS
Frequency 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Frequency Tolerance 0.0700 % 0.0700 % 0.0700 % 0.0700 %
Resonator Type Ceramic Ceramic Ceramic Ceramic
Unlock Full Specs
to access all available technical data