Murata Power Solutions Resonators CSTCR6M00G55-R0

Description
6MHz Ceramic Resonator Built in Capacitor 39pF ±0.2% 50 Ohms -20°C ~ 80°C Surface Mount
Request a Quote Datasheet
Description
6MHz Ceramic Resonator Built in Capacitor 39pF ±0.2% 50 Ohms -20°C ~ 80°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-5997-1-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-5997-1-ND
Resonators 490-5997-1-ND
6MHz Ceramic Resonator Built in Capacitor 39pF ±0.2% 50 Ohms -20°C ~ 80°C Surface Mount

6MHz Ceramic Resonator Built in Capacitor 39pF ±0.2% 50 Ohms -20°C ~ 80°C Surface Mount

Buy Now Datasheet
Resonators - 490-5997-6-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-5997-6-ND
Resonators 490-5997-6-ND
6MHz Ceramic Resonator Built in Capacitor 39pF ±0.2% 50 Ohms -20°C ~ 80°C Surface Mount

6MHz Ceramic Resonator Built in Capacitor 39pF ±0.2% 50 Ohms -20°C ~ 80°C Surface Mount

Buy Now Datasheet
Resonators - 490-5997-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-5997-2-ND
Resonators 490-5997-2-ND
6MHz Ceramic Resonator Built in Capacitor 39pF ±0.2% 50 Ohms -20°C ~ 80°C Surface Mount

6MHz Ceramic Resonator Built in Capacitor 39pF ±0.2% 50 Ohms -20°C ~ 80°C Surface Mount

Buy Now Datasheet
CERAMIC RES 6.0000MHZ 39PF SMD

CERAMIC RES 6.0000MHZ 39PF SMD

Supplier's Site
Surface Mount Resonator; Frequency Murata - 69AC5697 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Resonator; Frequency Murata
69AC5697
Surface Mount Resonator; Frequency Murata 69AC5697
SURFACE MOUNT RESONATOR; Frequency:6MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:50ohm; Frequency Tolerance:± 0.5%; Product Range:CERALOCK CSTCR Series; Frequency Stability:± 0.2%; Operating Temperature RoHS Compliant: Yes

SURFACE MOUNT RESONATOR; Frequency:6MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:50ohm; Frequency Tolerance:± 0.5%; Product Range:CERALOCK CSTCR Series; Frequency Stability:± 0.2%; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
CERAMIC RES 6.0000MHZ 39PF SMD

CERAMIC RES 6.0000MHZ 39PF SMD

Supplier's Site Datasheet
Crystal Oscillator/Oscillator/Resonator >> Ceramic Resonators - CSTCR6M00G55-R0 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Crystal Oscillator/Oscillator/Resonator >> Ceramic Resonators
CSTCR6M00G55-R0
Crystal Oscillator/Oscillator/Resonator >> Ceramic Resonators CSTCR6M00G55-R0
6MHz 39pF 50Ω SMD4520-3P Ceramic Resonators ROHS

6MHz 39pF 50Ω SMD4520-3P Ceramic Resonators ROHS

Supplier's Site Datasheet
Ceramic Resonator 6MHz ±0.5% (Tol) ±0.2% (Stability) 39pF 50Ohm 3-Pin CSMD T/R - 535-CSTCR6M00G55-R0 - Utmel Electronic Limited
Hong Kong, China
Ceramic Resonator 6MHz ±0.5% (Tol) ±0.2% (Stability) 39pF 50Ohm 3-Pin CSMD T/R
535-CSTCR6M00G55-R0
Ceramic Resonator 6MHz ±0.5% (Tol) ±0.2% (Stability) 39pF 50Ohm 3-Pin CSMD T/R 535-CSTCR6M00G55-R0
Ceramic Resonator 6MHz ±0.5% (Tol) ±0.2% (Stability) 39pF 50Ohm 3-Pin CSMD T/R

Ceramic Resonator 6MHz ±0.5% (Tol) ±0.2% (Stability) 39pF 50Ohm 3-Pin CSMD T/R

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Utmel Electronic Limited
Product Category Resonators Resonators Resonators Resonators Resonators Resonators
Product Number 490-5997-1-ND CSTCR6M00G55-R0 69AC5697 CSTCR6M00G55-R0 CSTCR6M00G55-R0 535-CSTCR6M00G55-R0
Product Name Resonators Resonators Surface Mount Resonator; Frequency Murata Resonators Crystal Oscillator/Oscillator/Resonator >> Ceramic Resonators Ceramic Resonator 6MHz ±0.5% (Tol) ±0.2% (Stability) 39pF 50Ohm 3-Pin CSMD T/R
Resonator Type Ceramic Ceramic RC Resonator Ceramic Ceramic Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount Surface Mount Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free; Built-in Capacitor RoHS RoHS RoHS; Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-33-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers
Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCE-3225 50MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
View Details
Crystals - 535-ABM7-25.000MHZ-B4Y-TTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 30 ppm
View Details
2 suppliers