Murata Electronics Ceramic Resonators CSTNE16M0VH3C000R0

Description
Murata CSTNE16M0VH3C000R0
Request a Quote Datasheet
Description
Murata CSTNE16M0VH3C000R0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Resonators - 2166060P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
2166060P
Ceramic Resonators 2166060P
Murata CSTNE16M0VH3C000R0

Murata CSTNE16M0VH3C000R0

Supplier's Site
Ceramic Resonators - 2166060 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
2166060
Ceramic Resonators 2166060
Murata CSTNE16M0VH3C000R0

Murata CSTNE16M0VH3C000R0

Supplier's Site
Ceramic Resonators - 2166059 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
2166059
Ceramic Resonators 2166059
Murata CSTNE16M0VH3C000R0

Murata CSTNE16M0VH3C000R0

Supplier's Site
Resonators - 490-17951-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-17951-2-ND
Resonators 490-17951-2-ND
16MHz Ceramic Resonator Built in Capacitor 15pF ±0.13% 40 Ohms -40°C ~ 125°C Surface Mount

16MHz Ceramic Resonator Built in Capacitor 15pF ±0.13% 40 Ohms -40°C ~ 125°C Surface Mount

Buy Now Datasheet
Resonators - 490-17951-6-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-17951-6-ND
Resonators 490-17951-6-ND
16MHz Ceramic Resonator Built in Capacitor 15pF ±0.13% 40 Ohms -40°C ~ 125°C Surface Mount

16MHz Ceramic Resonator Built in Capacitor 15pF ±0.13% 40 Ohms -40°C ~ 125°C Surface Mount

Buy Now Datasheet
Resonators - 490-17951-1-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-17951-1-ND
Resonators 490-17951-1-ND
16MHz Ceramic Resonator Built in Capacitor 15pF ±0.13% 40 Ohms -40°C ~ 125°C Surface Mount

16MHz Ceramic Resonator Built in Capacitor 15pF ±0.13% 40 Ohms -40°C ~ 125°C Surface Mount

Buy Now Datasheet
Crystals, Oscillators, Resonators - Resonators - 1284882-CSTNE16M0VH3C000R0 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Resonators
1284882-CSTNE16M0VH3C000R0
Crystals, Oscillators, Resonators - Resonators 1284882-CSTNE16M0VH3C000R0
Win Source Part Number: 1284882-CSTNE16M0VH3 C000R0 Category: Crystals, Oscillators, Resonators>Resonator s Series: CERALOCK® CSTNE Type: Ceramic Features: Built in Capacitor Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Capacitance: 15 pF Impedance: 40 Ohms Frequency: 16 MHz Height: 0.039" (1.00mm) Frequency Stability: ±0.13% Frequency Tolerance: ±0.07% Package / Case: 3-SMD, Non-Standard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.126" L x 0.051" W (3.20mm x 1.30mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Murata Electronics Other Names: 490-17951-1,490-1795 1-2,490-17951-6 Base Product Number: CSTNE

Win Source Part Number: 1284882-CSTNE16M0VH3C000R0
Category: Crystals, Oscillators, Resonators>Resonators
Series: CERALOCK® CSTNE
Type: Ceramic
Features: Built in Capacitor
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Capacitance: 15 pF
Impedance: 40 Ohms
Frequency: 16 MHz
Height: 0.039" (1.00mm)
Frequency Stability: ±0.13%
Frequency Tolerance: ±0.07%
Package / Case: 3-SMD, Non-Standard
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.126" L x 0.051" W (3.20mm x 1.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Murata Electronics
Other Names: 490-17951-1,490-17951-2,490-17951-6
Base Product Number: CSTNE

Buy Now Datasheet
CERAMIC RES 16.0000MHZ 15PF SMD

CERAMIC RES 16.0000MHZ 15PF SMD

Supplier's Site Datasheet
Crystal Oscillator/Oscillator/Resonator >> Ceramic Resonators - CSTNE16M0VH3C000R0 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Crystal Oscillator/Oscillator/Resonator >> Ceramic Resonators
CSTNE16M0VH3C000R0
Crystal Oscillator/Oscillator/Resonator >> Ceramic Resonators CSTNE16M0VH3C000R0
16MHz 15pF 40Ω SMD3213-3P Ceramic Resonators ROHS

16MHz 15pF 40Ω SMD3213-3P Ceramic Resonators ROHS

Supplier's Site Datasheet
CERAMIC RES 16.0000MHZ 15PF SMD

CERAMIC RES 16.0000MHZ 15PF SMD

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators Oscillators Resonators Resonators Resonators
Product Number 2166060P 490-17951-2-ND 1284882-CSTNE16M0VH3C000R0 CSTNE16M0VH3C000R0 CSTNE16M0VH3C000R0 CSTNE16M0VH3C000R0
Product Name Ceramic Resonators Resonators Crystals, Oscillators, Resonators - Resonators Resonators Crystal Oscillator/Oscillator/Resonator >> Ceramic Resonators Resonators
Features / Standards RoHS Built-in Capacitor RoHS
Frequency 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Frequency Tolerance 0.0700 % 0.0700 % 0.0700 % 0.0700 %
Resonator Type Ceramic Ceramic Ceramic Ceramic
Unlock Full Specs
to access all available technical data