Murata Electronics Resonators CSTNE16M0V530000R0

Description
16MHz Ceramic Resonator Built in Capacitor 15pF ±0.3% 40 Ohms -40°C ~ 85°C Surface Mount
Request a Quote Datasheet
Description
16MHz Ceramic Resonator Built in Capacitor 15pF ±0.3% 40 Ohms -40°C ~ 85°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-17948-6-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-17948-6-ND
Resonators 490-17948-6-ND
16MHz Ceramic Resonator Built in Capacitor 15pF ±0.3% 40 Ohms -40°C ~ 85°C Surface Mount

16MHz Ceramic Resonator Built in Capacitor 15pF ±0.3% 40 Ohms -40°C ~ 85°C Surface Mount

Buy Now Datasheet
Resonators - 490-17948-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-17948-2-ND
Resonators 490-17948-2-ND
16MHz Ceramic Resonator Built in Capacitor 15pF ±0.3% 40 Ohms -40°C ~ 85°C Surface Mount

16MHz Ceramic Resonator Built in Capacitor 15pF ±0.3% 40 Ohms -40°C ~ 85°C Surface Mount

Buy Now Datasheet
Resonators - 490-17948-1-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-17948-1-ND
Resonators 490-17948-1-ND
16MHz Ceramic Resonator Built in Capacitor 15pF ±0.3% 40 Ohms -40°C ~ 85°C Surface Mount

16MHz Ceramic Resonator Built in Capacitor 15pF ±0.3% 40 Ohms -40°C ~ 85°C Surface Mount

Buy Now Datasheet
Oscillators - CSTNE16M0V530000R0 - 851587-CSTNE16M0V530000R0 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - CSTNE16M0V530000R0
851587-CSTNE16M0V530000R0
Oscillators - CSTNE16M0V530000R0 851587-CSTNE16M0V530000R0
Manufacturer: Murata Electronics North America Win Source Part Number: 851587-CSTNE16M0V530 000R0 Series: CERALOCK® CSTNE Features: 16 MHz Resonator 15 pF 40 Ohms Package: Reel - TR Family Name: CSTNE Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-17948-6, 490-17948-2, 490-17948-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 851587-CSTNE16M0V530000R0
Series: CERALOCK® CSTNE
Features: 16 MHz Resonator 15 pF 40 Ohms
Package: Reel - TR
Family Name: CSTNE
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8548.90.0100
Other Part Number: 490-17948-6, 490-17948-2, 490-17948-1

Buy Now Datasheet
Ceramic Resonators - 2166056P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
2166056P
Ceramic Resonators 2166056P
Murata CSTNE16M0V530000R0

Murata CSTNE16M0V530000R0

Supplier's Site
Ceramic Resonators - 2166055 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
2166055
Ceramic Resonators 2166055
Murata CSTNE16M0V530000R0

Murata CSTNE16M0V530000R0

Supplier's Site
Ceramic Resonators - 2166056 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
2166056
Ceramic Resonators 2166056
Murata CSTNE16M0V530000R0

Murata CSTNE16M0V530000R0

Supplier's Site
CERAMIC RES 16.0000MHZ 15PF SMD

CERAMIC RES 16.0000MHZ 15PF SMD

Supplier's Site Datasheet
Crystal Oscillator/Oscillator/Resonator >> Ceramic Resonators - CSTNE16M0V530000R0 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Crystal Oscillator/Oscillator/Resonator >> Ceramic Resonators
CSTNE16M0V530000R0
Crystal Oscillator/Oscillator/Resonator >> Ceramic Resonators CSTNE16M0V530000R0
16MHz 15pF 40Ω SMD3213-3P Ceramic Resonators ROHS

16MHz 15pF 40Ω SMD3213-3P Ceramic Resonators ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Resonators Oscillators Resonators Resonators Resonators
Product Number 490-17948-6-ND 851587-CSTNE16M0V530000R0 2166056P CSTNE16M0V530000R0 CSTNE16M0V530000R0
Product Name Resonators Oscillators - CSTNE16M0V530000R0 Ceramic Resonators Resonators Crystal Oscillator/Oscillator/Resonator >> Ceramic Resonators
Resonator Type Ceramic Ceramic Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount
Features / Standards Built-in Capacitor RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OV-7604-C7-32.768KHZ-20PPM-TA-QCCT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
4 Pin Oscillator S1 - S13305-30.000-X1-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S1
Frequency 30 MHz
Frequency Stability 50 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - HSP45106JI-25 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 25.6 to 33 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Surface Mount Oscillators - ECS-2018-240-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
4 suppliers