QUALCOMM, Incorporated Datasheets for Network and Communication Chips
Network and communication chips are semiconductor integrated circuits (IC) used in telecommunication devices and systems.
Network and Communication Chips: Learn more
| Product Name | Notes |
|---|---|
| CSR1010 QFN is a Qualcomm® Bluetooth® Low Energy platform device. Qualcomm Bluetooth Low Energy enables ultra low-power connectivity and basic data transfer for applications previously limited by the power consumption,... | |
| CSR1011 QFN is a Qualcomm® Bluetooth® Low Energy platform device. Qualcomm Bluetooth Low Energy enables ultra low-power connectivity and basic data transfer for applications previously limited by the power consumption,... | |
| CSR1013 WLCSP is a Qualcomm® Bluetooth® Low Energy platform device. Qualcomm® Bluetooth® Low Energy enables ultra low-power connectivity and basic data transfer for applications previously limited by the power consumption,... | |
| CSR1020 QFN is a Qualcomm® Bluetooth® Low Energy technology single‑mode platform device with ultra low power consumption. CSR1020 QFN enables customer applications of up to 60 KB to be stored... | |
| CSR1021 QFN is a Qualcomm® Bluetooth® Low Energy technology single‑mode platform device with ultra low power consumption. CSR1021 QFN enables customer applications of up to 60 KB to be stored... | |
| CSR1024 LGA is a Qualcomm® Bluetooth® Low Energy technology single‑mode platform device with ultra low power consumption. CSR1024 LGA enables customer applications of up to 60 KB to be stored... | |
| CSR8311 is a Bluetooth v4.1 single-chip radio and baseband IC for automotive applications. CSR8311’s dual-mode radio enables it to connect to the billions of Bluetooth products already on the market,... | |
| CSR8350 is a Bluetooth v4.1 single-chip radio and baseband IC with advanced audio capabilities for Bluetooth enabled car audio systems, in-vehicle navigation and PND. CSR8350 Specs Bluetooth Bluetooth Version Bluetooth... | |
| CSRB31010 Automotive QFN is a Qualcomm® Bluetooth® Low Energy platform device. Qualcomm Bluetooth Low Energy enables the transfer of simple data sets between compact devices, opening up a completely new... | |
| CSRB5341 dual mode SoC allows rapid development for next generation differentiated wireless gaming controllers enabling low latency control and ultra-low power operation. CSRB5341 Specs Bluetooth Bluetooth Version Bluetooth 4.1 Bluetooth... | |
| CSRB5342 dual mode SoC allows rapid development for next generation differentiated wireless gaming controllers enabling low latency control and ultra-low power operation. CSRB5342 specs Bluetooth Bluetooth Version Bluetooth 4.1 Bluetooth... | |
| Designed with proven technology to enable innovation and feature differentiation at the premium end of the Bluetooth speaker and headphone markets. It has 4 times more DSP processing power than... | |
| Dual-band 1 x 1 802.11ac + Bluetooth 4.1 The QCA9377-3 is a single-die wireless local area network (WLAN) and Bluetooth combination solution to support 1 × 1 802.11a/b/g/n/ac WLAN standards... | |
| Dual-band 1x1 802.11ac/agbn WLAN SoC The QCA9889 is a highly integrated wireless local area network (WLAN) system-on -chip (SoC) for 5 GHz 802.11ac, or 2.4/5 GHz 802.11n WLAN applications. QCA9889... | |
| Dual-Band 1x1 MIMO 802.11ac/abgn WLAN SoC The QCA9887 is a highly integrated wireless local area network (WLAN) system-on-chip (SoC) for 5-GHz 802.11a/n/ac WLAN applications. QCA9887 Specs Wi-Fi Wi-Fi Standards 802.11ac... | |
| Dual-band 2x2 802.11ax. The QCA6290 is a state-of-the-art 802.11ax client device supporting 2x2 configuration and 802.11 a/b/g/n/ac Wav-2/ax WLAN standards. When paired with an 8x8 MU-MIMO supported access point, it... | |
| Dual-mode turnkey SoC for Bluetooth modules and embedded IoT systems. Highly integrated Bluetooth 4.1 compliant CSRB5348 offers significant BoM savings while speeding development time for multiple IoT applications. CSRB5348 Specs... | |
| Embedded Flash Solution for Bluetooth Audio Applications The CSR8670 SoC is an audio system-on-chip (SoC) solution with wireless connectivity, embedded flash memory and integrated capacitive touch sensors, enabling the creation... | |
| Embedded Flash Solution for Premium Bluetooth Audio Applications CSR8675 is a premium tier single-chip solution delivering high quality wireless audio performance and supporting the development of highly differentiated premium wireless... | |
| Entry-level, flash programmable audio platform for Bluetooth headsets QCC3001 Specs Bluetooth Bluetooth Version Bluetooth 5.0 Bluetooth Technology Dual-mode Bluetooth Bluetooth Profiles HFP v1.7 A2DP v1.3 AVRCPv1.5 Audio Audio Technology Qualcomm® | |
| Entry-level, flash programmable audio platform for Bluetooth headsets QCC3002 Specs Bluetooth Bluetooth Version Bluetooth 5.0 Bluetooth Technology Dual-mode Bluetooth Bluetooth Profiles HFP v1.7 A2DP v1.3 AVRCPv1.5 Audio Audio Technology Qualcomm® | |
| Entry-level, flash programmable audio platform for Bluetooth headsets QCC3003 Specs Bluetooth Bluetooth Version Bluetooth 5.0 Bluetooth Technology Dual-mode Bluetooth Bluetooth Profiles HFP v1.7 A2DP v1.3 AVRCPv1.5 Audio Audio Technology Qualcomm® | |
| Entry-level, flash programmable audio platform for Bluetooth headsets QCC3004 Specs Bluetooth Bluetooth Version Bluetooth 5.0 Bluetooth Technology Dual-mode Bluetooth Bluetooth Profiles HFP v1.7 A2DP v1.3 AVRCPv1.5 Audio Audio Technology Qualcomm® | |
| Entry-level, flash programmable audio platform for Bluetooth headsets QCC3005 Specs Bluetooth Bluetooth Version Bluetooth 5.0 Bluetooth Technology Dual-mode Bluetooth Bluetooth Profiles HFP v1.7 A2DP v1.3 AVRCPv1.5 Audio Audio Technology Qualcomm® | |
| Entry-level, flash programmable audio platform for Bluetooth speakers QCC3006 Specs Bluetooth Bluetooth Version Bluetooth 5.0 Bluetooth Technology Dual-mode Bluetooth Bluetooth Profiles HFP v1.7 A2DP v1.3 AVRCPv1.5 Audio Audio Technology Qualcomm® | |
| Entry-level, flash programmable audio platform for Bluetooth speakers QCC3007 Specs Bluetooth Bluetooth Version Bluetooth 5.0 Bluetooth Technology Dual-mode Bluetooth Bluetooth Profiles HFP v1.7 A2DP v1.3 AVRCPv1.5 Audio Audio Technology Qualcomm® | |
| Entry-level, flash programmable audio platform for Bluetooth speakers QCC3008 Specs Bluetooth Bluetooth Version Bluetooth 5.0 Bluetooth Technology Dual-mode Bluetooth Bluetooth Profiles HFP v1.7 A2DP v1.3 AVRCPv1.5 Audio Audio Technology Qualcomm® | |
| Entry-level, flash programmable audio platform These devices are designed to support a rich set of features, use cases and customization, which can allow OEMs to develop unique products for industries... | |
| Flash Solution for Mono & Stereo Bluetooth Apps The Qualcomm® BlueCore™ 5 multimedia Bluetooth chip is designed to provide a graceful, simple solution to integrating wireless multimedia functionality into embedded... | |
| High-capacity 802.11ax SoC for Routers, Gateways and Access Points The IPQ8074 is Qualcomm’s first 802.11ax network solution, designed to meet the growing demands of increasingly crowded and dense Wi-Fi environments. | |
| Introducing maximum modem speed. Meet the world’s first-announced modem to support Cat 18 LTE, the Qualcomm® Snapdragon™ X20 LTE modem. With the fastest LTE download speeds yet, our second generation... | |
| Low-energy Qualcomm® Wi-Fi Solution The QCA4010 is a low power MCU with an integrated Wi-Fi platform for the Internet of Things that contains a low-power Qualcomm® Wi-Fi connectivity solution on... | |
| Low-energy Qualcomm® Wi-Fi Solution The QCA4012 is a low power MCU with an integrated Wi-Fi platform for the Internet of Things that contains a low-power dual-band Qualcomm® Wi-Fi connectivity solution... | |
| Low-Energy Wi-Fi Dual-Band 802.11a/b/g/n SoC The QCA4004 is an intelligent platform for the Internet of Things that contains a low-power Wi-Fi connectivity solution on a single chip. It includes a... | |
| Low-Energy Wi-Fi Single-Band 802.11a/b/g/n SoC QCA4002 is an intelligent Wi-Fi platform for the Internet of Things (IoT). This complete networking platform enables customers to add full-featured Wi-Fi to a wide... | |
| QCA9500 is Qualcomm Technologies’ latest multi-gigabit 802.11ad solution for mobile devices and access points (routers). Utilizing the bandwidth-rich 60 GHz millimeter wave band, QCA9500 is engineered to offer up to... | |
| Qualcomm® Bluetooth® Low Energy Solutions Environmental Sensor Board The Environmental Sensor Board is a plug-in expansion board for development with the CSR1011 development board or the CSR101x Starter development kit... | |
| Single Chip 2x2 802.11a/b/g/n MIMO MAC/BB/Radio The AR6004 chipset is a single chip, small form factor 2x2 IEEE 802.11 a/b/g/n MAC/baseband/radio optimized for low-power mobile applications. AR6004 Specs Wi-Fi Wi-Fi... | |
| Single Chip Bluetooth Audio ROM Platform with aptX The CSR8645 chipset is a Stereo ROM solution with Qualcomm® aptX™ codec technology and helps set a new standard for wired or... | |
| Single Chip Bluetooth Audio ROM Platform The CSR8610 is a single-chip mono headset solution with advanced echo and bi-directional noise cancellation technology targeted at low-cost mono headsets, mono speakers or... | |
| Single Chip Bluetooth Audio ROM Platform The CSR8615 QFN single-chip Bluetooth audio ROM device is targeted at 1-mic hands free portable mono Bluetooth speakers/speakerphon es, 1-mic mono headsets and 1-mic... | |
| Single Chip Bluetooth Audio ROM Platform The CSR8620 chipset is a dual microphone, single-chip mono headset solution with advanced echo and bi-directional noise cancellation technology targeted at low-cost two microphone... | |
| Single Chip Bluetooth Audio ROM Platform The CSR8630 QFN single-chip Bluetooth audio ROM device targets mid-range Bluetooth A2DP audio sink stereo speakers. CSR8630 Specs Bluetooth Bluetooth Version Bluetooth 4.1 Bluetooth... | |
| Single Chip Bluetooth Audio ROM Platform The CSR8635 QFN single-chip Bluetooth audio ROM device targets mid-range stereo speakers and headsets. CSR8635 specs Bluetooth Bluetooth Version Bluetooth 4.1 Bluetooth Radio Up... | |
| Single-band 2X2 With 2 SS MIMO 802.11 a/n/ac WLAN SoC The QCA9888 is a highly integrated wireless local area network (WLAN) system-on-chip (SoC) for 5 GHz 802.11ac WLAN applications. QCA9888... | |
| Single-Band 2x2 with 2 SS MIMO WLAN SoC The QCA9886 is a highly integrated wireless local area network (WLAN) system-on-chip (SoC) for 5 GHz 802.11ac WLAN applications. QCA9886 Specs Wi-Fi... | |
| Single-band Premium Wi-Fi SoC The QCA4531 is a two stream (2x2) 802.11b/g/n single-band programmable Wi-Fi System-on-Chip (SoC) for the Internet of Things (IoT). This low-cost turnkey solution combines high performance... | |
| Single-chip Qualcomm® Bluetooth® Low Energy radio with integrated microprocessor and enhanced memory for superior application flexibility. The CSR101x product family consists of five product variants designed to develop devices that... | |
| Small footprint variant of CSR1010 QFN CSR1012 QFN is a Qualcomm® Bluetooth® Low Energy platform device. Qualcomm® Bluetooth® Low Energy enables ultra low-power connectivity and basic data transfer for applications... | |
| Subwoofer ROM Solution CSRA65700 QFN is an audio sink device for wireless subwoofer speakers based on Qualcomm Technologies International, Ltd.’s Subwoofer Audio Transfer (SWAT) transport mechanism. CSRA65700 QFN combines with... | |
| The CSR102x chipset product family is optimized for specific applications in the Internet of Things, including wireless remote controls, simple smart watches, home automation solutions and beacons where balancing performance,... | |
| The CSR8510 chipset is a Bluetooth v4.0 single-chip radio and baseband IC for PCs and consumer electronics devices. CSR8510 Specs Bluetooth Bluetooth Version Bluetooth 4.0 Bluetooth Technology Bluetooth Low Energy... | |
| The CSR8605 chipset is an addition to the CSR8600 family of single chip Bluetooth ROM audio devices that targets entry level Bluetooth A2DP audio sink mono speakers. CSR8605 Specs Bluetooth... | |
| The CSR8811 chipset is a Bluetooth v4.1 single-chip radio and baseband IC for consumer electronics devices. CSR8811 Specs Bluetooth Bluetooth Version Bluetooth 4.1 Bluetooth Technology Bluetooth Low Energy CSRmesh™ technology... | |
| The MDM9206 LTE modem is designed as a global multi-mode connectivity solution and purpose-built to provide reliable, optimized cellular connectivity for the next-generation of IoT products and services requiring low... | |
| The MDM9207-1 LTE modem offers device makers, system integrators, and developers a commercially proven chipset platform with high quality 3G/4G LTE multimode and multiband support, designed to bring reliable cellular... | |
| The next major advancement in mobile connectivity has arrived. Introducing the Qualcomm® Snapdragon™ X16 LTE modem, the world’s first announced Gigabit Class LTE modem. By supporting peak download speeds up... | |
| The QCA4020 SoC is a tri-mode system-on-chip with support for dual-band WIFI, Bluetooth 5 and 802.15.4-based technologies, including Zibgee and Thread. This powerful IoT solution combines a dual-core processor, pre-integration... | |
| The QCA4024 SoC is a dual-mode system-on-chip with support for Bluetooth 5 and 802.15.4-based technologies, including Zibgee and Thread. This powerful IoT solution offers a hostless IoT client platform with... | |
| The Qualcomm® Bluetooth® Low Energy Starter Development Kit is a simplified yet comprehensive kit that uses the CSR101x product family, designed for developers and designers who need to get prototypes... | |
| The Qualcomm® Snapdragon™ X12 LTE Modem is a great fit for those who depend on today’s fastest connections. By supporting several next-generation features such as LTE Advanced Carrier Aggregation, LTE... | |
| The Qualcomm® Snapdragon™ X5 LTE Modem was the mobile industry’s first to implement 4G LTE Advanced carrier aggregation, achieving and LTE Category 4 peak download data rates of up to... | |
| The Qualcomm® Snapdragon™ X7 LTE Modem was the first commercial cellular modem based on the 20 nm technology node and supports global carrier aggregation deployments up to 40 MHz for... | |
| Wave-2 802.11ac SoC for Routers, Gateways and Access Points The IPQ4018 was the industry’s first single-chip Wi-Fi system-on-chip (SoC) to bring Wave-2 802.11ac features to a variety of home and... | |
| Wave-2 802.11ac SoC for Routers, Gateways and Access Points The IPQ4019 was the industry’s first single-chip Wi-Fi system-on-chip (SoC) to bring Wave-2 802.11ac features to a variety of home and... | |
| Wave-2 802.11ac SoC for Routers, Gateways and Access Points The IPQ4028 was the industry’s first single-chip Wi-Fi system-on-chip (SoC) to bring Wave-2 802.11ac features to a variety of home and... | |
| Wave-2 802.11ac SoC for Routers, Gateways and Access Points The IPQ4029 was the industry’s first single-chip Wi-Fi system-on-chip (SoC) to bring Wave-2 802.11ac features to a variety of home and... | |
| Wave-2 802.11ac Solution with MU-MIMO and 160MHz for Enterprise Networks The QCA9994 is a Wave-2 802.11ac radio that enables premium Wi-Fi access points to support more devices and more demanding... | |
| Wave-2 802.11ac Solution with MU-MIMO and 160MHz for Home Networks The QCA9984 is a Wave-2 802.11ac radio that helps premium Wi-Fi routers, gateways, set-top boxes and range extenders to support... | |
| Wave-2 802.11ac Solution with MU-MIMO for Enterprise Networks The QCA9990 is a Wave-2 802.11ac radio that enables high-performance Wi-Fi access points to support more devices and more demanding applications in... | |
| Wave-2 802.11ac Solution with MU-MIMO for Enterprise Networks The QCA9992 is a Wave-2 802.11ac radio that helps high-performance Wi-Fi access points to support more devices and more demanding applications in... | |
| Wave-2 802.11ac Solution with MU-MIMO for Home Networks The QCA9980 is a Wave-2 802.11ac radio that helps high-performance Wi-Fi routers, gateways, set-top boxes and range extenders to support more devices... | |
| Wave-2 802.11ac Solution with MU-MIMO for Home Networks The QCA9982 is a Wave-2 802.11ac radio that helps high-performance Wi-Fi routers, gateways, set-top boxes and range extenders to support more devices... |