QUALCOMM, Incorporated Wireless System on Chip QCA4024

Description
The QCA4024 SoC is a dual-mode system-on-chip with support for Bluetooth 5 and 802.15.4-based technologies, including Zibgee and Thread. This powerful IoT solution offers a hostless IoT client platform with a dual-core processor, pre-integration for multiple software ecosystems and our connectivity industry-leading advanced hardware-based security features in a low-power, cost-optimized single-chip solution. This solution complements portions of the portfolio beyond IoT devices to address multiple industries. QCA4024 Specs Bluetooth Bluetooth Version Bluetooth 5.0 Bluetooth Technology Bluetooth Low Energy CSRmesh™ technology 802.15.4 LR-WPAN Protocol Zigbee Thread USB USB Version USB 2.0 Security Support Security Features Key Provisioning Security Secure Boot Wi-Fi Security WPS Interface Layers MAC PHY Supported Interfaces UART I²S SPI I²C PWM Input/Output ADC 1 ADC Package Package Type QFN Package Size 8 x 8 mm
Datasheet
Description
The QCA4024 SoC is a dual-mode system-on-chip with support for Bluetooth 5 and 802.15.4-based technologies, including Zibgee and Thread. This powerful IoT solution offers a hostless IoT client platform with a dual-core processor, pre-integration for multiple software ecosystems and our connectivity industry-leading advanced hardware-based security features in a low-power, cost-optimized single-chip solution. This solution complements portions of the portfolio beyond IoT devices to address multiple industries. QCA4024 Specs Bluetooth Bluetooth Version Bluetooth 5.0 Bluetooth Technology Bluetooth Low Energy CSRmesh™ technology 802.15.4 LR-WPAN Protocol Zigbee Thread USB USB Version USB 2.0 Security Support Security Features Key Provisioning Security Secure Boot Wi-Fi Security WPS Interface Layers MAC PHY Supported Interfaces UART I²S SPI I²C PWM Input/Output ADC 1 ADC Package Package Type QFN Package Size 8 x 8 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireless System on Chip - QCA4024 - QUALCOMM, Incorporated
San Diego, CA, USA
Wireless System on Chip
QCA4024
Wireless System on Chip QCA4024
The QCA4024 SoC is a dual-mode system-on-chip with support for Bluetooth 5 and 802.15.4-based technologies, including Zibgee and Thread. This powerful IoT solution offers a hostless IoT client platform with a dual-core processor, pre-integration for multiple software ecosystems and our connectivity industry-leading advanced hardware-based security features in a low-power, cost-optimized single-chip solution. This solution complements portions of the portfolio beyond IoT devices to address multiple industries. QCA4024 Specs Bluetooth Bluetooth Version Bluetooth 5.0 Bluetooth Technology Bluetooth Low Energy CSRmesh™ technology 802.15.4 LR-WPAN Protocol Zigbee Thread USB USB Version USB 2.0 Security Support Security Features Key Provisioning Security Secure Boot Wi-Fi Security WPS Interface Layers MAC PHY Supported Interfaces UART I²S SPI I²C PWM Input/Output ADC 1 ADC Package Package Type QFN Package Size 8 x 8 mm

The QCA4024 SoC is a dual-mode system-on-chip with support for Bluetooth 5 and 802.15.4-based technologies, including Zibgee and Thread. This powerful IoT solution offers a hostless IoT client platform with a dual-core processor, pre-integration for multiple software ecosystems and our connectivity industry-leading advanced hardware-based security features in a low-power, cost-optimized single-chip solution. This solution complements portions of the portfolio beyond IoT devices to address multiple industries.

QCA4024 Specs

Bluetooth

Bluetooth Version

  • Bluetooth 5.0

Bluetooth Technology

  • Bluetooth Low Energy
  • CSRmesh™ technology

802.15.4

LR-WPAN Protocol

  • Zigbee
  • Thread

USB

USB Version

  • USB 2.0

Security Support

Security Features

  • Key Provisioning Security
  • Secure Boot

Wi-Fi Security

  • WPS

Interface

Layers

  • MAC
  • PHY

Supported Interfaces

  • UART
  • I²S
  • SPI
  • I²C
  • PWM

Input/Output

ADC

  • 1 ADC

Package

Package Type

  • QFN

Package Size

  • 8 x 8 mm
Supplier's Site Datasheet
Bluetooth System on Chip - QCA4024 - QUALCOMM, Incorporated
San Diego, CA, USA
Bluetooth System on Chip
QCA4024
Bluetooth System on Chip QCA4024
The QCA4024 SoC is a dual-mode system-on-chip with support for Bluetooth 5 and 802.15.4-based technologies, including Zibgee and Thread. This powerful IoT solution offers a hostless IoT client platform with a dual-core processor, pre-integration for multiple software ecosystems and our connectivity industry-leading advanced hardware-based security features in a low-power, cost-optimized single-chip solution. This solution complements portions of the portfolio beyond IoT devices to address multiple industries. QCA4024 Specs Bluetooth Bluetooth Version Bluetooth 5.0 Bluetooth Technology Bluetooth Low Energy CSRmesh™ technology 802.15.4 LR-WPAN Protocol Zigbee Thread USB USB Version USB 2.0 Security Support Security Features Key Provisioning Security Secure Boot Wi-Fi Security WPS Interface Layers MAC PHY Supported Interfaces UART I²S SPI I²C PWM Input/Output ADC 1 ADC Package Package Type QFN Package Size 8 x 8 mm

The QCA4024 SoC is a dual-mode system-on-chip with support for Bluetooth 5 and 802.15.4-based technologies, including Zibgee and Thread. This powerful IoT solution offers a hostless IoT client platform with a dual-core processor, pre-integration for multiple software ecosystems and our connectivity industry-leading advanced hardware-based security features in a low-power, cost-optimized single-chip solution. This solution complements portions of the portfolio beyond IoT devices to address multiple industries.

QCA4024 Specs

Bluetooth

Bluetooth Version

  • Bluetooth 5.0

Bluetooth Technology

  • Bluetooth Low Energy
  • CSRmesh™ technology

802.15.4

LR-WPAN Protocol

  • Zigbee
  • Thread

USB

USB Version

  • USB 2.0

Security Support

Security Features

  • Key Provisioning Security
  • Secure Boot

Wi-Fi Security

  • WPS

Interface

Layers

  • MAC
  • PHY

Supported Interfaces

  • UART
  • I²S
  • SPI
  • I²C
  • PWM

Input/Output

ADC

  • 1 ADC

Package

Package Type

  • QFN

Package Size

  • 8 x 8 mm
Supplier's Site Datasheet

Technical Specifications

  QUALCOMM, Incorporated QUALCOMM, Incorporated
Product Category Network and Communication Chips Network and Communication Chips
Product Number QCA4024 QCA4024
Product Name Wireless System on Chip Bluetooth System on Chip
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh Bluetooth
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 0.1342 MHz
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Interface - Drivers, Receivers, Transceivers - 32R1606AR4CVT - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - 336-4761-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
GPS Antennas - 2024076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details