QUALCOMM, Incorporated Wireless System on Chip QCA9992

Description
Wave-2 802.11ac Solution with MU-MIMO for Enterprise Networks The QCA9992 is a Wave-2 802.11ac radio that helps high-performance Wi-Fi access points to support more devices and more demanding applications in the enterprise and carrier hotspots. The dual-band, 3x3 solution is designed to deliver peak data rates up to 1.3 Gbps, and uses Multi-User MIMO to maintain fast connections on increasingly crowded networks. QCA9992 Specs Wi-Fi Wi-Fi Standards 802.11ac Wave 2 802.11ac 802.11n 802.11a/b/g Wi-Fi Spectral Bands 2.4 GHz 5 GHz Peak Speed 1.3 Gbps Channel Utilization 20/40/80 MHz 5/10/20/40 MHz MIMO Configuration 3x3 (3-stream) Wi-Fi Features MU-MIMO TxBF Wi-Fi SON Process Process Technology 40 nm Security Support Wi-Fi Security WAPI TKIP AES-GCMP AES-CCMP WEP WPA WPS WPA2 802.11i security Interface Layers MAC PHY Supported Interfaces PCIe 2.0 UART SPI I²C JTAG Input/Output ADC 1 ADC DAC 1 DAC Maximum PIOs 35 Package Package Type DRQFN Package Size 12 x 12 mm
Description
Wave-2 802.11ac Solution with MU-MIMO for Enterprise Networks The QCA9992 is a Wave-2 802.11ac radio that helps high-performance Wi-Fi access points to support more devices and more demanding applications in the enterprise and carrier hotspots. The dual-band, 3x3 solution is designed to deliver peak data rates up to 1.3 Gbps, and uses Multi-User MIMO to maintain fast connections on increasingly crowded networks. QCA9992 Specs Wi-Fi Wi-Fi Standards 802.11ac Wave 2 802.11ac 802.11n 802.11a/b/g Wi-Fi Spectral Bands 2.4 GHz 5 GHz Peak Speed 1.3 Gbps Channel Utilization 20/40/80 MHz 5/10/20/40 MHz MIMO Configuration 3x3 (3-stream) Wi-Fi Features MU-MIMO TxBF Wi-Fi SON Process Process Technology 40 nm Security Support Wi-Fi Security WAPI TKIP AES-GCMP AES-CCMP WEP WPA WPS WPA2 802.11i security Interface Layers MAC PHY Supported Interfaces PCIe 2.0 UART SPI I²C JTAG Input/Output ADC 1 ADC DAC 1 DAC Maximum PIOs 35 Package Package Type DRQFN Package Size 12 x 12 mm

Suppliers

Company
Product
Description
Supplier Links
Wireless System on Chip - QCA9992 - QUALCOMM, Incorporated
San Diego, CA, USA
Wireless System on Chip
QCA9992
Wireless System on Chip QCA9992
Wave-2 802.11ac Solution with MU-MIMO for Enterprise Networks The QCA9992 is a Wave-2 802.11ac radio that helps high-performance Wi-Fi access points to support more devices and more demanding applications in the enterprise and carrier hotspots. The dual-band, 3x3 solution is designed to deliver peak data rates up to 1.3 Gbps, and uses Multi-User MIMO to maintain fast connections on increasingly crowded networks. QCA9992 Specs Wi-Fi Wi-Fi Standards 802.11ac Wave 2 802.11ac 802.11n 802.11a/b/g Wi-Fi Spectral Bands 2.4 GHz 5 GHz Peak Speed 1.3 Gbps Channel Utilization 20/40/80 MHz 5/10/20/40 MHz MIMO Configuration 3x3 (3-stream) Wi-Fi Features MU-MIMO TxBF Wi-Fi SON Process Process Technology 40 nm Security Support Wi-Fi Security WAPI TKIP AES-GCMP AES-CCMP WEP WPA WPS WPA2 802.11i security Interface Layers MAC PHY Supported Interfaces PCIe 2.0 UART SPI I²C JTAG Input/Output ADC 1 ADC DAC 1 DAC Maximum PIOs 35 Package Package Type DRQFN Package Size 12 x 12 mm

Wave-2 802.11ac Solution with MU-MIMO for Enterprise Networks

The QCA9992 is a Wave-2 802.11ac radio that helps high-performance Wi-Fi access points to support more devices and more demanding applications in the enterprise and carrier hotspots. The dual-band, 3x3 solution is designed to deliver peak data rates up to 1.3 Gbps, and uses Multi-User MIMO to maintain fast connections on increasingly crowded networks.

QCA9992 Specs

Wi-Fi

Wi-Fi Standards

  • 802.11ac Wave 2
  • 802.11ac
  • 802.11n
  • 802.11a/b/g

Wi-Fi Spectral Bands

  • 2.4 GHz
  • 5 GHz

Peak Speed

  • 1.3 Gbps

Channel Utilization

  • 20/40/80 MHz
  • 5/10/20/40 MHz

MIMO Configuration

  • 3x3 (3-stream)

Wi-Fi Features

  • MU-MIMO
  • TxBF
  • Wi-Fi SON

Process

Process Technology

  • 40 nm

Security Support

Wi-Fi Security

  • WAPI
  • TKIP
  • AES-GCMP
  • AES-CCMP
  • WEP
  • WPA
  • WPS
  • WPA2
  • 802.11i security

Interface

Layers

  • MAC
  • PHY

Supported Interfaces

  • PCIe 2.0
  • UART
  • SPI
  • I²C
  • JTAG

Input/Output

ADC

  • 1 ADC

DAC

  • 1 DAC

Maximum PIOs

  • 35

Package

Package Type

  • DRQFN

Package Size

  • 12 x 12 mm
Supplier's Site

Technical Specifications

  QUALCOMM, Incorporated
Product Category Network and Communication Chips
Product Number QCA9992
Product Name Wireless System on Chip
Technology Wi-Fi / WiMAX / Wi-Mesh
Unlock Full Specs
to access all available technical data

Similar Products

RF Demodulators - SI2182-B60-GM - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Supply Voltage Other; 1.14V ~ 1.3V
Package Type 48-VFQFN Exposed Pad
View Details
GPS Antennas - 554243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details