QUALCOMM, Incorporated Bluetooth Multimedia Chipset BlueCore 5

Description
Flash Solution for Mono & Stereo Bluetooth Apps The Qualcomm® BlueCore™ 5 multimedia Bluetooth chip is designed to provide a graceful, simple solution to integrating wireless multimedia functionality into embedded devices. BlueCore 5 Specs Bluetooth Bluetooth Version Bluetooth 3.0 Maximum Output Power 8dBm transmitter Bluetooth Radio -90dBm receiver sensitivity Audio Audio Technology Qualcomm® aptX™ codec technology Qualcomm® cVc™ audio technology CPU CPU Clock Speed Up to 32MHz DSP DSP Technology Qualcomm® Kalimba™ DSP Power Management Maximum Input Voltage 3.6V Charging Maximum Current 150 mA Memory RAM 48KB RAM Flash 16MB Interface Supported Interfaces UART USB 2.0 PCM I²S SPDIF Input/Output ADC 2 ADCs DAC 2 DACs General Purpose IOs 16 PWM (LED) 2 Package Package Type 8 x 8 x 0.9 mm 0.4 mm pitch QFN
Description
Flash Solution for Mono & Stereo Bluetooth Apps The Qualcomm® BlueCore™ 5 multimedia Bluetooth chip is designed to provide a graceful, simple solution to integrating wireless multimedia functionality into embedded devices. BlueCore 5 Specs Bluetooth Bluetooth Version Bluetooth 3.0 Maximum Output Power 8dBm transmitter Bluetooth Radio -90dBm receiver sensitivity Audio Audio Technology Qualcomm® aptX™ codec technology Qualcomm® cVc™ audio technology CPU CPU Clock Speed Up to 32MHz DSP DSP Technology Qualcomm® Kalimba™ DSP Power Management Maximum Input Voltage 3.6V Charging Maximum Current 150 mA Memory RAM 48KB RAM Flash 16MB Interface Supported Interfaces UART USB 2.0 PCM I²S SPDIF Input/Output ADC 2 ADCs DAC 2 DACs General Purpose IOs 16 PWM (LED) 2 Package Package Type 8 x 8 x 0.9 mm 0.4 mm pitch QFN

Suppliers

Company
Product
Description
Supplier Links
Bluetooth Multimedia Chipset - BlueCore 5 - QUALCOMM, Incorporated
San Diego, CA, USA
Bluetooth Multimedia Chipset
BlueCore 5
Bluetooth Multimedia Chipset BlueCore 5
Flash Solution for Mono & Stereo Bluetooth Apps The Qualcomm® BlueCore™ 5 multimedia Bluetooth chip is designed to provide a graceful, simple solution to integrating wireless multimedia functionality into embedded devices. BlueCore 5 Specs Bluetooth Bluetooth Version Bluetooth 3.0 Maximum Output Power 8dBm transmitter Bluetooth Radio -90dBm receiver sensitivity Audio Audio Technology Qualcomm® aptX™ codec technology Qualcomm® cVc™ audio technology CPU CPU Clock Speed Up to 32MHz DSP DSP Technology Qualcomm® Kalimba™ DSP Power Management Maximum Input Voltage 3.6V Charging Maximum Current 150 mA Memory RAM 48KB RAM Flash 16MB Interface Supported Interfaces UART USB 2.0 PCM I²S SPDIF Input/Output ADC 2 ADCs DAC 2 DACs General Purpose IOs 16 PWM (LED) 2 Package Package Type 8 x 8 x 0.9 mm 0.4 mm pitch QFN

Flash Solution for Mono & Stereo Bluetooth Apps

The Qualcomm® BlueCore™ 5 multimedia Bluetooth chip is designed to provide a graceful, simple solution to integrating wireless multimedia functionality into embedded devices.

BlueCore 5 Specs

Bluetooth

Bluetooth Version

  • Bluetooth 3.0

Maximum Output Power

  • 8dBm transmitter

Bluetooth Radio

  • -90dBm receiver sensitivity

Audio

Audio Technology

  • Qualcomm® aptX™ codec technology
  • Qualcomm® cVc™ audio technology

CPU

CPU Clock Speed

  • Up to 32MHz

DSP

DSP Technology

  • Qualcomm® Kalimba™ DSP

Power Management

Maximum Input Voltage

  • 3.6V

Charging

Maximum Current

  • 150 mA

Memory

RAM

  • 48KB RAM

Flash

  • 16MB

Interface

Supported Interfaces

  • UART
  • USB 2.0
  • PCM
  • I²S
  • SPDIF

Input/Output

ADC

  • 2 ADCs

DAC

  • 2 DACs

General Purpose IOs

  • 16

PWM (LED)

  • 2

Package

Package Type

  • 8 x 8 x 0.9 mm 0.4 mm pitch QFN
Supplier's Site

Technical Specifications

  QUALCOMM, Incorporated
Product Category Network and Communication Chips
Product Number BlueCore 5
Product Name Bluetooth Multimedia Chipset
Technology Bluetooth
Unlock Full Specs
to access all available technical data

Similar Products

KBMPS240725 - KBMPS240725 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2400 to 7250 MHz
View Details
Bluetooth module - AS-XBEE-BT-2.4-INT-01 - ArduSimple
Specs
Device Type Receiver
Technology Bluetooth
View Details
RF Transceiver ICs - BCM20737ST-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage Other; 3.8V
View Details