QUALCOMM, Incorporated Bluetooth System on Chip CSRB5341

Description
CSRB5341 dual mode SoC allows rapid development for next generation differentiated wireless gaming controllers enabling low latency control and ultra-low power operation. CSRB5341 Specs Bluetooth Bluetooth Version Bluetooth 4.1 Bluetooth Technology Bluetooth Low Energy Dual-mode Bluetooth Maximum Output Power Up to +9dBm Bluetooth Radio 50ω -90dBm receiver sensitivity Audio Digital Microphone Input 1 digital mic MCU MCU Clock Speed 80MHz Power Management Maximum Input Voltage 3.2V Memory RAM 56KB RAM ROM 8Mb ROM Interface Supported Interfaces UART USB 2.0 SPI I²C Input/Output Analog I/O 22 General Purpose IOs 22 PWM 3 PWM (LED) 4 Operating Temperature Range Maximum Temperature 70°C Minimum Temperature -20°C Package Package Type 10 x 10 mm 0.4 pitch QFN
Datasheet
Description
CSRB5341 dual mode SoC allows rapid development for next generation differentiated wireless gaming controllers enabling low latency control and ultra-low power operation. CSRB5341 Specs Bluetooth Bluetooth Version Bluetooth 4.1 Bluetooth Technology Bluetooth Low Energy Dual-mode Bluetooth Maximum Output Power Up to +9dBm Bluetooth Radio 50ω -90dBm receiver sensitivity Audio Digital Microphone Input 1 digital mic MCU MCU Clock Speed 80MHz Power Management Maximum Input Voltage 3.2V Memory RAM 56KB RAM ROM 8Mb ROM Interface Supported Interfaces UART USB 2.0 SPI I²C Input/Output Analog I/O 22 General Purpose IOs 22 PWM 3 PWM (LED) 4 Operating Temperature Range Maximum Temperature 70°C Minimum Temperature -20°C Package Package Type 10 x 10 mm 0.4 pitch QFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bluetooth System on Chip - CSRB5341 - QUALCOMM, Incorporated
San Diego, CA, USA
Bluetooth System on Chip
CSRB5341
Bluetooth System on Chip CSRB5341
CSRB5341 dual mode SoC allows rapid development for next generation differentiated wireless gaming controllers enabling low latency control and ultra-low power operation. CSRB5341 Specs Bluetooth Bluetooth Version Bluetooth 4.1 Bluetooth Technology Bluetooth Low Energy Dual-mode Bluetooth Maximum Output Power Up to +9dBm Bluetooth Radio 50ω -90dBm receiver sensitivity Audio Digital Microphone Input 1 digital mic MCU MCU Clock Speed 80MHz Power Management Maximum Input Voltage 3.2V Memory RAM 56KB RAM ROM 8Mb ROM Interface Supported Interfaces UART USB 2.0 SPI I²C Input/Output Analog I/O 22 General Purpose IOs 22 PWM 3 PWM (LED) 4 Operating Temperature Range Maximum Temperature 70°C Minimum Temperature -20°C Package Package Type 10 x 10 mm 0.4 pitch QFN

CSRB5341 dual mode SoC allows rapid development for next generation differentiated wireless gaming controllers enabling low latency control and ultra-low power operation.

CSRB5341 Specs

Bluetooth

Bluetooth Version

  • Bluetooth 4.1

Bluetooth Technology

  • Bluetooth Low Energy
  • Dual-mode Bluetooth

Maximum Output Power

  • Up to +9dBm

Bluetooth Radio

  • 50Ω
  • -90dBm receiver sensitivity

Audio

Digital Microphone Input

  • 1 digital mic

MCU

MCU Clock Speed

  • 80MHz

Power Management

Maximum Input Voltage

  • 3.2V

Memory

RAM

  • 56KB RAM

ROM

  • 8Mb ROM

Interface

Supported Interfaces

  • UART
  • USB 2.0
  • SPI
  • I²C

Input/Output

Analog I/O

  • 22

General Purpose IOs

  • 22

PWM

  • 3

PWM (LED)

  • 4

Operating Temperature Range

Maximum Temperature

  • 70°C

Minimum Temperature

  • -20°C

Package

Package Type

  • 10 x 10 mm 0.4 pitch QFN
Supplier's Site Datasheet

Technical Specifications

  QUALCOMM, Incorporated
Product Category Network and Communication Chips
Product Number CSRB5341
Product Name Bluetooth System on Chip
Technology Bluetooth
Unlock Full Specs
to access all available technical data

Similar Products

27.5 - 31.0 GHz Ka-Band Quad 4x2 Tx Beamformer - AWMF-0198 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 27500 to 31000 MHz
View Details
GPS Antennas - 2672997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
Monopulse Comparators RFM005070 - RFM005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 0TJAA-001-XTD - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details