QUALCOMM, Incorporated RF Transceiver ICs CSR8670C-ICXT-R

Description
IC RF TxRx + MCU Bluetooth Bluetooth v4.0 2.4GHz 79-UFBGA, WLCSP
Request a Quote Datasheet
Description
IC RF TxRx + MCU Bluetooth Bluetooth v4.0 2.4GHz 79-UFBGA, WLCSP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CSR8670C-ICXT-RTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
CSR8670C-ICXT-RTR-ND
RF Transceiver ICs CSR8670C-ICXT-RTR-ND
IC RF TxRx + MCU Bluetooth Bluetooth v4.0 2.4GHz 79-UFBGA, WLCSP

IC RF TxRx + MCU Bluetooth Bluetooth v4.0 2.4GHz 79-UFBGA, WLCSP

Buy Now Datasheet
RF Transceiver ICs - CSR8670C-ICXT-R - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
CSR8670C-ICXT-R
RF Transceiver ICs CSR8670C-ICXT-R
IC RF TXRX+MCU BLUETOOTH

IC RF TXRX+MCU BLUETOOTH

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number CSR8670C-ICXT-RTR-ND CSR8670C-ICXT-R
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx + MCU
Technology Bluetooth Bluetooth v4.0
Interface USB
Supply Voltage 3.3V Other; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Monopulse Comparators RFM010180 - RFM010180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 18000 MHz
View Details
Bluetooth Modules - 2473228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Bluetooth
Features RoHS
Operating Temperature -40 to 80 C (-40 to 176 F)
View Details
nRF7000 Wi-Fi 6 Companion IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 MHz
Package Type QFN
View Details
RF Receivers - 863-1352-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Technology GPS
Operating Frequency 1575 MHz
View Details