QUALCOMM, Incorporated Wireless System on Chip QCA9886

Description
Single-Band 2x2 with 2 SS MIMO WLAN SoC The QCA9886 is a highly integrated wireless local area network (WLAN) system-on-chip (SoC) for 5 GHz 802.11ac WLAN applications. QCA9886 Specs Wi-Fi Wi-Fi Standards 802.11ac Wave 2 802.11ac 802.11n 802.11a/b/g Wi-Fi Spectral Bands 5 GHz Peak Speed 867 Mbps Channel Utilization 20/40/80 MHz MIMO Configuration 2x2 (2-stream) Peak QAM 256 QAM Wi-Fi Features MU-MIMO TxBF Security Support Wi-Fi Security 802.11i security Interface Layers MAC PHY Supported Interfaces UART SPI I²C JTAG PCIe 1.1 Input/Output General Purpose IOs 27 Package Package Size 9 x 9 mm
Description
Single-Band 2x2 with 2 SS MIMO WLAN SoC The QCA9886 is a highly integrated wireless local area network (WLAN) system-on-chip (SoC) for 5 GHz 802.11ac WLAN applications. QCA9886 Specs Wi-Fi Wi-Fi Standards 802.11ac Wave 2 802.11ac 802.11n 802.11a/b/g Wi-Fi Spectral Bands 5 GHz Peak Speed 867 Mbps Channel Utilization 20/40/80 MHz MIMO Configuration 2x2 (2-stream) Peak QAM 256 QAM Wi-Fi Features MU-MIMO TxBF Security Support Wi-Fi Security 802.11i security Interface Layers MAC PHY Supported Interfaces UART SPI I²C JTAG PCIe 1.1 Input/Output General Purpose IOs 27 Package Package Size 9 x 9 mm

Suppliers

Company
Product
Description
Supplier Links
Wireless System on Chip - QCA9886 - QUALCOMM, Incorporated
San Diego, CA, USA
Wireless System on Chip
QCA9886
Wireless System on Chip QCA9886
Single-Band 2x2 with 2 SS MIMO WLAN SoC The QCA9886 is a highly integrated wireless local area network (WLAN) system-on-chip (SoC) for 5 GHz 802.11ac WLAN applications. QCA9886 Specs Wi-Fi Wi-Fi Standards 802.11ac Wave 2 802.11ac 802.11n 802.11a/b/g Wi-Fi Spectral Bands 5 GHz Peak Speed 867 Mbps Channel Utilization 20/40/80 MHz MIMO Configuration 2x2 (2-stream) Peak QAM 256 QAM Wi-Fi Features MU-MIMO TxBF Security Support Wi-Fi Security 802.11i security Interface Layers MAC PHY Supported Interfaces UART SPI I²C JTAG PCIe 1.1 Input/Output General Purpose IOs 27 Package Package Size 9 x 9 mm

Single-Band 2x2 with 2 SS MIMO WLAN SoC

The QCA9886 is a highly integrated wireless local area network (WLAN) system-on-chip (SoC) for 5 GHz 802.11ac WLAN applications.

QCA9886 Specs

Wi-Fi

Wi-Fi Standards

  • 802.11ac Wave 2
  • 802.11ac
  • 802.11n
  • 802.11a/b/g

Wi-Fi Spectral Bands

  • 5 GHz

Peak Speed

  • 867 Mbps

Channel Utilization

  • 20/40/80 MHz

MIMO Configuration

  • 2x2 (2-stream)

Peak QAM

  • 256 QAM

Wi-Fi Features

  • MU-MIMO
  • TxBF

Security Support

Wi-Fi Security

  • 802.11i security

Interface

Layers

  • MAC
  • PHY

Supported Interfaces

  • UART
  • SPI
  • I²C
  • JTAG
  • PCIe 1.1

Input/Output

General Purpose IOs

  • 27

Package

Package Size

  • 9 x 9 mm
Supplier's Site

Technical Specifications

  QUALCOMM, Incorporated
Product Category Network and Communication Chips
Product Number QCA9886
Product Name Wireless System on Chip
Technology Wi-Fi / WiMAX / Wi-Mesh
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Front End (LNA + PA) - ADS58C20IPFPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type QFP
View Details
2 suppliers
Butler Matrix KBM9005070 - KBM9005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
Radio module 450MHz - AS-XBEE-450MHZ-WW-UFLSMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Wireless Connectivity - AIROC™ Bluetooth® & Multiprotocol - AIROC™ Bluetooth® Modules - CYBLE-333073-02 - CYBLE-333073-02 - Infineon Technologies AG
Specs
Technology Bluetooth
Features RoHS
Supply Voltage Other; 2.5 V 3.6 V
View Details