QUALCOMM, Incorporated Bluetooth Chipset CSR8615

Description
Single Chip Bluetooth Audio ROM Platform The CSR8615 QFN single-chip Bluetooth audio ROM device is targeted at 1-mic hands free portable mono Bluetooth speakers/speakerphon es, 1-mic mono headsets and 1-mic hands-free car-kits. CSR8615 Specs Bluetooth Bluetooth Version Bluetooth 4.1 Bluetooth Radio Up to +8dBm output power (typical) -91bBm receiver sensitivity (basic rate, typical) Bluetooth Profiles HFP v1.6 AVRCP v1.4 A2DP v1.2 DI v1.3 HSP v1.2 USB USB Version USB 2.0 Audio Audio Technology Qualcomm® cVc™ audio technology Talk-Time Extension A2DP multipoint support 2 A2DP sources Analog Microphone Input 1 analog mic Digital Microphone Input 1 digital mic Equalizer 5-band EQ HFP multipoint support 2 handsets DSP DSP Technology Qualcomm® Kalimba™ DSP DSP Bit Architecture 24-bit MCU MCU Clock Speed 80MHz Power Management Maximum Input Voltage 3.3V Charging Maximum Current 200 mA on chip 500 mA with external transistor Memory RAM 56KB RAM Interface Supported Interfaces UART USB 2.0 PCM I²S SPI I²C Input/Output ADC 1 ADC Maximum PIOs 20 PWM (LED) 3 Package Package Type QFN 8 x 8 x 0.9 mm 0.4 mm pitch QFN
Description
Single Chip Bluetooth Audio ROM Platform The CSR8615 QFN single-chip Bluetooth audio ROM device is targeted at 1-mic hands free portable mono Bluetooth speakers/speakerphon es, 1-mic mono headsets and 1-mic hands-free car-kits. CSR8615 Specs Bluetooth Bluetooth Version Bluetooth 4.1 Bluetooth Radio Up to +8dBm output power (typical) -91bBm receiver sensitivity (basic rate, typical) Bluetooth Profiles HFP v1.6 AVRCP v1.4 A2DP v1.2 DI v1.3 HSP v1.2 USB USB Version USB 2.0 Audio Audio Technology Qualcomm® cVc™ audio technology Talk-Time Extension A2DP multipoint support 2 A2DP sources Analog Microphone Input 1 analog mic Digital Microphone Input 1 digital mic Equalizer 5-band EQ HFP multipoint support 2 handsets DSP DSP Technology Qualcomm® Kalimba™ DSP DSP Bit Architecture 24-bit MCU MCU Clock Speed 80MHz Power Management Maximum Input Voltage 3.3V Charging Maximum Current 200 mA on chip 500 mA with external transistor Memory RAM 56KB RAM Interface Supported Interfaces UART USB 2.0 PCM I²S SPI I²C Input/Output ADC 1 ADC Maximum PIOs 20 PWM (LED) 3 Package Package Type QFN 8 x 8 x 0.9 mm 0.4 mm pitch QFN

Suppliers

Company
Product
Description
Supplier Links
Bluetooth Chipset - CSR8615 - QUALCOMM, Incorporated
San Diego, CA, USA
Bluetooth Chipset
CSR8615
Bluetooth Chipset CSR8615
Single Chip Bluetooth Audio ROM Platform The CSR8615 QFN single-chip Bluetooth audio ROM device is targeted at 1-mic hands free portable mono Bluetooth speakers/speakerphon es, 1-mic mono headsets and 1-mic hands-free car-kits. CSR8615 Specs Bluetooth Bluetooth Version Bluetooth 4.1 Bluetooth Radio Up to +8dBm output power (typical) -91bBm receiver sensitivity (basic rate, typical) Bluetooth Profiles HFP v1.6 AVRCP v1.4 A2DP v1.2 DI v1.3 HSP v1.2 USB USB Version USB 2.0 Audio Audio Technology Qualcomm® cVc™ audio technology Talk-Time Extension A2DP multipoint support 2 A2DP sources Analog Microphone Input 1 analog mic Digital Microphone Input 1 digital mic Equalizer 5-band EQ HFP multipoint support 2 handsets DSP DSP Technology Qualcomm® Kalimba™ DSP DSP Bit Architecture 24-bit MCU MCU Clock Speed 80MHz Power Management Maximum Input Voltage 3.3V Charging Maximum Current 200 mA on chip 500 mA with external transistor Memory RAM 56KB RAM Interface Supported Interfaces UART USB 2.0 PCM I²S SPI I²C Input/Output ADC 1 ADC Maximum PIOs 20 PWM (LED) 3 Package Package Type QFN 8 x 8 x 0.9 mm 0.4 mm pitch QFN

Single Chip Bluetooth Audio ROM Platform

The CSR8615 QFN single-chip Bluetooth audio ROM device is targeted at 1-mic hands free portable mono Bluetooth speakers/speakerphones, 1-mic mono headsets and 1-mic hands-free car-kits.

CSR8615 Specs

Bluetooth

Bluetooth Version

  • Bluetooth 4.1

Bluetooth Radio

  • Up to +8dBm output power (typical)
  • -91bBm receiver sensitivity (basic rate, typical)

Bluetooth Profiles

  • HFP v1.6
  • AVRCP v1.4
  • A2DP v1.2
  • DI v1.3
  • HSP v1.2

USB

USB Version

  • USB 2.0

Audio

Audio Technology

  • Qualcomm® cVc™ audio technology
  • Talk-Time Extension

A2DP multipoint support

  • 2 A2DP sources

Analog Microphone Input

  • 1 analog mic

Digital Microphone Input

  • 1 digital mic

Equalizer

  • 5-band EQ

HFP multipoint support

  • 2 handsets

DSP

DSP Technology

  • Qualcomm® Kalimba™ DSP

DSP Bit Architecture

  • 24-bit

MCU

MCU Clock Speed

  • 80MHz

Power Management

Maximum Input Voltage

  • 3.3V

Charging

Maximum Current

  • 200 mA on chip
  • 500 mA with external transistor

Memory

RAM

  • 56KB RAM

Interface

Supported Interfaces

  • UART
  • USB 2.0
  • PCM
  • I²S
  • SPI
  • I²C

Input/Output

ADC

  • 1 ADC

Maximum PIOs

  • 20

PWM (LED)

  • 3

Package

Package Type

  • QFN
  • 8 x 8 x 0.9 mm 0.4 mm pitch QFN
Supplier's Site

Technical Specifications

  QUALCOMM, Incorporated
Product Category Network and Communication Chips
Product Number CSR8615
Product Name Bluetooth Chipset
Technology Bluetooth
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
GPS Antennas - 337016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
Monopulse Comparators RFM180400 - RFM180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 26LS31/B2A - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details