QUALCOMM, Incorporated Wireless System on Chip QCA9887

Description
Dual-Band 1x1 MIMO 802.11ac/abgn WLAN SoC The QCA9887 is a highly integrated wireless local area network (WLAN) system-on-chip (SoC) for 5-GHz 802.11a/n/ac WLAN applications. QCA9887 Specs Wi-Fi Wi-Fi Standards 802.11ac Wave 2 802.11ac 802.11n 802.11a/b/g Wi-Fi Spectral Bands 5 GHz Peak Speed 433 Mbps Channel Utilization 20/40/80 MHz MIMO Configuration 1x1 (1-stream) Wi-Fi Features MU-MIMO Security Support Wi-Fi Security 802.11i security Interface Layers MAC PHY Supported Interfaces UART SPI I²C JTAG PCIe 1.1 Input/Output General Purpose IOs 18 Package Package Size 8 x 8 mm
Description
Dual-Band 1x1 MIMO 802.11ac/abgn WLAN SoC The QCA9887 is a highly integrated wireless local area network (WLAN) system-on-chip (SoC) for 5-GHz 802.11a/n/ac WLAN applications. QCA9887 Specs Wi-Fi Wi-Fi Standards 802.11ac Wave 2 802.11ac 802.11n 802.11a/b/g Wi-Fi Spectral Bands 5 GHz Peak Speed 433 Mbps Channel Utilization 20/40/80 MHz MIMO Configuration 1x1 (1-stream) Wi-Fi Features MU-MIMO Security Support Wi-Fi Security 802.11i security Interface Layers MAC PHY Supported Interfaces UART SPI I²C JTAG PCIe 1.1 Input/Output General Purpose IOs 18 Package Package Size 8 x 8 mm

Suppliers

Company
Product
Description
Supplier Links
Wireless System on Chip - QCA9887 - QUALCOMM, Incorporated
San Diego, CA, USA
Wireless System on Chip
QCA9887
Wireless System on Chip QCA9887
Dual-Band 1x1 MIMO 802.11ac/abgn WLAN SoC The QCA9887 is a highly integrated wireless local area network (WLAN) system-on-chip (SoC) for 5-GHz 802.11a/n/ac WLAN applications. QCA9887 Specs Wi-Fi Wi-Fi Standards 802.11ac Wave 2 802.11ac 802.11n 802.11a/b/g Wi-Fi Spectral Bands 5 GHz Peak Speed 433 Mbps Channel Utilization 20/40/80 MHz MIMO Configuration 1x1 (1-stream) Wi-Fi Features MU-MIMO Security Support Wi-Fi Security 802.11i security Interface Layers MAC PHY Supported Interfaces UART SPI I²C JTAG PCIe 1.1 Input/Output General Purpose IOs 18 Package Package Size 8 x 8 mm

Dual-Band 1x1 MIMO 802.11ac/abgn WLAN SoC

The QCA9887 is a highly integrated wireless local area network (WLAN) system-on-chip (SoC) for 5-GHz 802.11a/n/ac WLAN applications.

QCA9887 Specs

Wi-Fi

Wi-Fi Standards

  • 802.11ac Wave 2
  • 802.11ac
  • 802.11n
  • 802.11a/b/g

Wi-Fi Spectral Bands

  • 5 GHz

Peak Speed

  • 433 Mbps

Channel Utilization

  • 20/40/80 MHz

MIMO Configuration

  • 1x1 (1-stream)

Wi-Fi Features

  • MU-MIMO

Security Support

Wi-Fi Security

  • 802.11i security

Interface

Layers

  • MAC
  • PHY

Supported Interfaces

  • UART
  • SPI
  • I²C
  • JTAG
  • PCIe 1.1

Input/Output

General Purpose IOs

  • 18

Package

Package Size

  • 8 x 8 mm
Supplier's Site

Technical Specifications

  QUALCOMM, Incorporated
Product Category Network and Communication Chips
Product Number QCA9887
Product Name Wireless System on Chip
Technology Wi-Fi / WiMAX / Wi-Mesh
Unlock Full Specs
to access all available technical data

Similar Products

17.7 - 20.2 GHz K-Band Quad 4x2 Rx Beamformer - AWS-0102 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 17700 to 20200 MHz
View Details
GPS Antennas - 278062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
Monopulse Comparators RFM010124 - RFM010124 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 12400 MHz
View Details