QUALCOMM, Incorporated Wireless Chipset AR6004

Description
Single Chip 2x2 802.11a/b/g/n MIMO MAC/BB/Radio The AR6004 chipset is a single chip, small form factor 2x2 IEEE 802.11 a/b/g/n MAC/baseband/radio optimized for low-power mobile applications. AR6004 Specs Wi-Fi Wi-Fi Standards 802.11n 802.11a/b/g Wi-Fi Spectral Bands 2.4 GHz 5 GHz Peak Speed 300 Mbps MIMO Configuration 2x2 (2-stream) Power Management Maximum Input Voltage 3.3V Security Support Wi-Fi Security WAPI TKIP WEP WPA WPS WPA2 Interface Layers MAC Supported Interfaces UART USB 2.0 SPI I²C JTAG Input/Output DAC 1 DAC PWM 1 Operating Temperature Range Maximum Temperature 85°C Minimum Temperature -40°C Package Package Type BGA Pitch 0.4mm Package Size 6 x 6 mm
Datasheet
Description
Single Chip 2x2 802.11a/b/g/n MIMO MAC/BB/Radio The AR6004 chipset is a single chip, small form factor 2x2 IEEE 802.11 a/b/g/n MAC/baseband/radio optimized for low-power mobile applications. AR6004 Specs Wi-Fi Wi-Fi Standards 802.11n 802.11a/b/g Wi-Fi Spectral Bands 2.4 GHz 5 GHz Peak Speed 300 Mbps MIMO Configuration 2x2 (2-stream) Power Management Maximum Input Voltage 3.3V Security Support Wi-Fi Security WAPI TKIP WEP WPA WPS WPA2 Interface Layers MAC Supported Interfaces UART USB 2.0 SPI I²C JTAG Input/Output DAC 1 DAC PWM 1 Operating Temperature Range Maximum Temperature 85°C Minimum Temperature -40°C Package Package Type BGA Pitch 0.4mm Package Size 6 x 6 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireless Chipset - AR6004 - QUALCOMM, Incorporated
San Diego, CA, USA
Wireless Chipset
AR6004
Wireless Chipset AR6004
Single Chip 2x2 802.11a/b/g/n MIMO MAC/BB/Radio The AR6004 chipset is a single chip, small form factor 2x2 IEEE 802.11 a/b/g/n MAC/baseband/radio optimized for low-power mobile applications. AR6004 Specs Wi-Fi Wi-Fi Standards 802.11n 802.11a/b/g Wi-Fi Spectral Bands 2.4 GHz 5 GHz Peak Speed 300 Mbps MIMO Configuration 2x2 (2-stream) Power Management Maximum Input Voltage 3.3V Security Support Wi-Fi Security WAPI TKIP WEP WPA WPS WPA2 Interface Layers MAC Supported Interfaces UART USB 2.0 SPI I²C JTAG Input/Output DAC 1 DAC PWM 1 Operating Temperature Range Maximum Temperature 85°C Minimum Temperature -40°C Package Package Type BGA Pitch 0.4mm Package Size 6 x 6 mm

Single Chip 2x2 802.11a/b/g/n MIMO MAC/BB/Radio

The AR6004 chipset is a single chip, small form factor 2x2 IEEE 802.11 a/b/g/n MAC/baseband/radio optimized for low-power mobile applications.

AR6004 Specs

Wi-Fi

Wi-Fi Standards

  • 802.11n
  • 802.11a/b/g

Wi-Fi Spectral Bands

  • 2.4 GHz
  • 5 GHz

Peak Speed

  • 300 Mbps

MIMO Configuration

  • 2x2 (2-stream)

Power Management

Maximum Input Voltage

  • 3.3V

Security Support

Wi-Fi Security

  • WAPI
  • TKIP
  • WEP
  • WPA
  • WPS
  • WPA2

Interface

Layers

  • MAC

Supported Interfaces

  • UART
  • USB 2.0
  • SPI
  • I²C
  • JTAG

Input/Output

DAC

  • 1 DAC

PWM

  • 1

Operating Temperature Range

Maximum Temperature

  • 85°C

Minimum Temperature

  • -40°C

Package

Package Type

  • BGA

Pitch

  • 0.4mm

Package Size

  • 6 x 6 mm
Supplier's Site Datasheet

Technical Specifications

  QUALCOMM, Incorporated
Product Category Network and Communication Chips
Product Number AR6004
Product Name Wireless Chipset
Technology Wi-Fi / WiMAX / Wi-Mesh
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Buffers, Drivers, Receivers, Transceivers - 100114DC - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
GPS Antennas - 8968314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
Monopulse Comparators RFM060200 - RFM060200 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 20000 MHz
View Details
RF Transceiver ICs - BCM20715A1KUBXGT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details