QUALCOMM, Incorporated IoT Modem MDM9207-1

Description
The MDM9207-1 LTE modem offers device makers, system integrators, and developers a commercially proven chipset platform with high quality 3G/4G LTE multimode and multiband support, designed to bring reliable cellular connectivity on major network carriers worldwide. With Category 1 support, power and throughput optimization, and other customizable features, the MDM9207-1 can connect a growing array of devices and systems within the Internet of Things. It’s all in a highly integrated package engineered with scalability across the chipset platform to reduce bill-of-materials (BOM) costs, design complexity, and integration time. MDM9207-1 specs Cellular Modem LTE Category LTE Category 1 Peak Download Speed 10 Mbps Peak Upload Speed 5 Mbps Supported Cellular Technologies LTE FDD LTE TDD DC-HSPA TD-SCDMA GSM Wi-Fi Wi-Fi Standards 802.11ac MIMO Configuration 1x1 (1-stream) Bluetooth Bluetooth Version Bluetooth 4.1 Bluetooth Technology Bluetooth Low Energy Location Satellite Systems Support GPS GLONASS Beidou Galileo RF RFFE Qualcomm® RF360™ front-end solution CPU CPU Clock Speed Up to 1.3 GHz CPU Cores ARM Cortex A7
Description
The MDM9207-1 LTE modem offers device makers, system integrators, and developers a commercially proven chipset platform with high quality 3G/4G LTE multimode and multiband support, designed to bring reliable cellular connectivity on major network carriers worldwide. With Category 1 support, power and throughput optimization, and other customizable features, the MDM9207-1 can connect a growing array of devices and systems within the Internet of Things. It’s all in a highly integrated package engineered with scalability across the chipset platform to reduce bill-of-materials (BOM) costs, design complexity, and integration time. MDM9207-1 specs Cellular Modem LTE Category LTE Category 1 Peak Download Speed 10 Mbps Peak Upload Speed 5 Mbps Supported Cellular Technologies LTE FDD LTE TDD DC-HSPA TD-SCDMA GSM Wi-Fi Wi-Fi Standards 802.11ac MIMO Configuration 1x1 (1-stream) Bluetooth Bluetooth Version Bluetooth 4.1 Bluetooth Technology Bluetooth Low Energy Location Satellite Systems Support GPS GLONASS Beidou Galileo RF RFFE Qualcomm® RF360™ front-end solution CPU CPU Clock Speed Up to 1.3 GHz CPU Cores ARM Cortex A7

Suppliers

Company
Product
Description
Supplier Links
IoT Modem - MDM9207-1 - QUALCOMM, Incorporated
San Diego, CA, USA
IoT Modem
MDM9207-1
IoT Modem MDM9207-1
The MDM9207-1 LTE modem offers device makers, system integrators, and developers a commercially proven chipset platform with high quality 3G/4G LTE multimode and multiband support, designed to bring reliable cellular connectivity on major network carriers worldwide. With Category 1 support, power and throughput optimization, and other customizable features, the MDM9207-1 can connect a growing array of devices and systems within the Internet of Things. It’s all in a highly integrated package engineered with scalability across the chipset platform to reduce bill-of-materials (BOM) costs, design complexity, and integration time. MDM9207-1 specs Cellular Modem LTE Category LTE Category 1 Peak Download Speed 10 Mbps Peak Upload Speed 5 Mbps Supported Cellular Technologies LTE FDD LTE TDD DC-HSPA TD-SCDMA GSM Wi-Fi Wi-Fi Standards 802.11ac MIMO Configuration 1x1 (1-stream) Bluetooth Bluetooth Version Bluetooth 4.1 Bluetooth Technology Bluetooth Low Energy Location Satellite Systems Support GPS GLONASS Beidou Galileo RF RFFE Qualcomm® RF360™ front-end solution CPU CPU Clock Speed Up to 1.3 GHz CPU Cores ARM Cortex A7

The MDM9207-1 LTE modem offers device makers, system integrators, and developers a commercially proven chipset platform with high quality 3G/4G LTE multimode and multiband support, designed to bring reliable cellular connectivity on major network carriers worldwide. With Category 1 support, power and throughput optimization, and other customizable features, the MDM9207-1 can connect a growing array of devices and systems within the Internet of Things. It’s all in a highly integrated package engineered with scalability across the chipset platform to reduce bill-of-materials (BOM) costs, design complexity, and integration time.

MDM9207-1 specs

Cellular Modem

LTE Category

  • LTE Category 1

Peak Download Speed

  • 10 Mbps

Peak Upload Speed

  • 5 Mbps

Supported Cellular Technologies

  • LTE FDD
  • LTE TDD
  • DC-HSPA
  • TD-SCDMA
  • GSM

Wi-Fi

Wi-Fi Standards

  • 802.11ac

MIMO Configuration

  • 1x1 (1-stream)

Bluetooth

Bluetooth Version

  • Bluetooth 4.1

Bluetooth Technology

  • Bluetooth Low Energy

Location

Satellite Systems Support

  • GPS
  • GLONASS
  • Beidou
  • Galileo

RF

RFFE

  • Qualcomm® RF360™ front-end solution

CPU

CPU Clock Speed

  • Up to 1.3 GHz

CPU Cores

  • ARM Cortex A7
Supplier's Site

Technical Specifications

  QUALCOMM, Incorporated
Product Category Network and Communication Chips
Product Number MDM9207-1
Product Name IoT Modem
Device Type Modem
Unlock Full Specs
to access all available technical data

Similar Products

KBMPS240725 - KBMPS240725 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2400 to 7250 MHz
View Details
Telecom - 863-SI32261-C-ZM2RTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Package Type 47-VFQFN Exposed Pad
Pins 47 #
View Details
Bluetooth module - AS-XBEE-BT-2.4-INT-01 - ArduSimple
Specs
Device Type Receiver
Technology Bluetooth
View Details