QUALCOMM, Incorporated Wireless System on Chip QCA9889

Description
Dual-band 1x1 802.11ac/agbn WLAN SoC The QCA9889 is a highly integrated wireless local area network (WLAN) system-on -chip (SoC) for 5 GHz 802.11ac, or 2.4/5 GHz 802.11n WLAN applications. QCA9889 Specs Wi-Fi Wi-Fi Standards 802.11ac Wave 2 802.11ac 802.11n 802.11a/b/g Wi-Fi Spectral Bands 2.4 GHz 5 GHz Peak Speed 433 Mbps Channel Utilization 20/40 MHz 20/40/80 MHz MIMO Configuration 1x1 (1-stream) Wi-Fi Features MU-MIMO Security Support Wi-Fi Security WAPI TKIP AES-GCMP AES-CCMP WEP 802.11i security Interface Layers MAC PHY Supported Interfaces UART SPI I²C JTAG PCIe 1.1 Input/Output General Purpose IOs 18 Package Package Size 8 x 8 mm
Description
Dual-band 1x1 802.11ac/agbn WLAN SoC The QCA9889 is a highly integrated wireless local area network (WLAN) system-on -chip (SoC) for 5 GHz 802.11ac, or 2.4/5 GHz 802.11n WLAN applications. QCA9889 Specs Wi-Fi Wi-Fi Standards 802.11ac Wave 2 802.11ac 802.11n 802.11a/b/g Wi-Fi Spectral Bands 2.4 GHz 5 GHz Peak Speed 433 Mbps Channel Utilization 20/40 MHz 20/40/80 MHz MIMO Configuration 1x1 (1-stream) Wi-Fi Features MU-MIMO Security Support Wi-Fi Security WAPI TKIP AES-GCMP AES-CCMP WEP 802.11i security Interface Layers MAC PHY Supported Interfaces UART SPI I²C JTAG PCIe 1.1 Input/Output General Purpose IOs 18 Package Package Size 8 x 8 mm

Suppliers

Company
Product
Description
Supplier Links
Wireless System on Chip - QCA9889 - QUALCOMM, Incorporated
San Diego, CA, USA
Wireless System on Chip
QCA9889
Wireless System on Chip QCA9889
Dual-band 1x1 802.11ac/agbn WLAN SoC The QCA9889 is a highly integrated wireless local area network (WLAN) system-on -chip (SoC) for 5 GHz 802.11ac, or 2.4/5 GHz 802.11n WLAN applications. QCA9889 Specs Wi-Fi Wi-Fi Standards 802.11ac Wave 2 802.11ac 802.11n 802.11a/b/g Wi-Fi Spectral Bands 2.4 GHz 5 GHz Peak Speed 433 Mbps Channel Utilization 20/40 MHz 20/40/80 MHz MIMO Configuration 1x1 (1-stream) Wi-Fi Features MU-MIMO Security Support Wi-Fi Security WAPI TKIP AES-GCMP AES-CCMP WEP 802.11i security Interface Layers MAC PHY Supported Interfaces UART SPI I²C JTAG PCIe 1.1 Input/Output General Purpose IOs 18 Package Package Size 8 x 8 mm

Dual-band 1x1 802.11ac/agbn WLAN SoC

The QCA9889 is a highly integrated wireless local area network (WLAN) system-on -chip (SoC) for 5 GHz 802.11ac, or 2.4/5 GHz 802.11n WLAN applications.

QCA9889 Specs

Wi-Fi

Wi-Fi Standards

  • 802.11ac Wave 2
  • 802.11ac
  • 802.11n
  • 802.11a/b/g

Wi-Fi Spectral Bands

  • 2.4 GHz
  • 5 GHz

Peak Speed

  • 433 Mbps

Channel Utilization

  • 20/40 MHz
  • 20/40/80 MHz

MIMO Configuration

  • 1x1 (1-stream)

Wi-Fi Features

  • MU-MIMO

Security Support

Wi-Fi Security

  • WAPI
  • TKIP
  • AES-GCMP
  • AES-CCMP
  • WEP
  • 802.11i security

Interface

Layers

  • MAC
  • PHY

Supported Interfaces

  • UART
  • SPI
  • I²C
  • JTAG
  • PCIe 1.1

Input/Output

General Purpose IOs

  • 18

Package

Package Size

  • 8 x 8 mm
Supplier's Site

Technical Specifications

  QUALCOMM, Incorporated
Product Category Network and Communication Chips
Product Number QCA9889
Product Name Wireless System on Chip
Technology Wi-Fi / WiMAX / Wi-Mesh
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3300QTR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
GPS Antennas - 1408042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
Monopulse Comparators RFM180400 - RFM180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details