QUALCOMM, Incorporated Bluetooth Chipset QCC3001

Description
Entry-level, flash programmable audio platform for Bluetooth headsets QCC3001 Specs Bluetooth Bluetooth Version Bluetooth 5.0 Bluetooth Technology Dual-mode Bluetooth Bluetooth Profiles HFP v1.7 A2DP v1.3 AVRCPv1.5 Audio Audio Technology Qualcomm® cVc™ audio technology Qualcomm TrueWireless™ Technology Channel Output Mono DSP DSP Technology Qualcomm® Kalimba™ DSP MCU MCU Clock Speed 80MHz Memory Flash Up to 64 MB external flash Interface Supported Interfaces USB 3.0 USB 2.0 I²S SPDIF Package Package Type WLCSP BGA Pitch 0.5mm Package Size 3.9 x 3.6 x 0.6mm 5.5 x 5.5 x 1 mm
Description
Entry-level, flash programmable audio platform for Bluetooth headsets QCC3001 Specs Bluetooth Bluetooth Version Bluetooth 5.0 Bluetooth Technology Dual-mode Bluetooth Bluetooth Profiles HFP v1.7 A2DP v1.3 AVRCPv1.5 Audio Audio Technology Qualcomm® cVc™ audio technology Qualcomm TrueWireless™ Technology Channel Output Mono DSP DSP Technology Qualcomm® Kalimba™ DSP MCU MCU Clock Speed 80MHz Memory Flash Up to 64 MB external flash Interface Supported Interfaces USB 3.0 USB 2.0 I²S SPDIF Package Package Type WLCSP BGA Pitch 0.5mm Package Size 3.9 x 3.6 x 0.6mm 5.5 x 5.5 x 1 mm

Suppliers

Company
Product
Description
Supplier Links
Bluetooth Chipset - QCC3001 - QUALCOMM, Incorporated
San Diego, CA, USA
Bluetooth Chipset
QCC3001
Bluetooth Chipset QCC3001
Entry-level, flash programmable audio platform for Bluetooth headsets QCC3001 Specs Bluetooth Bluetooth Version Bluetooth 5.0 Bluetooth Technology Dual-mode Bluetooth Bluetooth Profiles HFP v1.7 A2DP v1.3 AVRCPv1.5 Audio Audio Technology Qualcomm® cVc™ audio technology Qualcomm TrueWireless™ Technology Channel Output Mono DSP DSP Technology Qualcomm® Kalimba™ DSP MCU MCU Clock Speed 80MHz Memory Flash Up to 64 MB external flash Interface Supported Interfaces USB 3.0 USB 2.0 I²S SPDIF Package Package Type WLCSP BGA Pitch 0.5mm Package Size 3.9 x 3.6 x 0.6mm 5.5 x 5.5 x 1 mm

Entry-level, flash programmable audio platform for Bluetooth headsets

QCC3001 Specs

Bluetooth

Bluetooth Version

  • Bluetooth 5.0

Bluetooth Technology

  • Dual-mode Bluetooth

Bluetooth Profiles

  • HFP v1.7
  • A2DP v1.3
  • AVRCPv1.5

Audio

Audio Technology

  • Qualcomm® cVc™ audio technology
  • Qualcomm TrueWireless™ Technology

Channel Output

  • Mono

DSP

DSP Technology

  • Qualcomm® Kalimba™ DSP

MCU

MCU Clock Speed

  • 80MHz

Memory

Flash

  • Up to 64 MB external flash

Interface

Supported Interfaces

  • USB 3.0
  • USB 2.0
  • I²S
  • SPDIF

Package

Package Type

  • WLCSP
  • BGA

Pitch

  • 0.5mm

Package Size

  • 3.9 x 3.6 x 0.6mm
  • 5.5 x 5.5 x 1 mm
Supplier's Site

Technical Specifications

  QUALCOMM, Incorporated
Product Category Network and Communication Chips
Product Number QCC3001
Product Name Bluetooth Chipset
Technology Bluetooth
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Drivers, Receivers, Transceivers - 54LS138LMQB - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
GPS Antennas - 2672997P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 2312-DW3220TR13CT-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details