QUALCOMM, Incorporated Bluetooth Chipset CSR1021

Description
CSR1021 QFN is a Qualcomm® Bluetooth® Low Energy technology single‑mode platform device with ultra low power consumption. CSR1021 QFN enables customer applications of up to 60 KB to be stored on chip for optimal power consumption. CSR1021 Specs Bluetooth Bluetooth Version Bluetooth 4.2 Bluetooth Technology Bluetooth Low Energy CSRmesh™ technology Maximum Output Power Up to +4dBm Bluetooth Radio 50ω -90dBm receiver sensitivity Bluetooth RF Ports 1 Audio Digital Microphone Input 1 digital mic CPU CPU Bit Architecture 16-bit MCU MCU Bit Architecture 16-bit Power Management Maximum Input Voltage 3.6V Memory MTP 256B RAM 80KB RAM Interface Supported Interfaces UART I²S SPI PDM I²C Input/Output Analog I/O 2 ADC 1 ADC 10-bit General Purpose IOs 37 PWM (LED) 5 Quadrature Decoder 4 Quadrature Decoder Operating Temperature Range Maximum Temperature 85°C Minimum Temperature -30°C Package Package Type QFN 8 x 8 x 0.65 mm 0.5 mm pitch QFN Pitch 0.5mm
Datasheet
Description
CSR1021 QFN is a Qualcomm® Bluetooth® Low Energy technology single‑mode platform device with ultra low power consumption. CSR1021 QFN enables customer applications of up to 60 KB to be stored on chip for optimal power consumption. CSR1021 Specs Bluetooth Bluetooth Version Bluetooth 4.2 Bluetooth Technology Bluetooth Low Energy CSRmesh™ technology Maximum Output Power Up to +4dBm Bluetooth Radio 50ω -90dBm receiver sensitivity Bluetooth RF Ports 1 Audio Digital Microphone Input 1 digital mic CPU CPU Bit Architecture 16-bit MCU MCU Bit Architecture 16-bit Power Management Maximum Input Voltage 3.6V Memory MTP 256B RAM 80KB RAM Interface Supported Interfaces UART I²S SPI PDM I²C Input/Output Analog I/O 2 ADC 1 ADC 10-bit General Purpose IOs 37 PWM (LED) 5 Quadrature Decoder 4 Quadrature Decoder Operating Temperature Range Maximum Temperature 85°C Minimum Temperature -30°C Package Package Type QFN 8 x 8 x 0.65 mm 0.5 mm pitch QFN Pitch 0.5mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bluetooth Chipset - CSR1021 - QUALCOMM, Incorporated
San Diego, CA, USA
Bluetooth Chipset
CSR1021
Bluetooth Chipset CSR1021
CSR1021 QFN is a Qualcomm® Bluetooth® Low Energy technology single‑mode platform device with ultra low power consumption. CSR1021 QFN enables customer applications of up to 60 KB to be stored on chip for optimal power consumption. CSR1021 Specs Bluetooth Bluetooth Version Bluetooth 4.2 Bluetooth Technology Bluetooth Low Energy CSRmesh™ technology Maximum Output Power Up to +4dBm Bluetooth Radio 50ω -90dBm receiver sensitivity Bluetooth RF Ports 1 Audio Digital Microphone Input 1 digital mic CPU CPU Bit Architecture 16-bit MCU MCU Bit Architecture 16-bit Power Management Maximum Input Voltage 3.6V Memory MTP 256B RAM 80KB RAM Interface Supported Interfaces UART I²S SPI PDM I²C Input/Output Analog I/O 2 ADC 1 ADC 10-bit General Purpose IOs 37 PWM (LED) 5 Quadrature Decoder 4 Quadrature Decoder Operating Temperature Range Maximum Temperature 85°C Minimum Temperature -30°C Package Package Type QFN 8 x 8 x 0.65 mm 0.5 mm pitch QFN Pitch 0.5mm

CSR1021 QFN is a Qualcomm® Bluetooth® Low Energy technology single‑mode platform device with ultra low power consumption. CSR1021 QFN enables customer applications of up to 60 KB to be stored on chip for optimal power consumption.

CSR1021 Specs

Bluetooth

Bluetooth Version

  • Bluetooth 4.2

Bluetooth Technology

  • Bluetooth Low Energy
  • CSRmesh™ technology

Maximum Output Power

  • Up to +4dBm

Bluetooth Radio

  • 50Ω
  • -90dBm receiver sensitivity

Bluetooth RF Ports

  • 1

Audio

Digital Microphone Input

  • 1 digital mic

CPU

CPU Bit Architecture

  • 16-bit

MCU

MCU Bit Architecture

  • 16-bit

Power Management

Maximum Input Voltage

  • 3.6V

Memory

MTP

  • 256B

RAM

  • 80KB RAM

Interface

Supported Interfaces

  • UART
  • I²S
  • SPI
  • PDM
  • I²C

Input/Output

Analog I/O

  • 2

ADC

  • 1 ADC
  • 10-bit

General Purpose IOs

  • 37

PWM (LED)

  • 5

Quadrature Decoder

  • 4 Quadrature Decoder

Operating Temperature Range

Maximum Temperature

  • 85°C

Minimum Temperature

  • -30°C

Package

Package Type

  • QFN
  • 8 x 8 x 0.65 mm 0.5 mm pitch QFN

Pitch

  • 0.5mm
Supplier's Site Datasheet

Technical Specifications

  QUALCOMM, Incorporated
Product Category Network and Communication Chips
Product Number CSR1021
Product Name Bluetooth Chipset
Technology Bluetooth
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Drivers, Receivers, Transceivers - 26LS34/BEA - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
GPS Antennas - 1248695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 2312-QM33120WSRDKR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details