QUALCOMM, Incorporated Bluetooth Automotive Chipset CSR1010

Description
CSRB31010 Automotive QFN is a Qualcomm® Bluetooth® Low Energy platform device. Qualcomm Bluetooth Low Energy enables the transfer of simple data sets between compact devices, opening up a completely new class of automotive Bluetooth applications including keyless entry system enhancement, wireless multi-function steering wheels, cable replacement, in-vehicle remote controls and retrofit TPMS. CSR1010 Automotive Specs Bluetooth Bluetooth Version Bluetooth 4.1 Bluetooth Technology Bluetooth Low Energy Maximum Output Power Up to +9dBm Bluetooth Radio -93dBm receiver sensitivity 50ω MCU MCU Bit Architecture 16-bit MCU Clock Speed 16MHz MCU Power Management Maximum Input Voltage 4.4V Memory RAM 64KB RAM ROM 64KB ROM Interface Supported Interfaces UART SPI I²C Input/Output Analog I/O 3 ADC 1 ADC 10-bit General Purpose IOs 12 PWM 4 Package Package Type QFN 5 x 5 x 0.6mm 0.5mm pitch QFN Pitch 0.5mm
Datasheet
Description
CSRB31010 Automotive QFN is a Qualcomm® Bluetooth® Low Energy platform device. Qualcomm Bluetooth Low Energy enables the transfer of simple data sets between compact devices, opening up a completely new class of automotive Bluetooth applications including keyless entry system enhancement, wireless multi-function steering wheels, cable replacement, in-vehicle remote controls and retrofit TPMS. CSR1010 Automotive Specs Bluetooth Bluetooth Version Bluetooth 4.1 Bluetooth Technology Bluetooth Low Energy Maximum Output Power Up to +9dBm Bluetooth Radio -93dBm receiver sensitivity 50ω MCU MCU Bit Architecture 16-bit MCU Clock Speed 16MHz MCU Power Management Maximum Input Voltage 4.4V Memory RAM 64KB RAM ROM 64KB ROM Interface Supported Interfaces UART SPI I²C Input/Output Analog I/O 3 ADC 1 ADC 10-bit General Purpose IOs 12 PWM 4 Package Package Type QFN 5 x 5 x 0.6mm 0.5mm pitch QFN Pitch 0.5mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bluetooth Automotive Chipset - CSR1010 - QUALCOMM, Incorporated
San Diego, CA, USA
Bluetooth Automotive Chipset
CSR1010
Bluetooth Automotive Chipset CSR1010
CSRB31010 Automotive QFN is a Qualcomm® Bluetooth® Low Energy platform device. Qualcomm Bluetooth Low Energy enables the transfer of simple data sets between compact devices, opening up a completely new class of automotive Bluetooth applications including keyless entry system enhancement, wireless multi-function steering wheels, cable replacement, in-vehicle remote controls and retrofit TPMS. CSR1010 Automotive Specs Bluetooth Bluetooth Version Bluetooth 4.1 Bluetooth Technology Bluetooth Low Energy Maximum Output Power Up to +9dBm Bluetooth Radio -93dBm receiver sensitivity 50ω MCU MCU Bit Architecture 16-bit MCU Clock Speed 16MHz MCU Power Management Maximum Input Voltage 4.4V Memory RAM 64KB RAM ROM 64KB ROM Interface Supported Interfaces UART SPI I²C Input/Output Analog I/O 3 ADC 1 ADC 10-bit General Purpose IOs 12 PWM 4 Package Package Type QFN 5 x 5 x 0.6mm 0.5mm pitch QFN Pitch 0.5mm

CSRB31010 Automotive QFN is a Qualcomm® Bluetooth® Low Energy platform device. Qualcomm Bluetooth Low Energy enables the transfer of simple data sets between compact devices, opening up a completely new class of automotive Bluetooth applications including keyless entry system enhancement, wireless multi-function steering wheels, cable replacement, in-vehicle remote controls and retrofit TPMS.

CSR1010 Automotive Specs

Bluetooth

Bluetooth Version

  • Bluetooth 4.1

Bluetooth Technology

  • Bluetooth Low Energy

Maximum Output Power

  • Up to +9dBm

Bluetooth Radio

  • -93dBm receiver sensitivity
  • 50Ω

MCU

MCU Bit Architecture

  • 16-bit

MCU Clock Speed

  • 16MHz MCU

Power Management

Maximum Input Voltage

  • 4.4V

Memory

RAM

  • 64KB RAM

ROM

  • 64KB ROM

Interface

Supported Interfaces

  • UART
  • SPI
  • I²C

Input/Output

Analog I/O

  • 3

ADC

  • 1 ADC
  • 10-bit

General Purpose IOs

  • 12

PWM

  • 4

Package

Package Type

  • QFN
  • 5 x 5 x 0.6mm 0.5mm pitch QFN

Pitch

  • 0.5mm
Supplier's Site
Bluetooth Chipset - CSR1010 - QUALCOMM, Incorporated
San Diego, CA, USA
Bluetooth Chipset
CSR1010
Bluetooth Chipset CSR1010
CSR1010 QFN is a Qualcomm® Bluetooth® Low Energy platform device. Qualcomm Bluetooth Low Energy enables ultra low-power connectivity and basic data transfer for applications previously limited by the power consumption, size constraints and complexity of other wireless standards. CSR1010 QFN provides everything required to create a Bluetooth Low Energy product with RF, baseband, MCU, qualified Bluetooth v4.1 specification stack and customer application running on a single IC. CSR1010 Specs Bluetooth Bluetooth Version Bluetooth 4.1 Bluetooth Technology Bluetooth Low Energy CSRmesh™ technology Maximum Output Power Up to +9dBm Bluetooth Radio -93dBm receiver sensitivity 50ω MCU MCU Bit Architecture 16-bit MCU Clock Speed 16MHz MCU Power Management Maximum Input Voltage 4.4V Memory RAM 64KB RAM ROM 64KB ROM Interface Supported Interfaces UART SPI I²C Input/Output Analog I/O 3 General Purpose IOs 12 PWM 4 Quadrature Decoder 2 Hardware Quadrature Decoder Operating Temperature Range Maximum Temperature 85°C Minimum Temperature -40°C Package Package Type QFN 5 x 5 x 0.6mm 0.5mm pitch QFN Pitch 0.5mm

CSR1010 QFN is a Qualcomm® Bluetooth® Low Energy platform device. Qualcomm Bluetooth Low Energy enables ultra low-power connectivity and basic data transfer for applications previously limited by the power consumption, size constraints and complexity of other wireless standards. CSR1010 QFN provides everything required to create a Bluetooth Low Energy product with RF, baseband, MCU, qualified Bluetooth v4.1 specification stack and customer application running on a single IC.

CSR1010 Specs

Bluetooth

Bluetooth Version

  • Bluetooth 4.1

Bluetooth Technology

  • Bluetooth Low Energy
  • CSRmesh™ technology

Maximum Output Power

  • Up to +9dBm

Bluetooth Radio

  • -93dBm receiver sensitivity
  • 50Ω

MCU

MCU Bit Architecture

  • 16-bit

MCU Clock Speed

  • 16MHz MCU

Power Management

Maximum Input Voltage

  • 4.4V

Memory

RAM

  • 64KB RAM

ROM

  • 64KB ROM

Interface

Supported Interfaces

  • UART
  • SPI
  • I²C

Input/Output

Analog I/O

  • 3

General Purpose IOs

  • 12

PWM

  • 4

Quadrature Decoder

  • 2 Hardware Quadrature Decoder

Operating Temperature Range

Maximum Temperature

  • 85°C

Minimum Temperature

  • -40°C

Package

Package Type

  • QFN
  • 5 x 5 x 0.6mm 0.5mm pitch QFN

Pitch

  • 0.5mm
Supplier's Site Datasheet

Technical Specifications

  QUALCOMM, Incorporated
Product Category Network and Communication Chips
Product Number CSR1010
Product Name Bluetooth Automotive Chipset
Technology Bluetooth
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI32261-C-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 60-WFQFN Exposed Pad
Pins 60 #
View Details
RF Transceiver ICs - 4823-NRF51422-CFAC-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Bluetooth Modules - 2473227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Bluetooth
Features RoHS
Operating Temperature -40 to 80 C (-40 to 176 F)
View Details
simpleRTK3B Compass - AS-RTK3B-UM982-L125-NH-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details