QUALCOMM, Incorporated Wireless System on Chip QCA4012

Description
Low-energy Qualcomm® Wi-Fi Solution The QCA4012 is a low power MCU with an integrated Wi-Fi platform for the Internet of Things that contains a low-power dual-band Qualcomm® Wi-Fi connectivity solution on a single chip. QCA4012 Specs Wi-Fi Wi-Fi Standards 802.11n 802.11a/b/g Wi-Fi Spectral Bands 2.4 GHz 5 GHz Peak Speed 10 Mbps MIMO Configuration 1x1 (1-stream) Wi-Fi Features Qualcomm® IoT Connectivity USB USB Version USB 2.0 Security Support Wi-Fi Security WAPI TKIP WEP WPA WPS WPA2 Memory RAM 8KB RAM Interface Supported Interfaces UART USB 2.0 SDIO I²S SPI I²C JTAG Voltage Support 3.3V 1.8V Input/Output ADC 1 ADC General Purpose IOs 40 PWM 1 Operating Temperature Range Maximum Temperature 115°C Minimum Temperature -40°C Package Package Type 9 x 9 x 0.9 mm 0.5 mm pitch QFN
Datasheet
Description
Low-energy Qualcomm® Wi-Fi Solution The QCA4012 is a low power MCU with an integrated Wi-Fi platform for the Internet of Things that contains a low-power dual-band Qualcomm® Wi-Fi connectivity solution on a single chip. QCA4012 Specs Wi-Fi Wi-Fi Standards 802.11n 802.11a/b/g Wi-Fi Spectral Bands 2.4 GHz 5 GHz Peak Speed 10 Mbps MIMO Configuration 1x1 (1-stream) Wi-Fi Features Qualcomm® IoT Connectivity USB USB Version USB 2.0 Security Support Wi-Fi Security WAPI TKIP WEP WPA WPS WPA2 Memory RAM 8KB RAM Interface Supported Interfaces UART USB 2.0 SDIO I²S SPI I²C JTAG Voltage Support 3.3V 1.8V Input/Output ADC 1 ADC General Purpose IOs 40 PWM 1 Operating Temperature Range Maximum Temperature 115°C Minimum Temperature -40°C Package Package Type 9 x 9 x 0.9 mm 0.5 mm pitch QFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireless System on Chip - QCA4012 - QUALCOMM, Incorporated
San Diego, CA, USA
Wireless System on Chip
QCA4012
Wireless System on Chip QCA4012
Low-energy Qualcomm® Wi-Fi Solution The QCA4012 is a low power MCU with an integrated Wi-Fi platform for the Internet of Things that contains a low-power dual-band Qualcomm® Wi-Fi connectivity solution on a single chip. QCA4012 Specs Wi-Fi Wi-Fi Standards 802.11n 802.11a/b/g Wi-Fi Spectral Bands 2.4 GHz 5 GHz Peak Speed 10 Mbps MIMO Configuration 1x1 (1-stream) Wi-Fi Features Qualcomm® IoT Connectivity USB USB Version USB 2.0 Security Support Wi-Fi Security WAPI TKIP WEP WPA WPS WPA2 Memory RAM 8KB RAM Interface Supported Interfaces UART USB 2.0 SDIO I²S SPI I²C JTAG Voltage Support 3.3V 1.8V Input/Output ADC 1 ADC General Purpose IOs 40 PWM 1 Operating Temperature Range Maximum Temperature 115°C Minimum Temperature -40°C Package Package Type 9 x 9 x 0.9 mm 0.5 mm pitch QFN

Low-energy Qualcomm® Wi-Fi Solution

The QCA4012 is a low power MCU with an integrated Wi-Fi platform for the Internet of Things that contains a low-power dual-band Qualcomm® Wi-Fi connectivity solution on a single chip.

QCA4012 Specs

Wi-Fi

Wi-Fi Standards

  • 802.11n
  • 802.11a/b/g

Wi-Fi Spectral Bands

  • 2.4 GHz
  • 5 GHz

Peak Speed

  • 10 Mbps

MIMO Configuration

  • 1x1 (1-stream)

Wi-Fi Features

  • Qualcomm® IoT Connectivity

USB

USB Version

  • USB 2.0

Security Support

Wi-Fi Security

  • WAPI
  • TKIP
  • WEP
  • WPA
  • WPS
  • WPA2

Memory

RAM

  • 8KB RAM

Interface

Supported Interfaces

  • UART
  • USB 2.0
  • SDIO
  • I²S
  • SPI
  • I²C
  • JTAG

Voltage Support

  • 3.3V
  • 1.8V

Input/Output

ADC

  • 1 ADC

General Purpose IOs

  • 40

PWM

  • 1

Operating Temperature Range

Maximum Temperature

  • 115°C

Minimum Temperature

  • -40°C

Package

Package Type

  • 9 x 9 x 0.9 mm 0.5 mm pitch QFN
Supplier's Site Datasheet

Technical Specifications

  QUALCOMM, Incorporated
Product Category Network and Communication Chips
Product Number QCA4012
Product Name Wireless System on Chip
Technology Wi-Fi / WiMAX / Wi-Mesh
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - 336-5400-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
nRF7000 Wi-Fi 6 Companion IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 MHz
Package Type QFN
View Details
GPS Antennas - 8968305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
simpleRTK 4 Dual - AS-RTK4-X20D-NH-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details