QUALCOMM, Incorporated LTE Cellular Modem Snapdragon X7

Description
The Qualcomm® Snapdragon™ X7 LTE Modem was the first commercial cellular modem based on the 20 nm technology node and supports global carrier aggregation deployments up to 40 MHz for both LTE TDD and FDD Category 6 with download speeds of up to 300 Mbps. Cellular Modem Chipset Snapdragon X7 LTE Modem LTE Category LTE Category 6 Downlink Features 2x20 MHz carrier aggregation Up to 64-QAM Uplink Features 1x20 MHz Up to 16-QAM Peak Download Speed 300 Mbps Peak Upload Speed 50 Mbps Supported Cellular Technologies LTE FDD LTE TDD LTE Broadcast WCDMA (DB-DC-HSDPA, DC-HSUPA) TD-SCDMA CDMA 1x EV-DO GSM/EDGE Multi SIM LTE Dual SIM Dual Standby (DSDS) Next-generation Calling Services VoLTE with SRVCC to 3G and 2G Voice over Wi-Fi (VoWiFi) with LTE call continuity Native HD video calling HD Voice over 3G and VoLTE CSFB to 3G and 2G
Description
The Qualcomm® Snapdragon™ X7 LTE Modem was the first commercial cellular modem based on the 20 nm technology node and supports global carrier aggregation deployments up to 40 MHz for both LTE TDD and FDD Category 6 with download speeds of up to 300 Mbps. Cellular Modem Chipset Snapdragon X7 LTE Modem LTE Category LTE Category 6 Downlink Features 2x20 MHz carrier aggregation Up to 64-QAM Uplink Features 1x20 MHz Up to 16-QAM Peak Download Speed 300 Mbps Peak Upload Speed 50 Mbps Supported Cellular Technologies LTE FDD LTE TDD LTE Broadcast WCDMA (DB-DC-HSDPA, DC-HSUPA) TD-SCDMA CDMA 1x EV-DO GSM/EDGE Multi SIM LTE Dual SIM Dual Standby (DSDS) Next-generation Calling Services VoLTE with SRVCC to 3G and 2G Voice over Wi-Fi (VoWiFi) with LTE call continuity Native HD video calling HD Voice over 3G and VoLTE CSFB to 3G and 2G

Suppliers

Company
Product
Description
Supplier Links
San Diego, CA, USA
LTE Cellular Modem
Snapdragon X7
LTE Cellular Modem Snapdragon X7
The Qualcomm® Snapdragon™ X7 LTE Modem was the first commercial cellular modem based on the 20 nm technology node and supports global carrier aggregation deployments up to 40 MHz for both LTE TDD and FDD Category 6 with download speeds of up to 300 Mbps. Cellular Modem Chipset Snapdragon X7 LTE Modem LTE Category LTE Category 6 Downlink Features 2x20 MHz carrier aggregation Up to 64-QAM Uplink Features 1x20 MHz Up to 16-QAM Peak Download Speed 300 Mbps Peak Upload Speed 50 Mbps Supported Cellular Technologies LTE FDD LTE TDD LTE Broadcast WCDMA (DB-DC-HSDPA, DC-HSUPA) TD-SCDMA CDMA 1x EV-DO GSM/EDGE Multi SIM LTE Dual SIM Dual Standby (DSDS) Next-generation Calling Services VoLTE with SRVCC to 3G and 2G Voice over Wi-Fi (VoWiFi) with LTE call continuity Native HD video calling HD Voice over 3G and VoLTE CSFB to 3G and 2G

The Qualcomm® Snapdragon™ X7 LTE Modem was the first commercial cellular modem based on the 20 nm technology node and supports global carrier aggregation deployments up to 40 MHz for both LTE TDD and FDD Category 6 with download speeds of up to 300 Mbps.

Cellular Modem

Chipset

  • Snapdragon X7 LTE Modem

LTE Category

  • LTE Category 6

Downlink Features

  • 2x20 MHz carrier aggregation
  • Up to 64-QAM

Uplink Features

  • 1x20 MHz
  • Up to 16-QAM

Peak Download Speed

  • 300 Mbps

Peak Upload Speed

  • 50 Mbps

Supported Cellular Technologies

  • LTE FDD
  • LTE TDD
  • LTE Broadcast
  • WCDMA (DB-DC-HSDPA, DC-HSUPA)
  • TD-SCDMA
  • CDMA 1x
  • EV-DO
  • GSM/EDGE

Multi SIM

  • LTE Dual SIM Dual Standby (DSDS)

Next-generation Calling Services

  • VoLTE with SRVCC to 3G and 2G
  • Voice over Wi-Fi (VoWiFi) with LTE call continuity
  • Native HD video calling
  • HD Voice over 3G and VoLTE
  • CSFB to 3G and 2G
Supplier's Site

Technical Specifications

  QUALCOMM, Incorporated
Product Category Network and Communication Chips
Product Number Snapdragon X7
Product Name LTE Cellular Modem
Device Type Modem
Unlock Full Specs
to access all available technical data

Similar Products

KBMPS180400 - KBMPS180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
Telecom - 336-5501-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 42-WFQFN Exposed Pad
View Details
BT+BLE Bridge - AS-XBEE-BLE-INT-00 - ArduSimple
Specs
Device Type Receiver
Technology Wi-Fi / WiMAX / Wi-Mesh
View Details