QUALCOMM, Incorporated Bluetooth Chipset CSR8620

Description
Single Chip Bluetooth Audio ROM Platform The CSR8620 chipset is a dual microphone, single-chip mono headset solution with advanced echo and bi-directional noise cancellation technology targeted at low-cost two microphone mono headset applications. CSR8620 Specs Bluetooth Bluetooth Version Bluetooth 4.1 Bluetooth Radio Up to +9dBm output power (typical) -92dBm receiver sensitivity (basic rate, typical) Bluetooth Profiles HFP v1.6 AVRCP v1.0 A2DP v1.2 DI v1.3 HSP v1.2 USB USB Version USB 2.0 (Full Speed) USB Support Supports USB charger detection Audio Audio Technology Qualcomm® cVc™ audio technology Voice recognition technology Talk-Time Extension HD Voice A2DP multipoint support 2 A2DP sources Analog Microphone Input 2 analog mics Digital Microphone Input 2 digital mics Equalizer 5-band EQ HFP multipoint support 2 handsets Microphone Bias Generator 1 microphone bias generator DSP DSP Technology Qualcomm® Kalimba™ DSP DSP Bit Architecture 24-bit MCU MCU Clock Speed 80MHz Power Management Maximum Input Voltage 3.3V Charging Maximum Current 200 mA on chip 500 mA with external transistor Memory RAM 56KB RAM Interface Supported Interfaces UART USB 2.0 PCM I²S SPI I²C Input/Output ADC 2 ADCs DAC 1 DAC Maximum PIOs 22 PWM (LED) 3 Package Package Type VFBGA 5.5 x 5.5 x 1 mm 0.5 mm pitch VFBGA Pitch 0.5mm Package Size 5.5 x 5.5 x 1 mm
Description
Single Chip Bluetooth Audio ROM Platform The CSR8620 chipset is a dual microphone, single-chip mono headset solution with advanced echo and bi-directional noise cancellation technology targeted at low-cost two microphone mono headset applications. CSR8620 Specs Bluetooth Bluetooth Version Bluetooth 4.1 Bluetooth Radio Up to +9dBm output power (typical) -92dBm receiver sensitivity (basic rate, typical) Bluetooth Profiles HFP v1.6 AVRCP v1.0 A2DP v1.2 DI v1.3 HSP v1.2 USB USB Version USB 2.0 (Full Speed) USB Support Supports USB charger detection Audio Audio Technology Qualcomm® cVc™ audio technology Voice recognition technology Talk-Time Extension HD Voice A2DP multipoint support 2 A2DP sources Analog Microphone Input 2 analog mics Digital Microphone Input 2 digital mics Equalizer 5-band EQ HFP multipoint support 2 handsets Microphone Bias Generator 1 microphone bias generator DSP DSP Technology Qualcomm® Kalimba™ DSP DSP Bit Architecture 24-bit MCU MCU Clock Speed 80MHz Power Management Maximum Input Voltage 3.3V Charging Maximum Current 200 mA on chip 500 mA with external transistor Memory RAM 56KB RAM Interface Supported Interfaces UART USB 2.0 PCM I²S SPI I²C Input/Output ADC 2 ADCs DAC 1 DAC Maximum PIOs 22 PWM (LED) 3 Package Package Type VFBGA 5.5 x 5.5 x 1 mm 0.5 mm pitch VFBGA Pitch 0.5mm Package Size 5.5 x 5.5 x 1 mm

Suppliers

Company
Product
Description
Supplier Links
Bluetooth Chipset - CSR8620 - QUALCOMM, Incorporated
San Diego, CA, USA
Bluetooth Chipset
CSR8620
Bluetooth Chipset CSR8620
Single Chip Bluetooth Audio ROM Platform The CSR8620 chipset is a dual microphone, single-chip mono headset solution with advanced echo and bi-directional noise cancellation technology targeted at low-cost two microphone mono headset applications. CSR8620 Specs Bluetooth Bluetooth Version Bluetooth 4.1 Bluetooth Radio Up to +9dBm output power (typical) -92dBm receiver sensitivity (basic rate, typical) Bluetooth Profiles HFP v1.6 AVRCP v1.0 A2DP v1.2 DI v1.3 HSP v1.2 USB USB Version USB 2.0 (Full Speed) USB Support Supports USB charger detection Audio Audio Technology Qualcomm® cVc™ audio technology Voice recognition technology Talk-Time Extension HD Voice A2DP multipoint support 2 A2DP sources Analog Microphone Input 2 analog mics Digital Microphone Input 2 digital mics Equalizer 5-band EQ HFP multipoint support 2 handsets Microphone Bias Generator 1 microphone bias generator DSP DSP Technology Qualcomm® Kalimba™ DSP DSP Bit Architecture 24-bit MCU MCU Clock Speed 80MHz Power Management Maximum Input Voltage 3.3V Charging Maximum Current 200 mA on chip 500 mA with external transistor Memory RAM 56KB RAM Interface Supported Interfaces UART USB 2.0 PCM I²S SPI I²C Input/Output ADC 2 ADCs DAC 1 DAC Maximum PIOs 22 PWM (LED) 3 Package Package Type VFBGA 5.5 x 5.5 x 1 mm 0.5 mm pitch VFBGA Pitch 0.5mm Package Size 5.5 x 5.5 x 1 mm

Single Chip Bluetooth Audio ROM Platform

The CSR8620 chipset is a dual microphone, single-chip mono headset solution with advanced echo and bi-directional noise cancellation technology targeted at low-cost two microphone mono headset applications.

CSR8620 Specs

Bluetooth

Bluetooth Version

  • Bluetooth 4.1

Bluetooth Radio

  • Up to +9dBm output power (typical)
  • -92dBm receiver sensitivity (basic rate, typical)

Bluetooth Profiles

  • HFP v1.6
  • AVRCP v1.0
  • A2DP v1.2
  • DI v1.3
  • HSP v1.2

USB

USB Version

  • USB 2.0 (Full Speed)

USB Support

  • Supports USB charger detection

Audio

Audio Technology

  • Qualcomm® cVc™ audio technology
  • Voice recognition technology
  • Talk-Time Extension
  • HD Voice

A2DP multipoint support

  • 2 A2DP sources

Analog Microphone Input

  • 2 analog mics

Digital Microphone Input

  • 2 digital mics

Equalizer

  • 5-band EQ

HFP multipoint support

  • 2 handsets

Microphone Bias Generator

  • 1 microphone bias generator

DSP

DSP Technology

  • Qualcomm® Kalimba™ DSP

DSP Bit Architecture

  • 24-bit

MCU

MCU Clock Speed

  • 80MHz

Power Management

Maximum Input Voltage

  • 3.3V

Charging

Maximum Current

  • 200 mA on chip
  • 500 mA with external transistor

Memory

RAM

  • 56KB RAM

Interface

Supported Interfaces

  • UART
  • USB 2.0
  • PCM
  • I²S
  • SPI
  • I²C

Input/Output

ADC

  • 2 ADCs

DAC

  • 1 DAC

Maximum PIOs

  • 22

PWM (LED)

  • 3

Package

Package Type

  • VFBGA
  • 5.5 x 5.5 x 1 mm 0.5 mm pitch VFBGA

Pitch

  • 0.5mm

Package Size

  • 5.5 x 5.5 x 1 mm
Supplier's Site

Technical Specifications

  QUALCOMM, Incorporated
Product Category Network and Communication Chips
Product Number CSR8620
Product Name Bluetooth Chipset
Technology Bluetooth
Unlock Full Specs
to access all available technical data

Similar Products

Modems - ICs and Modules - SI2415-D-FTR-ND - DigiKey
Specs
Data Rate 2.4 kbps
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details
GPS Antennas - 2672995P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details