QUALCOMM, Incorporated Bluetooth Chipset CSR8630

Description
Single Chip Bluetooth Audio ROM Platform The CSR8630 QFN single-chip Bluetooth audio ROM device targets mid-range Bluetooth A2DP audio sink stereo speakers. CSR8630 Specs Bluetooth Bluetooth Version Bluetooth 4.1 Bluetooth Radio Up to +8dBm output power (typical) -91bBm receiver sensitivity (basic rate, typical) Bluetooth Profiles AVRCP v1.4 A2DP v1.2 DI v1.3 USB USB Version USB 2.0 (Full Speed) USB Support Supports USB charger detection Audio Audio Technology Talk-Time Extension A2DP multipoint support 2 A2DP sources Equalizer 5-band EQ DSP DSP Technology Qualcomm® Kalimba™ DSP DSP Bit Architecture 24-bit MCU MCU Clock Speed 80MHz Power Management Maximum Input Voltage 3.3V Charging Maximum Current 200 mA on chip 500 mA with external transistor Memory RAM 56KB RAM Interface Supported Interfaces UART USB 2.0 PCM I²S SPI Input/Output ADC 1 ADC DAC 1 DAC Maximum PIOs 20 PWM (LED) 3 Package Package Type QFN 8 x 8 x 0.9 mm 0.4 mm pitch QFN Pitch 0.4mm Package Size 8 x 8 x 0.9 mm
Description
Single Chip Bluetooth Audio ROM Platform The CSR8630 QFN single-chip Bluetooth audio ROM device targets mid-range Bluetooth A2DP audio sink stereo speakers. CSR8630 Specs Bluetooth Bluetooth Version Bluetooth 4.1 Bluetooth Radio Up to +8dBm output power (typical) -91bBm receiver sensitivity (basic rate, typical) Bluetooth Profiles AVRCP v1.4 A2DP v1.2 DI v1.3 USB USB Version USB 2.0 (Full Speed) USB Support Supports USB charger detection Audio Audio Technology Talk-Time Extension A2DP multipoint support 2 A2DP sources Equalizer 5-band EQ DSP DSP Technology Qualcomm® Kalimba™ DSP DSP Bit Architecture 24-bit MCU MCU Clock Speed 80MHz Power Management Maximum Input Voltage 3.3V Charging Maximum Current 200 mA on chip 500 mA with external transistor Memory RAM 56KB RAM Interface Supported Interfaces UART USB 2.0 PCM I²S SPI Input/Output ADC 1 ADC DAC 1 DAC Maximum PIOs 20 PWM (LED) 3 Package Package Type QFN 8 x 8 x 0.9 mm 0.4 mm pitch QFN Pitch 0.4mm Package Size 8 x 8 x 0.9 mm

Suppliers

Company
Product
Description
Supplier Links
Bluetooth Chipset - CSR8630 - QUALCOMM, Incorporated
San Diego, CA, USA
Bluetooth Chipset
CSR8630
Bluetooth Chipset CSR8630
Single Chip Bluetooth Audio ROM Platform The CSR8630 QFN single-chip Bluetooth audio ROM device targets mid-range Bluetooth A2DP audio sink stereo speakers. CSR8630 Specs Bluetooth Bluetooth Version Bluetooth 4.1 Bluetooth Radio Up to +8dBm output power (typical) -91bBm receiver sensitivity (basic rate, typical) Bluetooth Profiles AVRCP v1.4 A2DP v1.2 DI v1.3 USB USB Version USB 2.0 (Full Speed) USB Support Supports USB charger detection Audio Audio Technology Talk-Time Extension A2DP multipoint support 2 A2DP sources Equalizer 5-band EQ DSP DSP Technology Qualcomm® Kalimba™ DSP DSP Bit Architecture 24-bit MCU MCU Clock Speed 80MHz Power Management Maximum Input Voltage 3.3V Charging Maximum Current 200 mA on chip 500 mA with external transistor Memory RAM 56KB RAM Interface Supported Interfaces UART USB 2.0 PCM I²S SPI Input/Output ADC 1 ADC DAC 1 DAC Maximum PIOs 20 PWM (LED) 3 Package Package Type QFN 8 x 8 x 0.9 mm 0.4 mm pitch QFN Pitch 0.4mm Package Size 8 x 8 x 0.9 mm

Single Chip Bluetooth Audio ROM Platform

The CSR8630 QFN single-chip Bluetooth audio ROM device targets mid-range Bluetooth A2DP audio sink stereo speakers.

CSR8630 Specs

Bluetooth

Bluetooth Version

  • Bluetooth 4.1

Bluetooth Radio

  • Up to +8dBm output power (typical)
  • -91bBm receiver sensitivity (basic rate, typical)

Bluetooth Profiles

  • AVRCP v1.4
  • A2DP v1.2
  • DI v1.3

USB

USB Version

  • USB 2.0 (Full Speed)

USB Support

  • Supports USB charger detection

Audio

Audio Technology

  • Talk-Time Extension

A2DP multipoint support

  • 2 A2DP sources

Equalizer

  • 5-band EQ

DSP

DSP Technology

  • Qualcomm® Kalimba™ DSP

DSP Bit Architecture

  • 24-bit

MCU

MCU Clock Speed

  • 80MHz

Power Management

Maximum Input Voltage

  • 3.3V

Charging

Maximum Current

  • 200 mA on chip
  • 500 mA with external transistor

Memory

RAM

  • 56KB RAM

Interface

Supported Interfaces

  • UART
  • USB 2.0
  • PCM
  • I²S
  • SPI

Input/Output

ADC

  • 1 ADC

DAC

  • 1 DAC

Maximum PIOs

  • 20

PWM (LED)

  • 3

Package

Package Type

  • QFN
  • 8 x 8 x 0.9 mm 0.4 mm pitch QFN

Pitch

  • 0.4mm

Package Size

  • 8 x 8 x 0.9 mm
Supplier's Site

Technical Specifications

  QUALCOMM, Incorporated
Product Category Network and Communication Chips
Product Number CSR8630
Product Name Bluetooth Chipset
Technology Bluetooth
Unlock Full Specs
to access all available technical data

Similar Products

Modems - ICs and Modules - SI2439-A-FMR-ND - DigiKey
Specs
Package Type 38-VFQFN Exposed Pad
Pins 38 #
View Details
RF Transceiver ICs - 4823-NRF52810-QCAA-E-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
GPS Antennas - 1248695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
M.2 Unicore UM982 - AS-RTK-M2-UM982-AE-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details