QUALCOMM, Incorporated Datasheets for Bluetooth® Chips

Bluetooth® chips are board level components which broadcast in the 2.4 GHz industrial, scientific, and medical (ISM) radio band.
Bluetooth® Chips: Learn more

Product Name Notes
CSR1010 QFN is a Qualcomm® Bluetooth® Low Energy platform device. Qualcomm Bluetooth Low Energy enables ultra low-power connectivity and basic data transfer for applications previously limited by the power consumption,...
CSR1011 QFN is a Qualcomm® Bluetooth® Low Energy platform device. Qualcomm Bluetooth Low Energy enables ultra low-power connectivity and basic data transfer for applications previously limited by the power consumption,...
CSR1013 WLCSP is a Qualcomm® Bluetooth® Low Energy platform device. Qualcomm® Bluetooth® Low Energy enables ultra low-power connectivity and basic data transfer for applications previously limited by the power consumption,...
CSR1020 QFN is a Qualcomm® Bluetooth® Low Energy technology single‑mode platform device with ultra low power consumption. CSR1020 QFN enables customer applications of up to 60 KB to be stored...
CSR1021 QFN is a Qualcomm® Bluetooth® Low Energy technology single‑mode platform device with ultra low power consumption. CSR1021 QFN enables customer applications of up to 60 KB to be stored...
CSR1024 LGA is a Qualcomm® Bluetooth® Low Energy technology single‑mode platform device with ultra low power consumption. CSR1024 LGA enables customer applications of up to 60 KB to be stored...
CSR8311 is a Bluetooth v4.1 single-chip radio and baseband IC for automotive applications. CSR8311’s dual-mode radio enables it to connect to the billions of Bluetooth products already on the market,...
CSR8350 is a Bluetooth v4.1 single-chip radio and baseband IC with advanced audio capabilities for Bluetooth enabled car audio systems, in-vehicle navigation and PND. CSR8350 Specs Bluetooth Bluetooth Version Bluetooth...
CSRB31010 Automotive QFN is a Qualcomm® Bluetooth® Low Energy platform device. Qualcomm Bluetooth Low Energy enables the transfer of simple data sets between compact devices, opening up a completely new...
CSRB5341 dual mode SoC allows rapid development for next generation differentiated wireless gaming controllers enabling low latency control and ultra-low power operation. CSRB5341 Specs Bluetooth Bluetooth Version Bluetooth 4.1 Bluetooth...
CSRB5342 dual mode SoC allows rapid development for next generation differentiated wireless gaming controllers enabling low latency control and ultra-low power operation. CSRB5342 specs Bluetooth Bluetooth Version Bluetooth 4.1 Bluetooth...
Designed with proven technology to enable innovation and feature differentiation at the premium end of the Bluetooth speaker and headphone markets. It has 4 times more DSP processing power than...
Dual-band 1 x 1 802.11ac + Bluetooth 4.1 The QCA9377-3 is a single-die wireless local area network (WLAN) and Bluetooth combination solution to support 1 × 1 802.11a/b/g/n/ac WLAN standards...
Dual-mode turnkey SoC for Bluetooth modules and embedded IoT systems. Highly integrated Bluetooth 4.1 compliant CSRB5348 offers significant BoM savings while speeding development time for multiple IoT applications. CSRB5348 Specs...
Embedded Flash Solution for Bluetooth Audio Applications The CSR8670 SoC is an audio system-on-chip (SoC) solution with wireless connectivity, embedded flash memory and integrated capacitive touch sensors, enabling the creation...
Embedded Flash Solution for Premium Bluetooth Audio Applications CSR8675 is a premium tier single-chip solution delivering high quality wireless audio performance and supporting the development of highly differentiated premium wireless...
Entry-level, flash programmable audio platform for Bluetooth headsets QCC3001 Specs Bluetooth Bluetooth Version Bluetooth 5.0 Bluetooth Technology Dual-mode Bluetooth Bluetooth Profiles HFP v1.7 A2DP v1.3 AVRCPv1.5 Audio Audio Technology Qualcomm®
Entry-level, flash programmable audio platform for Bluetooth headsets QCC3002 Specs Bluetooth Bluetooth Version Bluetooth 5.0 Bluetooth Technology Dual-mode Bluetooth Bluetooth Profiles HFP v1.7 A2DP v1.3 AVRCPv1.5 Audio Audio Technology Qualcomm®
Entry-level, flash programmable audio platform for Bluetooth headsets QCC3003 Specs Bluetooth Bluetooth Version Bluetooth 5.0 Bluetooth Technology Dual-mode Bluetooth Bluetooth Profiles HFP v1.7 A2DP v1.3 AVRCPv1.5 Audio Audio Technology Qualcomm®
Entry-level, flash programmable audio platform for Bluetooth headsets QCC3004 Specs Bluetooth Bluetooth Version Bluetooth 5.0 Bluetooth Technology Dual-mode Bluetooth Bluetooth Profiles HFP v1.7 A2DP v1.3 AVRCPv1.5 Audio Audio Technology Qualcomm®
Entry-level, flash programmable audio platform for Bluetooth headsets QCC3005 Specs Bluetooth Bluetooth Version Bluetooth 5.0 Bluetooth Technology Dual-mode Bluetooth Bluetooth Profiles HFP v1.7 A2DP v1.3 AVRCPv1.5 Audio Audio Technology Qualcomm®
Entry-level, flash programmable audio platform for Bluetooth speakers QCC3006 Specs Bluetooth Bluetooth Version Bluetooth 5.0 Bluetooth Technology Dual-mode Bluetooth Bluetooth Profiles HFP v1.7 A2DP v1.3 AVRCPv1.5 Audio Audio Technology Qualcomm®
Entry-level, flash programmable audio platform for Bluetooth speakers QCC3007 Specs Bluetooth Bluetooth Version Bluetooth 5.0 Bluetooth Technology Dual-mode Bluetooth Bluetooth Profiles HFP v1.7 A2DP v1.3 AVRCPv1.5 Audio Audio Technology Qualcomm®
Entry-level, flash programmable audio platform for Bluetooth speakers QCC3008 Specs Bluetooth Bluetooth Version Bluetooth 5.0 Bluetooth Technology Dual-mode Bluetooth Bluetooth Profiles HFP v1.7 A2DP v1.3 AVRCPv1.5 Audio Audio Technology Qualcomm®
Entry-level, flash programmable audio platform These devices are designed to support a rich set of features, use cases and customization, which can allow OEMs to develop unique products for industries...
Flash Solution for Mono & Stereo Bluetooth Apps The Qualcomm® BlueCore™ 5 multimedia Bluetooth chip is designed to provide a graceful, simple solution to integrating wireless multimedia functionality into embedded...
Qualcomm® Bluetooth® Low Energy Solutions Environmental Sensor Board The Environmental Sensor Board is a plug-in expansion board for development with the CSR1011 development board or the CSR101x Starter development kit...
Single Chip Bluetooth Audio ROM Platform with aptX The CSR8645 chipset is a Stereo ROM solution with Qualcomm® aptX™ codec technology and helps set a new standard for wired or...
Single Chip Bluetooth Audio ROM Platform The CSR8610 is a single-chip mono headset solution with advanced echo and bi-directional noise cancellation technology targeted at low-cost mono headsets, mono speakers or...
Single Chip Bluetooth Audio ROM Platform The CSR8615 QFN single-chip Bluetooth audio ROM device is targeted at 1-mic hands free portable mono Bluetooth speakers/speakerphon es, 1-mic mono headsets and 1-mic...
Single Chip Bluetooth Audio ROM Platform The CSR8620 chipset is a dual microphone, single-chip mono headset solution with advanced echo and bi-directional noise cancellation technology targeted at low-cost two microphone...
Single Chip Bluetooth Audio ROM Platform The CSR8630 QFN single-chip Bluetooth audio ROM device targets mid-range Bluetooth A2DP audio sink stereo speakers. CSR8630 Specs Bluetooth Bluetooth Version Bluetooth 4.1 Bluetooth...
Single Chip Bluetooth Audio ROM Platform The CSR8635 QFN single-chip Bluetooth audio ROM device targets mid-range stereo speakers and headsets. CSR8635 specs Bluetooth Bluetooth Version Bluetooth 4.1 Bluetooth Radio Up...
Single-chip Qualcomm® Bluetooth® Low Energy radio with integrated microprocessor and enhanced memory for superior application flexibility. The CSR101x product family consists of five product variants designed to develop devices that...
Small footprint variant of CSR1010 QFN CSR1012 QFN is a Qualcomm® Bluetooth® Low Energy platform device. Qualcomm® Bluetooth® Low Energy enables ultra low-power connectivity and basic data transfer for applications...
Subwoofer ROM Solution CSRA65700 QFN is an audio sink device for wireless subwoofer speakers based on Qualcomm Technologies International, Ltd.’s Subwoofer Audio Transfer (SWAT) transport mechanism. CSRA65700 QFN combines with...
The CSR102x chipset product family is optimized for specific applications in the Internet of Things, including wireless remote controls, simple smart watches, home automation solutions and beacons where balancing performance,...
The CSR8510 chipset is a Bluetooth v4.0 single-chip radio and baseband IC for PCs and consumer electronics devices. CSR8510 Specs Bluetooth Bluetooth Version Bluetooth 4.0 Bluetooth Technology Bluetooth Low Energy...
The CSR8605 chipset is an addition to the CSR8600 family of single chip Bluetooth ROM audio devices that targets entry level Bluetooth A2DP audio sink mono speakers. CSR8605 Specs Bluetooth...
The CSR8811 chipset is a Bluetooth v4.1 single-chip radio and baseband IC for consumer electronics devices. CSR8811 Specs Bluetooth Bluetooth Version Bluetooth 4.1 Bluetooth Technology Bluetooth Low Energy CSRmesh™ technology...
The MDM9207-1 LTE modem offers device makers, system integrators, and developers a commercially proven chipset platform with high quality 3G/4G LTE multimode and multiband support, designed to bring reliable cellular...
The QCA4020 SoC is a tri-mode system-on-chip with support for dual-band WIFI, Bluetooth 5 and 802.15.4-based technologies, including Zibgee and Thread. This powerful IoT solution combines a dual-core processor, pre-integration...
The QCA4024 SoC is a dual-mode system-on-chip with support for Bluetooth 5 and 802.15.4-based technologies, including Zibgee and Thread. This powerful IoT solution offers a hostless IoT client platform with...
The Qualcomm® Bluetooth® Low Energy Starter Development Kit is a simplified yet comprehensive kit that uses the CSR101x product family, designed for developers and designers who need to get prototypes...