QUALCOMM, Incorporated RF Transceiver ICs CSR8670C-IBBH-R

Description
IC RF TxRx + MCU Bluetooth Bluetooth v4.0 2.4GHz 112-VFBGA
Request a Quote Datasheet
Description
IC RF TxRx + MCU Bluetooth Bluetooth v4.0 2.4GHz 112-VFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CSR8670C-IBBH-RCT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
CSR8670C-IBBH-RCT-ND
RF Transceiver ICs CSR8670C-IBBH-RCT-ND
IC RF TxRx + MCU Bluetooth Bluetooth v4.0 2.4GHz 112-VFBGA

IC RF TxRx + MCU Bluetooth Bluetooth v4.0 2.4GHz 112-VFBGA

Buy Now Datasheet
RF Transceiver ICs - CSR8670C-IBBH-RTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
CSR8670C-IBBH-RTR-ND
RF Transceiver ICs CSR8670C-IBBH-RTR-ND
IC RF TxRx + MCU Bluetooth Bluetooth v4.0 2.4GHz 112-VFBGA

IC RF TxRx + MCU Bluetooth Bluetooth v4.0 2.4GHz 112-VFBGA

Buy Now Datasheet
RF Transceiver ICs - CSR8670C-IBBH-R - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
CSR8670C-IBBH-R
RF Transceiver ICs CSR8670C-IBBH-R
IC RF TXRX+MCU BLUTOOTH 112VFBGA

IC RF TXRX+MCU BLUTOOTH 112VFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number CSR8670C-IBBH-RCT-ND CSR8670C-IBBH-R
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx + MCU
Technology Bluetooth Bluetooth v4.0
Interface USB
Supply Voltage 3.3V Other; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - CYBL11573-56LQXIT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Butler Matrix KBM9180400 - KBM9180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
RF Transceiver ICs - 4823-NRF54LV10A-CAAA-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Receivers - 863-SI47952A2GE1AMRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 240 MHz
View Details