QUALCOMM, Incorporated Datasheets for RF and Wireless Chips
RF and wireless chips are integrated circuits (IC) that are designed specifically for radio frequency (RF), microwave, and other wireless communications or data transmission applications.
RF and Wireless Chips: Learn more
| Product Name | Notes |
|---|---|
| Dual-band 1 x 1 802.11ac + Bluetooth 4.1 The QCA9377-3 is a single-die wireless local area network (WLAN) and Bluetooth combination solution to support 1 × 1 802.11a/b/g/n/ac WLAN standards... | |
| Dual-band 1x1 802.11ac/agbn WLAN SoC The QCA9889 is a highly integrated wireless local area network (WLAN) system-on -chip (SoC) for 5 GHz 802.11ac, or 2.4/5 GHz 802.11n WLAN applications. QCA9889... | |
| Dual-Band 1x1 MIMO 802.11ac/abgn WLAN SoC The QCA9887 is a highly integrated wireless local area network (WLAN) system-on-chip (SoC) for 5-GHz 802.11a/n/ac WLAN applications. QCA9887 Specs Wi-Fi Wi-Fi Standards 802.11ac... | |
| Dual-band 2x2 802.11ax. The QCA6290 is a state-of-the-art 802.11ax client device supporting 2x2 configuration and 802.11 a/b/g/n/ac Wav-2/ax WLAN standards. When paired with an 8x8 MU-MIMO supported access point, it... | |
| High-capacity 802.11ax SoC for Routers, Gateways and Access Points The IPQ8074 is Qualcomm’s first 802.11ax network solution, designed to meet the growing demands of increasingly crowded and dense Wi-Fi environments. | |
| Low-energy Qualcomm® Wi-Fi Solution The QCA4010 is a low power MCU with an integrated Wi-Fi platform for the Internet of Things that contains a low-power Qualcomm® Wi-Fi connectivity solution on... | |
| Low-energy Qualcomm® Wi-Fi Solution The QCA4012 is a low power MCU with an integrated Wi-Fi platform for the Internet of Things that contains a low-power dual-band Qualcomm® Wi-Fi connectivity solution... | |
| Low-Energy Wi-Fi Dual-Band 802.11a/b/g/n SoC The QCA4004 is an intelligent platform for the Internet of Things that contains a low-power Wi-Fi connectivity solution on a single chip. It includes a... | |
| Low-Energy Wi-Fi Single-Band 802.11a/b/g/n SoC QCA4002 is an intelligent Wi-Fi platform for the Internet of Things (IoT). This complete networking platform enables customers to add full-featured Wi-Fi to a wide... | |
| QCA9500 is Qualcomm Technologies’ latest multi-gigabit 802.11ad solution for mobile devices and access points (routers). Utilizing the bandwidth-rich 60 GHz millimeter wave band, QCA9500 is engineered to offer up to... | |
| Single Chip 2x2 802.11a/b/g/n MIMO MAC/BB/Radio The AR6004 chipset is a single chip, small form factor 2x2 IEEE 802.11 a/b/g/n MAC/baseband/radio optimized for low-power mobile applications. AR6004 Specs Wi-Fi Wi-Fi... | |
| Single-band 2X2 With 2 SS MIMO 802.11 a/n/ac WLAN SoC The QCA9888 is a highly integrated wireless local area network (WLAN) system-on-chip (SoC) for 5 GHz 802.11ac WLAN applications. QCA9888... | |
| Single-Band 2x2 with 2 SS MIMO WLAN SoC The QCA9886 is a highly integrated wireless local area network (WLAN) system-on-chip (SoC) for 5 GHz 802.11ac WLAN applications. QCA9886 Specs Wi-Fi... | |
| Single-band Premium Wi-Fi SoC The QCA4531 is a two stream (2x2) 802.11b/g/n single-band programmable Wi-Fi System-on-Chip (SoC) for the Internet of Things (IoT). This low-cost turnkey solution combines high performance... | |
| The QCA4020 SoC is a tri-mode system-on-chip with support for dual-band WIFI, Bluetooth 5 and 802.15.4-based technologies, including Zibgee and Thread. This powerful IoT solution combines a dual-core processor, pre-integration... | |
| The QCA4024 SoC is a dual-mode system-on-chip with support for Bluetooth 5 and 802.15.4-based technologies, including Zibgee and Thread. This powerful IoT solution offers a hostless IoT client platform with... | |
| Wave-2 802.11ac SoC for Routers, Gateways and Access Points The IPQ4018 was the industry’s first single-chip Wi-Fi system-on-chip (SoC) to bring Wave-2 802.11ac features to a variety of home and... | |
| Wave-2 802.11ac SoC for Routers, Gateways and Access Points The IPQ4019 was the industry’s first single-chip Wi-Fi system-on-chip (SoC) to bring Wave-2 802.11ac features to a variety of home and... | |
| Wave-2 802.11ac SoC for Routers, Gateways and Access Points The IPQ4028 was the industry’s first single-chip Wi-Fi system-on-chip (SoC) to bring Wave-2 802.11ac features to a variety of home and... | |
| Wave-2 802.11ac SoC for Routers, Gateways and Access Points The IPQ4029 was the industry’s first single-chip Wi-Fi system-on-chip (SoC) to bring Wave-2 802.11ac features to a variety of home and... | |
| Wave-2 802.11ac Solution with MU-MIMO and 160MHz for Enterprise Networks The QCA9994 is a Wave-2 802.11ac radio that enables premium Wi-Fi access points to support more devices and more demanding... | |
| Wave-2 802.11ac Solution with MU-MIMO and 160MHz for Home Networks The QCA9984 is a Wave-2 802.11ac radio that helps premium Wi-Fi routers, gateways, set-top boxes and range extenders to support... | |
| Wave-2 802.11ac Solution with MU-MIMO for Enterprise Networks The QCA9990 is a Wave-2 802.11ac radio that enables high-performance Wi-Fi access points to support more devices and more demanding applications in... | |
| Wave-2 802.11ac Solution with MU-MIMO for Enterprise Networks The QCA9992 is a Wave-2 802.11ac radio that helps high-performance Wi-Fi access points to support more devices and more demanding applications in... | |
| Wave-2 802.11ac Solution with MU-MIMO for Home Networks The QCA9980 is a Wave-2 802.11ac radio that helps high-performance Wi-Fi routers, gateways, set-top boxes and range extenders to support more devices... | |
| Wave-2 802.11ac Solution with MU-MIMO for Home Networks The QCA9982 is a Wave-2 802.11ac radio that helps high-performance Wi-Fi routers, gateways, set-top boxes and range extenders to support more devices... |