QUALCOMM, Incorporated Bluetooth Chipset CSR8605

Description
The CSR8605 chipset is an addition to the CSR8600 family of single chip Bluetooth ROM audio devices that targets entry level Bluetooth A2DP audio sink mono speakers. CSR8605 Specs Bluetooth Bluetooth Version Bluetooth 4.1 Bluetooth Radio Up to +8dBm output power (typical) -91bBm receiver sensitivity (basic rate, typical) Bluetooth Profiles AVRCP v1.0 A2DP v1.2 DI v1.3 USB USB Version USB 2.0 (Full Speed) USB Support Supports USB charger detection Audio Audio Technology Talk-Time Extension A2DP multipoint support 2 A2DP sources Equalizer 5-band EQ DSP DSP Technology Qualcomm® Kalimba™ DSP DSP Bit Architecture 24-bit MCU MCU Clock Speed 80MHz Power Management Maximum Input Voltage 3.3V Charging Maximum Current 200 mA on chip 500 mA with external transistor Memory RAM 56KB RAM Interface Supported Interfaces UART USB 2.0 PCM I²S SPI I²C Input/Output ADC 1 ADC DAC 1 DAC Maximum PIOs 20 PWM (LED) 3 Package Package Type 8 x 8 x 0.9 mm 0.4 mm pitch QFN
Description
The CSR8605 chipset is an addition to the CSR8600 family of single chip Bluetooth ROM audio devices that targets entry level Bluetooth A2DP audio sink mono speakers. CSR8605 Specs Bluetooth Bluetooth Version Bluetooth 4.1 Bluetooth Radio Up to +8dBm output power (typical) -91bBm receiver sensitivity (basic rate, typical) Bluetooth Profiles AVRCP v1.0 A2DP v1.2 DI v1.3 USB USB Version USB 2.0 (Full Speed) USB Support Supports USB charger detection Audio Audio Technology Talk-Time Extension A2DP multipoint support 2 A2DP sources Equalizer 5-band EQ DSP DSP Technology Qualcomm® Kalimba™ DSP DSP Bit Architecture 24-bit MCU MCU Clock Speed 80MHz Power Management Maximum Input Voltage 3.3V Charging Maximum Current 200 mA on chip 500 mA with external transistor Memory RAM 56KB RAM Interface Supported Interfaces UART USB 2.0 PCM I²S SPI I²C Input/Output ADC 1 ADC DAC 1 DAC Maximum PIOs 20 PWM (LED) 3 Package Package Type 8 x 8 x 0.9 mm 0.4 mm pitch QFN

Suppliers

Company
Product
Description
Supplier Links
Bluetooth Chipset - CSR8605 - QUALCOMM, Incorporated
San Diego, CA, USA
Bluetooth Chipset
CSR8605
Bluetooth Chipset CSR8605
The CSR8605 chipset is an addition to the CSR8600 family of single chip Bluetooth ROM audio devices that targets entry level Bluetooth A2DP audio sink mono speakers. CSR8605 Specs Bluetooth Bluetooth Version Bluetooth 4.1 Bluetooth Radio Up to +8dBm output power (typical) -91bBm receiver sensitivity (basic rate, typical) Bluetooth Profiles AVRCP v1.0 A2DP v1.2 DI v1.3 USB USB Version USB 2.0 (Full Speed) USB Support Supports USB charger detection Audio Audio Technology Talk-Time Extension A2DP multipoint support 2 A2DP sources Equalizer 5-band EQ DSP DSP Technology Qualcomm® Kalimba™ DSP DSP Bit Architecture 24-bit MCU MCU Clock Speed 80MHz Power Management Maximum Input Voltage 3.3V Charging Maximum Current 200 mA on chip 500 mA with external transistor Memory RAM 56KB RAM Interface Supported Interfaces UART USB 2.0 PCM I²S SPI I²C Input/Output ADC 1 ADC DAC 1 DAC Maximum PIOs 20 PWM (LED) 3 Package Package Type 8 x 8 x 0.9 mm 0.4 mm pitch QFN

The CSR8605 chipset is an addition to the CSR8600 family of single chip Bluetooth ROM audio devices that targets entry level Bluetooth A2DP audio sink mono speakers.

CSR8605 Specs

Bluetooth

Bluetooth Version

  • Bluetooth 4.1

Bluetooth Radio

  • Up to +8dBm output power (typical)
  • -91bBm receiver sensitivity (basic rate, typical)

Bluetooth Profiles

  • AVRCP v1.0
  • A2DP v1.2
  • DI v1.3

USB

USB Version

  • USB 2.0 (Full Speed)

USB Support

  • Supports USB charger detection

Audio

Audio Technology

  • Talk-Time Extension

A2DP multipoint support

  • 2 A2DP sources

Equalizer

  • 5-band EQ

DSP

DSP Technology

  • Qualcomm® Kalimba™ DSP

DSP Bit Architecture

  • 24-bit

MCU

MCU Clock Speed

  • 80MHz

Power Management

Maximum Input Voltage

  • 3.3V

Charging

Maximum Current

  • 200 mA on chip
  • 500 mA with external transistor

Memory

RAM

  • 56KB RAM

Interface

Supported Interfaces

  • UART
  • USB 2.0
  • PCM
  • I²S
  • SPI
  • I²C

Input/Output

ADC

  • 1 ADC

DAC

  • 1 DAC

Maximum PIOs

  • 20

PWM (LED)

  • 3

Package

Package Type

  • 8 x 8 x 0.9 mm 0.4 mm pitch QFN
Supplier's Site

Technical Specifications

  QUALCOMM, Incorporated
Product Category Network and Communication Chips
Product Number CSR8605
Product Name Bluetooth Chipset
Technology Bluetooth
Unlock Full Specs
to access all available technical data

Similar Products

13.75 - 14.5 GHz Ku-Band Quad 4x2 Tx Beamformer - AWMF-0147 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 13750 to 14500 MHz
View Details
GPS Antennas - 2097275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
Butler Matrix KBM9020060 - KBM9020060 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 6000 MHz
View Details