QUALCOMM, Incorporated Bluetooth Chipset CSR8610

Description
Single Chip Bluetooth Audio ROM Platform The CSR8610 is a single-chip mono headset solution with advanced echo and bi-directional noise cancellation technology targeted at low-cost mono headsets, mono speakers or speakerphones and after-market car-kit applications. CSR8610 Specs Bluetooth Bluetooth Version Bluetooth 4.1 Bluetooth Radio Up to +9dBm output power (typical) -92dBm receiver sensitivity (basic rate, typical) Bluetooth Profiles HFP v1.6 AVRCP v1.0 A2DP v1.2 DI v1.3 HSP v1.2 USB USB Version USB 2.0 (Full Speed) USB Support Supports USB charger detection Audio Audio Technology Qualcomm® cVc™ audio technology Voice recognition technology Talk-Time Extension A2DP multipoint support 2 A2DP sources Analog Microphone Input 1 analog mic Digital Microphone Input 1 digital mic Equalizer 5-band EQ HFP multipoint support 2 handsets Microphone Bias Generator 1 microphone bias generator DSP DSP Technology Qualcomm® Kalimba™ DSP DSP Bit Architecture 24-bit MCU MCU Clock Speed 80MHz Power Management Maximum Input Voltage 3.3V Charging Maximum Current 200 mA on chip 500 mA with external transistor Memory RAM 56KB RAM Interface Supported Interfaces UART USB 2.0 PCM I²S SPI I²C Input/Output ADC 1 ADC DAC 1 DAC Maximum PIOs 22 PWM (LED) 3 Package Package Type VFBGA WLCSP 3.92 x 3.68 x 0.6 mm 0.5 mm pitch WLCSP 5.5 x 5.5 x 1 mm 0.5 mm pitch VFBGA
Description
Single Chip Bluetooth Audio ROM Platform The CSR8610 is a single-chip mono headset solution with advanced echo and bi-directional noise cancellation technology targeted at low-cost mono headsets, mono speakers or speakerphones and after-market car-kit applications. CSR8610 Specs Bluetooth Bluetooth Version Bluetooth 4.1 Bluetooth Radio Up to +9dBm output power (typical) -92dBm receiver sensitivity (basic rate, typical) Bluetooth Profiles HFP v1.6 AVRCP v1.0 A2DP v1.2 DI v1.3 HSP v1.2 USB USB Version USB 2.0 (Full Speed) USB Support Supports USB charger detection Audio Audio Technology Qualcomm® cVc™ audio technology Voice recognition technology Talk-Time Extension A2DP multipoint support 2 A2DP sources Analog Microphone Input 1 analog mic Digital Microphone Input 1 digital mic Equalizer 5-band EQ HFP multipoint support 2 handsets Microphone Bias Generator 1 microphone bias generator DSP DSP Technology Qualcomm® Kalimba™ DSP DSP Bit Architecture 24-bit MCU MCU Clock Speed 80MHz Power Management Maximum Input Voltage 3.3V Charging Maximum Current 200 mA on chip 500 mA with external transistor Memory RAM 56KB RAM Interface Supported Interfaces UART USB 2.0 PCM I²S SPI I²C Input/Output ADC 1 ADC DAC 1 DAC Maximum PIOs 22 PWM (LED) 3 Package Package Type VFBGA WLCSP 3.92 x 3.68 x 0.6 mm 0.5 mm pitch WLCSP 5.5 x 5.5 x 1 mm 0.5 mm pitch VFBGA

Suppliers

Company
Product
Description
Supplier Links
Bluetooth Chipset - CSR8610 - QUALCOMM, Incorporated
San Diego, CA, USA
Bluetooth Chipset
CSR8610
Bluetooth Chipset CSR8610
Single Chip Bluetooth Audio ROM Platform The CSR8610 is a single-chip mono headset solution with advanced echo and bi-directional noise cancellation technology targeted at low-cost mono headsets, mono speakers or speakerphones and after-market car-kit applications. CSR8610 Specs Bluetooth Bluetooth Version Bluetooth 4.1 Bluetooth Radio Up to +9dBm output power (typical) -92dBm receiver sensitivity (basic rate, typical) Bluetooth Profiles HFP v1.6 AVRCP v1.0 A2DP v1.2 DI v1.3 HSP v1.2 USB USB Version USB 2.0 (Full Speed) USB Support Supports USB charger detection Audio Audio Technology Qualcomm® cVc™ audio technology Voice recognition technology Talk-Time Extension A2DP multipoint support 2 A2DP sources Analog Microphone Input 1 analog mic Digital Microphone Input 1 digital mic Equalizer 5-band EQ HFP multipoint support 2 handsets Microphone Bias Generator 1 microphone bias generator DSP DSP Technology Qualcomm® Kalimba™ DSP DSP Bit Architecture 24-bit MCU MCU Clock Speed 80MHz Power Management Maximum Input Voltage 3.3V Charging Maximum Current 200 mA on chip 500 mA with external transistor Memory RAM 56KB RAM Interface Supported Interfaces UART USB 2.0 PCM I²S SPI I²C Input/Output ADC 1 ADC DAC 1 DAC Maximum PIOs 22 PWM (LED) 3 Package Package Type VFBGA WLCSP 3.92 x 3.68 x 0.6 mm 0.5 mm pitch WLCSP 5.5 x 5.5 x 1 mm 0.5 mm pitch VFBGA

Single Chip Bluetooth Audio ROM Platform

The CSR8610 is a single-chip mono headset solution with advanced echo and bi-directional noise cancellation technology targeted at low-cost mono headsets, mono speakers or speakerphones and after-market car-kit applications.

CSR8610 Specs

Bluetooth

Bluetooth Version

  • Bluetooth 4.1

Bluetooth Radio

  • Up to +9dBm output power (typical)
  • -92dBm receiver sensitivity (basic rate, typical)

Bluetooth Profiles

  • HFP v1.6
  • AVRCP v1.0
  • A2DP v1.2
  • DI v1.3
  • HSP v1.2

USB

USB Version

  • USB 2.0 (Full Speed)

USB Support

  • Supports USB charger detection

Audio

Audio Technology

  • Qualcomm® cVc™ audio technology
  • Voice recognition technology
  • Talk-Time Extension

A2DP multipoint support

  • 2 A2DP sources

Analog Microphone Input

  • 1 analog mic

Digital Microphone Input

  • 1 digital mic

Equalizer

  • 5-band EQ

HFP multipoint support

  • 2 handsets

Microphone Bias Generator

  • 1 microphone bias generator

DSP

DSP Technology

  • Qualcomm® Kalimba™ DSP

DSP Bit Architecture

  • 24-bit

MCU

MCU Clock Speed

  • 80MHz

Power Management

Maximum Input Voltage

  • 3.3V

Charging

Maximum Current

  • 200 mA on chip
  • 500 mA with external transistor

Memory

RAM

  • 56KB RAM

Interface

Supported Interfaces

  • UART
  • USB 2.0
  • PCM
  • I²S
  • SPI
  • I²C

Input/Output

ADC

  • 1 ADC

DAC

  • 1 DAC

Maximum PIOs

  • 22

PWM (LED)

  • 3

Package

Package Type

  • VFBGA
  • WLCSP
  • 3.92 x 3.68 x 0.6 mm 0.5 mm pitch WLCSP
  • 5.5 x 5.5 x 1 mm 0.5 mm pitch VFBGA
Supplier's Site

Technical Specifications

  QUALCOMM, Incorporated
Product Category Network and Communication Chips
Product Number CSR8610
Product Name Bluetooth Chipset
Technology Bluetooth
Unlock Full Specs
to access all available technical data

Similar Products

Monopulse Comparators RFM005040 - RFM005040 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 4000 MHz
View Details
Radio Module Medium Range (MR) - AS-XBEE-MR-2.4-INT-01 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Transceiver ICs - BCM20737ST-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage Other; 3.8V
View Details