Single-band Premium Wi-Fi SoC
The QCA4531 is a two stream (2x2) 802.11b/g/n single-band programmable Wi-Fi System-on-Chip (SoC) for the Internet of Things (IoT). This low-cost turnkey solution combines high performance connectivity capabilities with a user-programmable Linux OpenWrt environment and is designed to serve either as a feature-rich IoT node or as a hub to support an IoT ecosystem.
QCA4531 Specs
Wi-Fi
Wi-Fi Standards
802.11n
802.11a/b/g
Wi-Fi Spectral Bands
2.4 GHz
Peak Speed
190 Mbps
Channel Utilization
20/40 MHz
MIMO Configuration
2x2 (2-stream)
Wi-Fi Features
Qualcomm® IoT Connectivity
USB
USB Version
USB 2.0
CPU
CPU Clock Speed
Up to 650 MHz
Software Options
Operating System
Linux
Memory
Memory Type
DDR1
DDR2
Flash
NAND
NOR
Interface
Layers
MAC
PHY
Supported Interfaces
UART
USB 2.0
I²C
JTAG
PCIe 1.1
Voltage Support
3.3V
Input/Output
General Purpose IOs
12
Operating Temperature Range
Maximum Temperature
85°C
Minimum Temperature
-20°C
Package
Package Type
QFN
Package Size
12 x 12 mm
Single-band Premium Wi-Fi SoC
The QCA4531 is a two stream (2x2) 802.11b/g/n single-band programmable Wi-Fi System-on-Chip (SoC) for the Internet of Things (IoT). This low-cost turnkey solution combines high performance connectivity capabilities with a user-programmable Linux OpenWrt environment and is designed to serve either as a feature-rich IoT node or as a hub to support an IoT ecosystem.
QCA4531 Specs
Wi-Fi
Wi-Fi Standards
Wi-Fi Spectral Bands
Peak Speed
Channel Utilization
MIMO Configuration
Wi-Fi Features
- Qualcomm® IoT Connectivity
USB
USB Version
CPU
CPU Clock Speed
Software Options
Operating System
Memory
Memory Type
Flash
Interface
Layers
Supported Interfaces
- UART
- USB 2.0
- I²C
- JTAG
- PCIe 1.1
Voltage Support
Input/Output
General Purpose IOs
Operating Temperature Range
Maximum Temperature
Minimum Temperature
Package
Package Type
Package Size