QUALCOMM, Incorporated RF Transceiver ICs CSR1001A04-IQQA-R

Description
IC RF TxRx + MCU Bluetooth Bluetooth v4.0 2.4GHz 56-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU Bluetooth Bluetooth v4.0 2.4GHz 56-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CSR1001A04-IQQA-RTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
CSR1001A04-IQQA-RTR-ND
RF Transceiver ICs CSR1001A04-IQQA-RTR-ND
IC RF TxRx + MCU Bluetooth Bluetooth v4.0 2.4GHz 56-VFQFN Exposed Pad

IC RF TxRx + MCU Bluetooth Bluetooth v4.0 2.4GHz 56-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - CSR1001A04-IQQA-RCT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
CSR1001A04-IQQA-RCT-ND
RF Transceiver ICs CSR1001A04-IQQA-RCT-ND
IC RF TxRx + MCU Bluetooth Bluetooth v4.0 2.4GHz 56-VFQFN Exposed Pad

IC RF TxRx + MCU Bluetooth Bluetooth v4.0 2.4GHz 56-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number CSR1001A04-IQQA-RTR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
Bias Current 16 mA
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9020080 - KBM9020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
GPS Antennas - 2672996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF52832-CIAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
RF Receivers - 863-SI47951A2GE2AMRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 240 MHz
View Details