QUALCOMM, Incorporated Wireless System on Chip QCA9994

Description
Wave-2 802.11ac Solution with MU-MIMO and 160MHz for Enterprise Networks The QCA9994 is a Wave-2 802.11ac radio that enables premium Wi-Fi access points to support more devices and more demanding applications in the enterprise and carrier hotspots. The dual-band, 4x4 solution delivers peak data rates up to 1.7 Gbps, and uses Multi-User MIMO to maintain faster connections on increasingly crowded networks. The QCA9994 also supports 160MHz and 80+80MHz channels to double the capacity at close range. QCA9994 Specs Wi-Fi Wi-Fi Standards 802.11ac Wave 2 802.11ac 802.11n 802.11a/b/g Wi-Fi Spectral Bands 2.4 GHz 5 GHz Peak Speed 1.733 Gbps Channel Utilization 20/40/80/160 MHz MIMO Configuration 4x4 (4-stream) Wi-Fi Features MU-MIMO TxBF Wi-Fi SON Process Process Technology 40 nm Security Support Wi-Fi Security WAPI TKIP AES-GCMP AES-CCMP WEP WPA WPS WPA2 802.11i security Interface Layers MAC PHY Supported Interfaces PCIe 2.0 UART SPI I²C JTAG Input/Output Maximum PIOs 35 Package Package Type DRQFN Package Size 12 x 12 mm
Description
Wave-2 802.11ac Solution with MU-MIMO and 160MHz for Enterprise Networks The QCA9994 is a Wave-2 802.11ac radio that enables premium Wi-Fi access points to support more devices and more demanding applications in the enterprise and carrier hotspots. The dual-band, 4x4 solution delivers peak data rates up to 1.7 Gbps, and uses Multi-User MIMO to maintain faster connections on increasingly crowded networks. The QCA9994 also supports 160MHz and 80+80MHz channels to double the capacity at close range. QCA9994 Specs Wi-Fi Wi-Fi Standards 802.11ac Wave 2 802.11ac 802.11n 802.11a/b/g Wi-Fi Spectral Bands 2.4 GHz 5 GHz Peak Speed 1.733 Gbps Channel Utilization 20/40/80/160 MHz MIMO Configuration 4x4 (4-stream) Wi-Fi Features MU-MIMO TxBF Wi-Fi SON Process Process Technology 40 nm Security Support Wi-Fi Security WAPI TKIP AES-GCMP AES-CCMP WEP WPA WPS WPA2 802.11i security Interface Layers MAC PHY Supported Interfaces PCIe 2.0 UART SPI I²C JTAG Input/Output Maximum PIOs 35 Package Package Type DRQFN Package Size 12 x 12 mm

Suppliers

Company
Product
Description
Supplier Links
Wireless System on Chip - QCA9994 - QUALCOMM, Incorporated
San Diego, CA, USA
Wireless System on Chip
QCA9994
Wireless System on Chip QCA9994
Wave-2 802.11ac Solution with MU-MIMO and 160MHz for Enterprise Networks The QCA9994 is a Wave-2 802.11ac radio that enables premium Wi-Fi access points to support more devices and more demanding applications in the enterprise and carrier hotspots. The dual-band, 4x4 solution delivers peak data rates up to 1.7 Gbps, and uses Multi-User MIMO to maintain faster connections on increasingly crowded networks. The QCA9994 also supports 160MHz and 80+80MHz channels to double the capacity at close range. QCA9994 Specs Wi-Fi Wi-Fi Standards 802.11ac Wave 2 802.11ac 802.11n 802.11a/b/g Wi-Fi Spectral Bands 2.4 GHz 5 GHz Peak Speed 1.733 Gbps Channel Utilization 20/40/80/160 MHz MIMO Configuration 4x4 (4-stream) Wi-Fi Features MU-MIMO TxBF Wi-Fi SON Process Process Technology 40 nm Security Support Wi-Fi Security WAPI TKIP AES-GCMP AES-CCMP WEP WPA WPS WPA2 802.11i security Interface Layers MAC PHY Supported Interfaces PCIe 2.0 UART SPI I²C JTAG Input/Output Maximum PIOs 35 Package Package Type DRQFN Package Size 12 x 12 mm

Wave-2 802.11ac Solution with MU-MIMO and 160MHz for Enterprise Networks

The QCA9994 is a Wave-2 802.11ac radio that enables premium Wi-Fi access points to support more devices and more demanding applications in the enterprise and carrier hotspots. The dual-band, 4x4 solution delivers peak data rates up to 1.7 Gbps, and uses Multi-User MIMO to maintain faster connections on increasingly crowded networks. The QCA9994 also supports 160MHz and 80+80MHz channels to double the capacity at close range.

QCA9994 Specs

Wi-Fi

Wi-Fi Standards

  • 802.11ac Wave 2
  • 802.11ac
  • 802.11n
  • 802.11a/b/g

Wi-Fi Spectral Bands

  • 2.4 GHz
  • 5 GHz

Peak Speed

  • 1.733 Gbps

Channel Utilization

  • 20/40/80/160 MHz

MIMO Configuration

  • 4x4 (4-stream)

Wi-Fi Features

  • MU-MIMO
  • TxBF
  • Wi-Fi SON

Process

Process Technology

  • 40 nm

Security Support

Wi-Fi Security

  • WAPI
  • TKIP
  • AES-GCMP
  • AES-CCMP
  • WEP
  • WPA
  • WPS
  • WPA2
  • 802.11i security

Interface

Layers

  • MAC
  • PHY

Supported Interfaces

  • PCIe 2.0
  • UART
  • SPI
  • I²C
  • JTAG

Input/Output

Maximum PIOs

  • 35

Package

Package Type

  • DRQFN

Package Size

  • 12 x 12 mm
Supplier's Site

Technical Specifications

  QUALCOMM, Incorporated
Product Category Network and Communication Chips
Product Number QCA9994
Product Name Wireless System on Chip
Technology Wi-Fi / WiMAX / Wi-Mesh
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 2672996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
CC2545 2.4GHz RF Value Line SoC with 32kB flash, 31 GPIO, I2C, SPI and UART - CC2545RGZR - Texas Instruments
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
Supply Voltage 3.6V; Other; 2
View Details
3 suppliers
RF Transceiver ICs - 2312-DW1000-I-TR13CT-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 3500 to 6500 MHz
View Details