QUALCOMM, Incorporated Bluetooth System on Chip QCA4020

Description
The QCA4020 SoC is a tri-mode system-on-chip with support for dual-band WIFI, Bluetooth 5 and 802.15.4-based technologies, including Zibgee and Thread. This powerful IoT solution combines a dual-core processor, pre-integration for multiple software ecosystems and our connectivity industry-leading advanced hardware-based security features in a low-power, cost-optimized single-chip solution. Designed to address IoT fragmentation and support for interoperability, this solution is ideal for multiple IoT industries from home control and automation, networking, home entertainment and smart cities. QCA4020 Specs Wi-Fi Wi-Fi Standards 802.11n 802.11a/b/g Wi-Fi Spectral Bands 2.4 GHz 5 GHz MIMO Configuration 1x1 (1-stream) Bluetooth Bluetooth Version Bluetooth 5.0 Bluetooth Technology Bluetooth Low Energy CSRmesh™ technology 802.15.4 LR-WPAN Protocol Zigbee Thread USB USB Version USB 2.0 Security Support Security Features Key Provisioning Security Secure Boot Wi-Fi Security WPS Interface Layers MAC PHY Supported Interfaces UART I²S SPI I²C PWM Input/Output ADC 1 ADC Package Package Type BGA Package Size 11.2 x 11.2 mm
Datasheet
Description
The QCA4020 SoC is a tri-mode system-on-chip with support for dual-band WIFI, Bluetooth 5 and 802.15.4-based technologies, including Zibgee and Thread. This powerful IoT solution combines a dual-core processor, pre-integration for multiple software ecosystems and our connectivity industry-leading advanced hardware-based security features in a low-power, cost-optimized single-chip solution. Designed to address IoT fragmentation and support for interoperability, this solution is ideal for multiple IoT industries from home control and automation, networking, home entertainment and smart cities. QCA4020 Specs Wi-Fi Wi-Fi Standards 802.11n 802.11a/b/g Wi-Fi Spectral Bands 2.4 GHz 5 GHz MIMO Configuration 1x1 (1-stream) Bluetooth Bluetooth Version Bluetooth 5.0 Bluetooth Technology Bluetooth Low Energy CSRmesh™ technology 802.15.4 LR-WPAN Protocol Zigbee Thread USB USB Version USB 2.0 Security Support Security Features Key Provisioning Security Secure Boot Wi-Fi Security WPS Interface Layers MAC PHY Supported Interfaces UART I²S SPI I²C PWM Input/Output ADC 1 ADC Package Package Type BGA Package Size 11.2 x 11.2 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bluetooth System on Chip - QCA4020 - QUALCOMM, Incorporated
San Diego, CA, USA
Bluetooth System on Chip
QCA4020
Bluetooth System on Chip QCA4020
The QCA4020 SoC is a tri-mode system-on-chip with support for dual-band WIFI, Bluetooth 5 and 802.15.4-based technologies, including Zibgee and Thread. This powerful IoT solution combines a dual-core processor, pre-integration for multiple software ecosystems and our connectivity industry-leading advanced hardware-based security features in a low-power, cost-optimized single-chip solution. Designed to address IoT fragmentation and support for interoperability, this solution is ideal for multiple IoT industries from home control and automation, networking, home entertainment and smart cities. QCA4020 Specs Wi-Fi Wi-Fi Standards 802.11n 802.11a/b/g Wi-Fi Spectral Bands 2.4 GHz 5 GHz MIMO Configuration 1x1 (1-stream) Bluetooth Bluetooth Version Bluetooth 5.0 Bluetooth Technology Bluetooth Low Energy CSRmesh™ technology 802.15.4 LR-WPAN Protocol Zigbee Thread USB USB Version USB 2.0 Security Support Security Features Key Provisioning Security Secure Boot Wi-Fi Security WPS Interface Layers MAC PHY Supported Interfaces UART I²S SPI I²C PWM Input/Output ADC 1 ADC Package Package Type BGA Package Size 11.2 x 11.2 mm

The QCA4020 SoC is a tri-mode system-on-chip with support for dual-band WIFI, Bluetooth 5 and 802.15.4-based technologies, including Zibgee and Thread. This powerful IoT solution combines a dual-core processor, pre-integration for multiple software ecosystems and our connectivity industry-leading advanced hardware-based security features in a low-power, cost-optimized single-chip solution. Designed to address IoT fragmentation and support for interoperability, this solution is ideal for multiple IoT industries from home control and automation, networking, home entertainment and smart cities.

QCA4020 Specs

Wi-Fi

Wi-Fi Standards

  • 802.11n
  • 802.11a/b/g

Wi-Fi Spectral Bands

  • 2.4 GHz
  • 5 GHz

MIMO Configuration

  • 1x1 (1-stream)

Bluetooth

Bluetooth Version

  • Bluetooth 5.0

Bluetooth Technology

  • Bluetooth Low Energy
  • CSRmesh™ technology

802.15.4

LR-WPAN Protocol

  • Zigbee
  • Thread

USB

USB Version

  • USB 2.0

Security Support

Security Features

  • Key Provisioning Security
  • Secure Boot

Wi-Fi Security

  • WPS

Interface

Layers

  • MAC
  • PHY

Supported Interfaces

  • UART
  • I²S
  • SPI
  • I²C
  • PWM

Input/Output

ADC

  • 1 ADC

Package

Package Type

  • BGA

Package Size

  • 11.2 x 11.2 mm
Supplier's Site Datasheet
Wireless System on Chip - QCA4020 - QUALCOMM, Incorporated
San Diego, CA, USA
Wireless System on Chip
QCA4020
Wireless System on Chip QCA4020
The QCA4020 SoC is a tri-mode system-on-chip with support for dual-band WIFI, Bluetooth 5 and 802.15.4-based technologies, including Zibgee and Thread. This powerful IoT solution combines a dual-core processor, pre-integration for multiple software ecosystems and our connectivity industry-leading advanced hardware-based security features in a low-power, cost-optimized single-chip solution. Designed to address IoT fragmentation and support for interoperability, this solution is ideal for multiple IoT industries from home control and automation, networking, home entertainment and smart cities. QCA4020 Specs Wi-Fi Wi-Fi Standards 802.11n 802.11a/b/g Wi-Fi Spectral Bands 2.4 GHz 5 GHz MIMO Configuration 1x1 (1-stream) Bluetooth Bluetooth Version Bluetooth 5.0 Bluetooth Technology Bluetooth Low Energy CSRmesh™ technology 802.15.4 LR-WPAN Protocol Zigbee Thread USB USB Version USB 2.0 Security Support Security Features Key Provisioning Security Secure Boot Wi-Fi Security WPS Interface Layers MAC PHY Supported Interfaces UART I²S SPI I²C PWM Input/Output ADC 1 ADC Package Package Type BGA Package Size 11.2 x 11.2 mm

The QCA4020 SoC is a tri-mode system-on-chip with support for dual-band WIFI, Bluetooth 5 and 802.15.4-based technologies, including Zibgee and Thread. This powerful IoT solution combines a dual-core processor, pre-integration for multiple software ecosystems and our connectivity industry-leading advanced hardware-based security features in a low-power, cost-optimized single-chip solution. Designed to address IoT fragmentation and support for interoperability, this solution is ideal for multiple IoT industries from home control and automation, networking, home entertainment and smart cities.

QCA4020 Specs

Wi-Fi

Wi-Fi Standards

  • 802.11n
  • 802.11a/b/g

Wi-Fi Spectral Bands

  • 2.4 GHz
  • 5 GHz

MIMO Configuration

  • 1x1 (1-stream)

Bluetooth

Bluetooth Version

  • Bluetooth 5.0

Bluetooth Technology

  • Bluetooth Low Energy
  • CSRmesh™ technology

802.15.4

LR-WPAN Protocol

  • Zigbee
  • Thread

USB

USB Version

  • USB 2.0

Security Support

Security Features

  • Key Provisioning Security
  • Secure Boot

Wi-Fi Security

  • WPS

Interface

Layers

  • MAC
  • PHY

Supported Interfaces

  • UART
  • I²S
  • SPI
  • I²C
  • PWM

Input/Output

ADC

  • 1 ADC

Package

Package Type

  • BGA

Package Size

  • 11.2 x 11.2 mm
Supplier's Site Datasheet

Technical Specifications

  QUALCOMM, Incorporated QUALCOMM, Incorporated
Product Category Network and Communication Chips Network and Communication Chips
Product Number QCA4020 QCA4020
Product Name Bluetooth System on Chip Wireless System on Chip
Technology Bluetooth Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - 2312-QPB9015TR7TR-ND - DigiKey
Specs
Device Type Receiver
Operating Frequency 45 to 1218 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
GPS Antennas - 2835953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
Butler Matrix KBM9020070 - KBM9020070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 7000 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 33R3750ACGT - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details