QUALCOMM, Incorporated Wireless System on Chip IPQ8074

Description
High-capacity 802.11ax SoC for Routers, Gateways and Access Points The IPQ8074 is Qualcomm’s first 802.11ax network solution, designed to meet the growing demands of increasingly crowded and dense Wi-Fi environments. It offers the optimal 11ax configuration to bring unprecedented capacity and coverage to Wi-Fi networks, and supports several unique features to ensure the best possible Wi-Fi performance for all types of applications. IPQ8074 specs Wi-Fi Wi-Fi Standards 802.11ax Wi-Fi Spectral Bands 2.4 GHz 5 GHz Peak Speed 4.8 Gbps MIMO Configuration 12x12 (8x8 5GHz + 4x4 2.4 GHz) Wi-Fi Features MU-MIMO OFDMA 1024 QAM Advanced QoS Uplink scheduling TxBF Wi-Fi SON CPU CPU Clock Speed 2 GHz quad-core CPU CPU Cores 4x ARM Cortex A53 Process Process Technology 14 nm FinFET Security Support Wi-Fi Security WAPI TKIP AES-GCMP AES-CCMP WEP WPA WPS WPA2 802.11i security PRNG Memory Memory Type DDR4 DDR3L Flash Serial NOR NAND Interface Supported Interfaces USB 3.0 PCIe 2.0 SD/eMMC UART SDIO PCM I²S SPI I²C LTE Ethernet Bluetooth LCD Package Package Type FC-BGA Package Size 21 x 21 mm
Description
High-capacity 802.11ax SoC for Routers, Gateways and Access Points The IPQ8074 is Qualcomm’s first 802.11ax network solution, designed to meet the growing demands of increasingly crowded and dense Wi-Fi environments. It offers the optimal 11ax configuration to bring unprecedented capacity and coverage to Wi-Fi networks, and supports several unique features to ensure the best possible Wi-Fi performance for all types of applications. IPQ8074 specs Wi-Fi Wi-Fi Standards 802.11ax Wi-Fi Spectral Bands 2.4 GHz 5 GHz Peak Speed 4.8 Gbps MIMO Configuration 12x12 (8x8 5GHz + 4x4 2.4 GHz) Wi-Fi Features MU-MIMO OFDMA 1024 QAM Advanced QoS Uplink scheduling TxBF Wi-Fi SON CPU CPU Clock Speed 2 GHz quad-core CPU CPU Cores 4x ARM Cortex A53 Process Process Technology 14 nm FinFET Security Support Wi-Fi Security WAPI TKIP AES-GCMP AES-CCMP WEP WPA WPS WPA2 802.11i security PRNG Memory Memory Type DDR4 DDR3L Flash Serial NOR NAND Interface Supported Interfaces USB 3.0 PCIe 2.0 SD/eMMC UART SDIO PCM I²S SPI I²C LTE Ethernet Bluetooth LCD Package Package Type FC-BGA Package Size 21 x 21 mm

Suppliers

Company
Product
Description
Supplier Links
Wireless System on Chip - IPQ8074 - QUALCOMM, Incorporated
San Diego, CA, USA
Wireless System on Chip
IPQ8074
Wireless System on Chip IPQ8074
High-capacity 802.11ax SoC for Routers, Gateways and Access Points The IPQ8074 is Qualcomm’s first 802.11ax network solution, designed to meet the growing demands of increasingly crowded and dense Wi-Fi environments. It offers the optimal 11ax configuration to bring unprecedented capacity and coverage to Wi-Fi networks, and supports several unique features to ensure the best possible Wi-Fi performance for all types of applications. IPQ8074 specs Wi-Fi Wi-Fi Standards 802.11ax Wi-Fi Spectral Bands 2.4 GHz 5 GHz Peak Speed 4.8 Gbps MIMO Configuration 12x12 (8x8 5GHz + 4x4 2.4 GHz) Wi-Fi Features MU-MIMO OFDMA 1024 QAM Advanced QoS Uplink scheduling TxBF Wi-Fi SON CPU CPU Clock Speed 2 GHz quad-core CPU CPU Cores 4x ARM Cortex A53 Process Process Technology 14 nm FinFET Security Support Wi-Fi Security WAPI TKIP AES-GCMP AES-CCMP WEP WPA WPS WPA2 802.11i security PRNG Memory Memory Type DDR4 DDR3L Flash Serial NOR NAND Interface Supported Interfaces USB 3.0 PCIe 2.0 SD/eMMC UART SDIO PCM I²S SPI I²C LTE Ethernet Bluetooth LCD Package Package Type FC-BGA Package Size 21 x 21 mm

High-capacity 802.11ax SoC for Routers, Gateways and Access Points

The IPQ8074 is Qualcomm’s first 802.11ax network solution, designed to meet the growing demands of increasingly crowded and dense Wi-Fi environments. It offers the optimal 11ax configuration to bring unprecedented capacity and coverage to Wi-Fi networks, and supports several unique features to ensure the best possible Wi-Fi performance for all types of applications.

IPQ8074 specs

Wi-Fi

Wi-Fi Standards

  • 802.11ax

Wi-Fi Spectral Bands

  • 2.4 GHz
  • 5 GHz

Peak Speed

  • 4.8 Gbps

MIMO Configuration

  • 12x12 (8x8 5GHz + 4x4 2.4 GHz)

Wi-Fi Features

  • MU-MIMO
  • OFDMA
  • 1024 QAM
  • Advanced QoS
  • Uplink scheduling
  • TxBF
  • Wi-Fi SON

CPU

CPU Clock Speed

  • 2 GHz quad-core CPU

CPU Cores

  • 4x ARM Cortex A53

Process

Process Technology

  • 14 nm FinFET

Security Support

Wi-Fi Security

  • WAPI
  • TKIP
  • AES-GCMP
  • AES-CCMP
  • WEP
  • WPA
  • WPS
  • WPA2
  • 802.11i security
  • PRNG

Memory

Memory Type

  • DDR4
  • DDR3L

Flash

  • Serial NOR
  • NAND

Interface

Supported Interfaces

  • USB 3.0
  • PCIe 2.0
  • SD/eMMC
  • UART
  • SDIO
  • PCM
  • I²S
  • SPI
  • I²C
  • LTE
  • Ethernet
  • Bluetooth
  • LCD

Package

Package Type

  • FC-BGA

Package Size

  • 21 x 21 mm
Supplier's Site

Technical Specifications

  QUALCOMM, Incorporated
Product Category Network and Communication Chips
Product Number IPQ8074
Product Name Wireless System on Chip
Technology Wi-Fi / WiMAX / Wi-Mesh
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Drivers, Receivers, Transceivers - 26LS32LM/B - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
GPS Antennas - 2097275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
8.5 - 10.55 GHz X-Band Single Beam Tx/Rx Beamformer - AWS-0105 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 8500 to 10550 MHz
View Details