QUALCOMM, Incorporated Bluetooth System on Chip CSR8675

Description
Embedded Flash Solution for Premium Bluetooth Audio Applications CSR8675 is a premium tier single-chip solution delivering high quality wireless audio performance and supporting the development of highly differentiated premium wireless audio products. Integrated support for aptX, aptX HD, Active Noise Cancellation and Qualcomm TrueWireless stereo. CSR8675 Specs Bluetooth Bluetooth Version Bluetooth 5.0 Bluetooth Radio +10dBm maximum output power (typical) -90dBm receiver sensitivity (basic rate, typical) USB USB Version USB 2.0 (Full Speed) USB Support Supports USB charger detection Audio Audio Technology Qualcomm® aptX™ codec technology Qualcomm® cVc™ audio technology Qualcomm TrueWireless™ Technology 24 bit audio data path Analog Microphone Input 2 analog mics/line inputs (up to 96kHz sample rate) Digital Microphone Input 6 digital mics Analog DAC output 2 analog DAC channels (up to 192kHz sample rate) Microphone Bias Generator 2 microphone bias generators Qualcomm® aptX™ playback support aptX Classic aptX HD DSP DSP Technology Qualcomm® Kalimba™ DSP DSP Bit Architecture 24-bit DSP Clock Speed 80 MHz Charging Maximum Current 200 mA on chip 500 mA with external transistor Memory Flash 16 Mb internal flash Up to 64 Mb external flash Interface Supported Interfaces UART Master I²C 2x PCM/I²S 2x SPDIF Input/Output ADC 2 ADCs DAC 2 DACs General Purpose IOs 32 PWM (LED) 3 Input Touch Sensor Inputs 6 touch sensor inputs Package Package Type VFBGA WLCSP 4.8 x 4.8 x 0.6 mm 0.5 mm pitch WLCSP 6.5 x 6.5 x 1 mm 0.5 mm pitch VFBGA Pitch 0.5mm
Datasheet
Description
Embedded Flash Solution for Premium Bluetooth Audio Applications CSR8675 is a premium tier single-chip solution delivering high quality wireless audio performance and supporting the development of highly differentiated premium wireless audio products. Integrated support for aptX, aptX HD, Active Noise Cancellation and Qualcomm TrueWireless stereo. CSR8675 Specs Bluetooth Bluetooth Version Bluetooth 5.0 Bluetooth Radio +10dBm maximum output power (typical) -90dBm receiver sensitivity (basic rate, typical) USB USB Version USB 2.0 (Full Speed) USB Support Supports USB charger detection Audio Audio Technology Qualcomm® aptX™ codec technology Qualcomm® cVc™ audio technology Qualcomm TrueWireless™ Technology 24 bit audio data path Analog Microphone Input 2 analog mics/line inputs (up to 96kHz sample rate) Digital Microphone Input 6 digital mics Analog DAC output 2 analog DAC channels (up to 192kHz sample rate) Microphone Bias Generator 2 microphone bias generators Qualcomm® aptX™ playback support aptX Classic aptX HD DSP DSP Technology Qualcomm® Kalimba™ DSP DSP Bit Architecture 24-bit DSP Clock Speed 80 MHz Charging Maximum Current 200 mA on chip 500 mA with external transistor Memory Flash 16 Mb internal flash Up to 64 Mb external flash Interface Supported Interfaces UART Master I²C 2x PCM/I²S 2x SPDIF Input/Output ADC 2 ADCs DAC 2 DACs General Purpose IOs 32 PWM (LED) 3 Input Touch Sensor Inputs 6 touch sensor inputs Package Package Type VFBGA WLCSP 4.8 x 4.8 x 0.6 mm 0.5 mm pitch WLCSP 6.5 x 6.5 x 1 mm 0.5 mm pitch VFBGA Pitch 0.5mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bluetooth System on Chip - CSR8675 - QUALCOMM, Incorporated
San Diego, CA, USA
Bluetooth System on Chip
CSR8675
Bluetooth System on Chip CSR8675
Embedded Flash Solution for Premium Bluetooth Audio Applications CSR8675 is a premium tier single-chip solution delivering high quality wireless audio performance and supporting the development of highly differentiated premium wireless audio products. Integrated support for aptX, aptX HD, Active Noise Cancellation and Qualcomm TrueWireless stereo. CSR8675 Specs Bluetooth Bluetooth Version Bluetooth 5.0 Bluetooth Radio +10dBm maximum output power (typical) -90dBm receiver sensitivity (basic rate, typical) USB USB Version USB 2.0 (Full Speed) USB Support Supports USB charger detection Audio Audio Technology Qualcomm® aptX™ codec technology Qualcomm® cVc™ audio technology Qualcomm TrueWireless™ Technology 24 bit audio data path Analog Microphone Input 2 analog mics/line inputs (up to 96kHz sample rate) Digital Microphone Input 6 digital mics Analog DAC output 2 analog DAC channels (up to 192kHz sample rate) Microphone Bias Generator 2 microphone bias generators Qualcomm® aptX™ playback support aptX Classic aptX HD DSP DSP Technology Qualcomm® Kalimba™ DSP DSP Bit Architecture 24-bit DSP Clock Speed 80 MHz Charging Maximum Current 200 mA on chip 500 mA with external transistor Memory Flash 16 Mb internal flash Up to 64 Mb external flash Interface Supported Interfaces UART Master I²C 2x PCM/I²S 2x SPDIF Input/Output ADC 2 ADCs DAC 2 DACs General Purpose IOs 32 PWM (LED) 3 Input Touch Sensor Inputs 6 touch sensor inputs Package Package Type VFBGA WLCSP 4.8 x 4.8 x 0.6 mm 0.5 mm pitch WLCSP 6.5 x 6.5 x 1 mm 0.5 mm pitch VFBGA Pitch 0.5mm

Embedded Flash Solution for Premium Bluetooth Audio Applications

CSR8675 is a premium tier single-chip solution delivering high quality wireless audio performance and supporting the development of highly differentiated premium wireless audio products. Integrated support for aptX, aptX HD, Active Noise Cancellation and Qualcomm TrueWireless stereo.

CSR8675 Specs

Bluetooth

Bluetooth Version

  • Bluetooth 5.0

Bluetooth Radio

  • +10dBm maximum output power (typical)
  • -90dBm receiver sensitivity (basic rate, typical)

USB

USB Version

  • USB 2.0 (Full Speed)

USB Support

  • Supports USB charger detection

Audio

Audio Technology

  • Qualcomm® aptX™ codec technology
  • Qualcomm® cVc™ audio technology
  • Qualcomm TrueWireless™ Technology
  • 24 bit audio data path

Analog Microphone Input

  • 2 analog mics/line inputs (up to 96kHz sample rate)

Digital Microphone Input

  • 6 digital mics

Analog DAC output

  • 2 analog DAC channels (up to 192kHz sample rate)

Microphone Bias Generator

  • 2 microphone bias generators

Qualcomm® aptX™ playback support

  • aptX Classic
  • aptX HD

DSP

DSP Technology

  • Qualcomm® Kalimba™ DSP

DSP Bit Architecture

  • 24-bit

DSP Clock Speed

  • 80 MHz

Charging

Maximum Current

  • 200 mA on chip
  • 500 mA with external transistor

Memory

Flash

  • 16 Mb internal flash
  • Up to 64 Mb external flash

Interface

Supported Interfaces

  • UART
  • Master I²C
  • 2x PCM/I²S
  • 2x SPDIF

Input/Output

ADC

  • 2 ADCs

DAC

  • 2 DACs

General Purpose IOs

  • 32

PWM (LED)

  • 3

Input

Touch Sensor Inputs

  • 6 touch sensor inputs

Package

Package Type

  • VFBGA
  • WLCSP
  • 4.8 x 4.8 x 0.6 mm 0.5 mm pitch WLCSP
  • 6.5 x 6.5 x 1 mm 0.5 mm pitch VFBGA

Pitch

  • 0.5mm
Supplier's Site Datasheet

Technical Specifications

  QUALCOMM, Incorporated
Product Category Network and Communication Chips
Product Number CSR8675
Product Name Bluetooth System on Chip
Technology Bluetooth
Unlock Full Specs
to access all available technical data

Similar Products

LMX5252 LMX5252 Bluetooth Radio - LMX5252LQX/NOPB - Texas Instruments
Specs
Technology Bluetooth
Features RoHS
Supply Voltage 2.5V; 3V
View Details
Butler Matrix KBM9010180 - KBM9010180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 18000 MHz
View Details
BT+BLE Bridge - AS-XBEE-BLE-INT-00 - ArduSimple
Specs
Device Type Receiver
Technology Wi-Fi / WiMAX / Wi-Mesh
View Details
RF Transceiver ICs - CYBL10162-56LQXIT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details