QUALCOMM, Incorporated Datasheets for WiFi and WiMAX Wireless Chips

WiFi wireless chips and WiMAX wireless chips are used in fixed broadband wireless access networks that use point-to-multipoint architecture.
WiFi and WiMAX Wireless Chips: Learn more

Product Name Notes
Dual-band 1 x 1 802.11ac + Bluetooth 4.1 The QCA9377-3 is a single-die wireless local area network (WLAN) and Bluetooth combination solution to support 1 × 1 802.11a/b/g/n/ac WLAN standards...
Dual-band 1x1 802.11ac/agbn WLAN SoC The QCA9889 is a highly integrated wireless local area network (WLAN) system-on -chip (SoC) for 5 GHz 802.11ac, or 2.4/5 GHz 802.11n WLAN applications. QCA9889...
Dual-Band 1x1 MIMO 802.11ac/abgn WLAN SoC The QCA9887 is a highly integrated wireless local area network (WLAN) system-on-chip (SoC) for 5-GHz 802.11a/n/ac WLAN applications. QCA9887 Specs Wi-Fi Wi-Fi Standards 802.11ac...
Dual-band 2x2 802.11ax. The QCA6290 is a state-of-the-art 802.11ax client device supporting 2x2 configuration and 802.11 a/b/g/n/ac Wav-2/ax WLAN standards. When paired with an 8x8 MU-MIMO supported access point, it...
High-capacity 802.11ax SoC for Routers, Gateways and Access Points The IPQ8074 is Qualcomm’s first 802.11ax network solution, designed to meet the growing demands of increasingly crowded and dense Wi-Fi environments.
Low-energy Qualcomm® Wi-Fi Solution The QCA4010 is a low power MCU with an integrated Wi-Fi platform for the Internet of Things that contains a low-power Qualcomm® Wi-Fi connectivity solution on...
Low-energy Qualcomm® Wi-Fi Solution The QCA4012 is a low power MCU with an integrated Wi-Fi platform for the Internet of Things that contains a low-power dual-band Qualcomm® Wi-Fi connectivity solution...
Low-Energy Wi-Fi Dual-Band 802.11a/b/g/n SoC The QCA4004 is an intelligent platform for the Internet of Things that contains a low-power Wi-Fi connectivity solution on a single chip. It includes a...
Low-Energy Wi-Fi Single-Band 802.11a/b/g/n SoC QCA4002 is an intelligent Wi-Fi platform for the Internet of Things (IoT). This complete networking platform enables customers to add full-featured Wi-Fi to a wide...
QCA9500 is Qualcomm Technologies’ latest multi-gigabit 802.11ad solution for mobile devices and access points (routers). Utilizing the bandwidth-rich 60 GHz millimeter wave band, QCA9500 is engineered to offer up to...
Single Chip 2x2 802.11a/b/g/n MIMO MAC/BB/Radio The AR6004 chipset is a single chip, small form factor 2x2 IEEE 802.11 a/b/g/n MAC/baseband/radio optimized for low-power mobile applications. AR6004 Specs Wi-Fi Wi-Fi...
Single-band 2X2 With 2 SS MIMO 802.11 a/n/ac WLAN SoC The QCA9888 is a highly integrated wireless local area network (WLAN) system-on-chip (SoC) for 5 GHz 802.11ac WLAN applications. QCA9888...
Single-Band 2x2 with 2 SS MIMO WLAN SoC The QCA9886 is a highly integrated wireless local area network (WLAN) system-on-chip (SoC) for 5 GHz 802.11ac WLAN applications. QCA9886 Specs Wi-Fi...
Single-band Premium Wi-Fi SoC The QCA4531 is a two stream (2x2) 802.11b/g/n single-band programmable Wi-Fi System-on-Chip (SoC) for the Internet of Things (IoT). This low-cost turnkey solution combines high performance...
The MDM9207-1 LTE modem offers device makers, system integrators, and developers a commercially proven chipset platform with high quality 3G/4G LTE multimode and multiband support, designed to bring reliable cellular...
The QCA4020 SoC is a tri-mode system-on-chip with support for dual-band WIFI, Bluetooth 5 and 802.15.4-based technologies, including Zibgee and Thread. This powerful IoT solution combines a dual-core processor, pre-integration...
The QCA4024 SoC is a dual-mode system-on-chip with support for Bluetooth 5 and 802.15.4-based technologies, including Zibgee and Thread. This powerful IoT solution offers a hostless IoT client platform with...
Wave-2 802.11ac SoC for Routers, Gateways and Access Points The IPQ4018 was the industry’s first single-chip Wi-Fi system-on-chip (SoC) to bring Wave-2 802.11ac features to a variety of home and...
Wave-2 802.11ac SoC for Routers, Gateways and Access Points The IPQ4019 was the industry’s first single-chip Wi-Fi system-on-chip (SoC) to bring Wave-2 802.11ac features to a variety of home and...
Wave-2 802.11ac SoC for Routers, Gateways and Access Points The IPQ4028 was the industry’s first single-chip Wi-Fi system-on-chip (SoC) to bring Wave-2 802.11ac features to a variety of home and...
Wave-2 802.11ac SoC for Routers, Gateways and Access Points The IPQ4029 was the industry’s first single-chip Wi-Fi system-on-chip (SoC) to bring Wave-2 802.11ac features to a variety of home and...
Wave-2 802.11ac Solution with MU-MIMO and 160MHz for Enterprise Networks The QCA9994 is a Wave-2 802.11ac radio that enables premium Wi-Fi access points to support more devices and more demanding...
Wave-2 802.11ac Solution with MU-MIMO and 160MHz for Home Networks The QCA9984 is a Wave-2 802.11ac radio that helps premium Wi-Fi routers, gateways, set-top boxes and range extenders to support...
Wave-2 802.11ac Solution with MU-MIMO for Enterprise Networks The QCA9990 is a Wave-2 802.11ac radio that enables high-performance Wi-Fi access points to support more devices and more demanding applications in...
Wave-2 802.11ac Solution with MU-MIMO for Enterprise Networks The QCA9992 is a Wave-2 802.11ac radio that helps high-performance Wi-Fi access points to support more devices and more demanding applications in...
Wave-2 802.11ac Solution with MU-MIMO for Home Networks The QCA9980 is a Wave-2 802.11ac radio that helps high-performance Wi-Fi routers, gateways, set-top boxes and range extenders to support more devices...
Wave-2 802.11ac Solution with MU-MIMO for Home Networks The QCA9982 is a Wave-2 802.11ac radio that helps high-performance Wi-Fi routers, gateways, set-top boxes and range extenders to support more devices...