QUALCOMM, Incorporated LTE Cellular Modem Snapdragon X20

Description
Introducing maximum modem speed. Meet the world’s first-announced modem to support Cat 18 LTE, the Qualcomm® Snapdragon™ X20 LTE modem. With the fastest LTE download speeds yet, our second generation Gigabit LTE modem, built in a leading-edge 10nm FinFET process, is yet another step on the path to 5G—helping more operators around the world bring fiber optic speeds wirelessly to your device for the latest generation of mobile experiences. Cellular Modem Chipset Snapdragon X20 LTE Modem LTE Category LTE Category 18 (downlink) LTE Category 13 (uplink) Downlink Features 5x20 MHz carrier aggregation Up to 256-QAM Up to 4x4 MIMO on three carriers Maximum 12 spatial streams Uplink Features Qualcomm® Snapdragon™ Upload+ 2x20 MHz carrier aggregation Up to 2x 75Mbps LTE streams Up to 64-QAM Uplink data compression Peak Download Speed 1.2 Gbps Peak Upload Speed 150 Mbps Supported Cellular Technologies LTE FDD LTE TDD including CBRS support LTE-U LAA LTE Broadcast WCDMA (DB-DC-HSDPA, DC-HSUPA) TD-SCDMA CDMA 1x EV-DO GSM/EDGE Multi SIM Dual SIM Dual VoLTE (DSDV) Next-generation Calling Services VoLTE with SRVCC to 3G and 2G HD and Ultra HD Voice (EVS) CSFB to 3G and 2G
Description
Introducing maximum modem speed. Meet the world’s first-announced modem to support Cat 18 LTE, the Qualcomm® Snapdragon™ X20 LTE modem. With the fastest LTE download speeds yet, our second generation Gigabit LTE modem, built in a leading-edge 10nm FinFET process, is yet another step on the path to 5G—helping more operators around the world bring fiber optic speeds wirelessly to your device for the latest generation of mobile experiences. Cellular Modem Chipset Snapdragon X20 LTE Modem LTE Category LTE Category 18 (downlink) LTE Category 13 (uplink) Downlink Features 5x20 MHz carrier aggregation Up to 256-QAM Up to 4x4 MIMO on three carriers Maximum 12 spatial streams Uplink Features Qualcomm® Snapdragon™ Upload+ 2x20 MHz carrier aggregation Up to 2x 75Mbps LTE streams Up to 64-QAM Uplink data compression Peak Download Speed 1.2 Gbps Peak Upload Speed 150 Mbps Supported Cellular Technologies LTE FDD LTE TDD including CBRS support LTE-U LAA LTE Broadcast WCDMA (DB-DC-HSDPA, DC-HSUPA) TD-SCDMA CDMA 1x EV-DO GSM/EDGE Multi SIM Dual SIM Dual VoLTE (DSDV) Next-generation Calling Services VoLTE with SRVCC to 3G and 2G HD and Ultra HD Voice (EVS) CSFB to 3G and 2G

Suppliers

Company
Product
Description
Supplier Links
LTE Cellular Modem - Snapdragon X20 - QUALCOMM, Incorporated
San Diego, CA, USA
LTE Cellular Modem
Snapdragon X20
LTE Cellular Modem Snapdragon X20
Introducing maximum modem speed. Meet the world’s first-announced modem to support Cat 18 LTE, the Qualcomm® Snapdragon™ X20 LTE modem. With the fastest LTE download speeds yet, our second generation Gigabit LTE modem, built in a leading-edge 10nm FinFET process, is yet another step on the path to 5G—helping more operators around the world bring fiber optic speeds wirelessly to your device for the latest generation of mobile experiences. Cellular Modem Chipset Snapdragon X20 LTE Modem LTE Category LTE Category 18 (downlink) LTE Category 13 (uplink) Downlink Features 5x20 MHz carrier aggregation Up to 256-QAM Up to 4x4 MIMO on three carriers Maximum 12 spatial streams Uplink Features Qualcomm® Snapdragon™ Upload+ 2x20 MHz carrier aggregation Up to 2x 75Mbps LTE streams Up to 64-QAM Uplink data compression Peak Download Speed 1.2 Gbps Peak Upload Speed 150 Mbps Supported Cellular Technologies LTE FDD LTE TDD including CBRS support LTE-U LAA LTE Broadcast WCDMA (DB-DC-HSDPA, DC-HSUPA) TD-SCDMA CDMA 1x EV-DO GSM/EDGE Multi SIM Dual SIM Dual VoLTE (DSDV) Next-generation Calling Services VoLTE with SRVCC to 3G and 2G HD and Ultra HD Voice (EVS) CSFB to 3G and 2G

Introducing maximum modem speed. Meet the world’s first-announced modem to support Cat 18 LTE, the Qualcomm® Snapdragon™ X20 LTE modem. With the fastest LTE download speeds yet, our second generation Gigabit LTE modem, built in a leading-edge 10nm FinFET process, is yet another step on the path to 5G—helping more operators around the world bring fiber optic speeds wirelessly to your device for the latest generation of mobile experiences.

Cellular Modem

Chipset

  • Snapdragon X20 LTE Modem

LTE Category

  • LTE Category 18 (downlink)
  • LTE Category 13 (uplink)

Downlink Features

  • 5x20 MHz carrier aggregation
  • Up to 256-QAM
  • Up to 4x4 MIMO on three carriers
  • Maximum 12 spatial streams

Uplink Features

  • Qualcomm® Snapdragon™ Upload+
  • 2x20 MHz carrier aggregation
  • Up to 2x 75Mbps LTE streams
  • Up to 64-QAM
  • Uplink data compression

Peak Download Speed

  • 1.2 Gbps

Peak Upload Speed

  • 150 Mbps

Supported Cellular Technologies

  • LTE FDD
  • LTE TDD including CBRS support
  • LTE-U
  • LAA
  • LTE Broadcast
  • WCDMA (DB-DC-HSDPA, DC-HSUPA)
  • TD-SCDMA
  • CDMA 1x
  • EV-DO
  • GSM/EDGE

Multi SIM

  • Dual SIM Dual VoLTE (DSDV)

Next-generation Calling Services

  • VoLTE with SRVCC to 3G and 2G
  • HD and Ultra HD Voice (EVS)
  • CSFB to 3G and 2G
Supplier's Site

Technical Specifications

  QUALCOMM, Incorporated
Product Category Network and Communication Chips
Product Number Snapdragon X20
Product Name LTE Cellular Modem
Device Type Modem
Unlock Full Specs
to access all available technical data

Similar Products

Monopulse Comparators RFM180400 - RFM180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
RF Amplifiers - SE2567L-R - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Technology 802.11a
Supply Voltage Other; 3V ~ 3.6V
Package Type 16-VFQFN Exposed Pad
View Details
Radio module 450MHz - AS-XBEE-450MHZ-WW-UFLSMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Logic - Buffers, Drivers, Receivers, Transceivers - 100352QC - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details