QUALCOMM, Incorporated Bluetooth Chipset QCC3002

Description
Entry-level, flash programmable audio platform for Bluetooth headsets QCC3002 Specs Bluetooth Bluetooth Version Bluetooth 5.0 Bluetooth Technology Dual-mode Bluetooth Bluetooth Profiles HFP v1.7 A2DP v1.3 AVRCPv1.5 Audio Audio Technology Qualcomm® aptX™ codec technology Qualcomm® cVc™ audio technology Qualcomm TrueWireless™ Technology Qualcomm® aptX™ playback support aptX Classic Channel Output Mono DSP DSP Technology Qualcomm® Kalimba™ DSP MCU MCU Clock Speed 80MHz Memory Flash Up to 64 MB external flash Interface Supported Interfaces USB 3.0 USB 2.0 I²S SPDIF Package Package Type WLCSP BGA Pitch 0.5mm Package Size 3.9 x 3.6 x 0.6mm 5.5 x 5.5 x 1 mm
Description
Entry-level, flash programmable audio platform for Bluetooth headsets QCC3002 Specs Bluetooth Bluetooth Version Bluetooth 5.0 Bluetooth Technology Dual-mode Bluetooth Bluetooth Profiles HFP v1.7 A2DP v1.3 AVRCPv1.5 Audio Audio Technology Qualcomm® aptX™ codec technology Qualcomm® cVc™ audio technology Qualcomm TrueWireless™ Technology Qualcomm® aptX™ playback support aptX Classic Channel Output Mono DSP DSP Technology Qualcomm® Kalimba™ DSP MCU MCU Clock Speed 80MHz Memory Flash Up to 64 MB external flash Interface Supported Interfaces USB 3.0 USB 2.0 I²S SPDIF Package Package Type WLCSP BGA Pitch 0.5mm Package Size 3.9 x 3.6 x 0.6mm 5.5 x 5.5 x 1 mm

Suppliers

Company
Product
Description
Supplier Links
Bluetooth Chipset - QCC3002 - QUALCOMM, Incorporated
San Diego, CA, USA
Bluetooth Chipset
QCC3002
Bluetooth Chipset QCC3002
Entry-level, flash programmable audio platform for Bluetooth headsets QCC3002 Specs Bluetooth Bluetooth Version Bluetooth 5.0 Bluetooth Technology Dual-mode Bluetooth Bluetooth Profiles HFP v1.7 A2DP v1.3 AVRCPv1.5 Audio Audio Technology Qualcomm® aptX™ codec technology Qualcomm® cVc™ audio technology Qualcomm TrueWireless™ Technology Qualcomm® aptX™ playback support aptX Classic Channel Output Mono DSP DSP Technology Qualcomm® Kalimba™ DSP MCU MCU Clock Speed 80MHz Memory Flash Up to 64 MB external flash Interface Supported Interfaces USB 3.0 USB 2.0 I²S SPDIF Package Package Type WLCSP BGA Pitch 0.5mm Package Size 3.9 x 3.6 x 0.6mm 5.5 x 5.5 x 1 mm

Entry-level, flash programmable audio platform for Bluetooth headsets

QCC3002 Specs

Bluetooth

Bluetooth Version

  • Bluetooth 5.0

Bluetooth Technology

  • Dual-mode Bluetooth

Bluetooth Profiles

  • HFP v1.7
  • A2DP v1.3
  • AVRCPv1.5

Audio

Audio Technology

  • Qualcomm® aptX™ codec technology
  • Qualcomm® cVc™ audio technology
  • Qualcomm TrueWireless™ Technology

Qualcomm® aptX™ playback support

  • aptX Classic

Channel Output

  • Mono

DSP

DSP Technology

  • Qualcomm® Kalimba™ DSP

MCU

MCU Clock Speed

  • 80MHz

Memory

Flash

  • Up to 64 MB external flash

Interface

Supported Interfaces

  • USB 3.0
  • USB 2.0
  • I²S
  • SPDIF

Package

Package Type

  • WLCSP
  • BGA

Pitch

  • 0.5mm

Package Size

  • 3.9 x 3.6 x 0.6mm
  • 5.5 x 5.5 x 1 mm
Supplier's Site

Technical Specifications

  QUALCOMM, Incorporated
Product Category Network and Communication Chips
Product Number QCC3002
Product Name Bluetooth Chipset
Technology Bluetooth
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52805-CAAA-RCT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Radio Module Medium Range (MR) - AS-XBEE-MR-2.4-INT-01 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details