QUALCOMM, Incorporated Wireless Chipset QCA9377

Description
Dual-band 1 x 1 802.11ac + Bluetooth 4.1 The QCA9377-3 is a single-die wireless local area network (WLAN) and Bluetooth combination solution to support 1 × 1 802.11a/b/g/n/ac WLAN standards and Bluetooth 4.1 + HS, designed to deliver superior integration of WLAN/Bluetooth and low-energy technology. QCA9377 Specs Wi-Fi Wi-Fi Standards 802.11ac Wave 2 802.11n 802.11a/b/g Wi-Fi Spectral Bands 2.4 GHz 5 GHz Peak Speed 433 Mbps Channel Utilization 20/40/80 MHz MIMO Configuration 1x1 (1-stream) Wi-Fi Features MU-MIMO Bluetooth Bluetooth Version Bluetooth 4.2 Bluetooth Technology Bluetooth Low Energy Class Support Class 2 Class 1 Memory OTP 1.5KB OTP Interface Supported Interfaces PCIe 2.1 UART PCM I²S Voltage Support 3.3V Package Package Size 4.3 x 5.5 mm
Datasheet
Description
Dual-band 1 x 1 802.11ac + Bluetooth 4.1 The QCA9377-3 is a single-die wireless local area network (WLAN) and Bluetooth combination solution to support 1 × 1 802.11a/b/g/n/ac WLAN standards and Bluetooth 4.1 + HS, designed to deliver superior integration of WLAN/Bluetooth and low-energy technology. QCA9377 Specs Wi-Fi Wi-Fi Standards 802.11ac Wave 2 802.11n 802.11a/b/g Wi-Fi Spectral Bands 2.4 GHz 5 GHz Peak Speed 433 Mbps Channel Utilization 20/40/80 MHz MIMO Configuration 1x1 (1-stream) Wi-Fi Features MU-MIMO Bluetooth Bluetooth Version Bluetooth 4.2 Bluetooth Technology Bluetooth Low Energy Class Support Class 2 Class 1 Memory OTP 1.5KB OTP Interface Supported Interfaces PCIe 2.1 UART PCM I²S Voltage Support 3.3V Package Package Size 4.3 x 5.5 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireless Chipset - QCA9377 - QUALCOMM, Incorporated
San Diego, CA, USA
Wireless Chipset
QCA9377
Wireless Chipset QCA9377
Dual-band 1 x 1 802.11ac + Bluetooth 4.1 The QCA9377-3 is a single-die wireless local area network (WLAN) and Bluetooth combination solution to support 1 × 1 802.11a/b/g/n/ac WLAN standards and Bluetooth 4.1 + HS, designed to deliver superior integration of WLAN/Bluetooth and low-energy technology. QCA9377 Specs Wi-Fi Wi-Fi Standards 802.11ac Wave 2 802.11n 802.11a/b/g Wi-Fi Spectral Bands 2.4 GHz 5 GHz Peak Speed 433 Mbps Channel Utilization 20/40/80 MHz MIMO Configuration 1x1 (1-stream) Wi-Fi Features MU-MIMO Bluetooth Bluetooth Version Bluetooth 4.2 Bluetooth Technology Bluetooth Low Energy Class Support Class 2 Class 1 Memory OTP 1.5KB OTP Interface Supported Interfaces PCIe 2.1 UART PCM I²S Voltage Support 3.3V Package Package Size 4.3 x 5.5 mm

Dual-band 1 x 1 802.11ac + Bluetooth 4.1

The QCA9377-3 is a single-die wireless local area network (WLAN) and Bluetooth combination solution to support 1 × 1 802.11a/b/g/n/ac WLAN standards and Bluetooth 4.1 + HS, designed to deliver superior integration of WLAN/Bluetooth and low-energy technology.

QCA9377 Specs

Wi-Fi

Wi-Fi Standards

  • 802.11ac Wave 2
  • 802.11n
  • 802.11a/b/g

Wi-Fi Spectral Bands

  • 2.4 GHz
  • 5 GHz

Peak Speed

  • 433 Mbps

Channel Utilization

  • 20/40/80 MHz

MIMO Configuration

  • 1x1 (1-stream)

Wi-Fi Features

  • MU-MIMO

Bluetooth

Bluetooth Version

  • Bluetooth 4.2

Bluetooth Technology

  • Bluetooth Low Energy

Class Support

  • Class 2
  • Class 1

Memory

OTP

  • 1.5KB OTP

Interface

Supported Interfaces

  • PCIe 2.1
  • UART
  • PCM
  • I²S

Voltage Support

  • 3.3V

Package

Package Size

  • 4.3 x 5.5 mm
Supplier's Site Datasheet

Technical Specifications

  QUALCOMM, Incorporated
Product Category Network and Communication Chips
Product Number QCA9377
Product Name Wireless Chipset
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Drivers, Receivers, Transceivers - 26LS32B/B2A - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
GPS Antennas - 1408042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 0.1342 MHz
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
RF Transceiver ICs - 2312-QM33110WSRTR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details