QUALCOMM, Incorporated Wireless Chipset QCA4004

Description
Low-Energy Wi-Fi Dual-Band 802.11a/b/g/n SoC The QCA4004 is an intelligent platform for the Internet of Things that contains a low-power Wi-Fi connectivity solution on a single chip. It includes a number of TCP/IP-based connectivity protocols along with SSL, allowing a low-cost, low-complexity system to obtain full-featured internet connectivity and reliable information exchange. QCA4004 Specs Wi-Fi Wi-Fi Standards 802.11n 802.11a/b/g Wi-Fi Spectral Bands 2.4 GHz 5 GHz Peak Speed 10 Mbps MIMO Configuration 1x1 (1-stream) USB USB Version USB 2.0 Power Management Maximum Input Voltage 3.3V Battery Power Output 1.2V Security Support Wi-Fi Security WEP WPA WPS WPA2 Memory RAM 8KB RAM Interface Layers MAC Supported Interfaces UART I²S SPI I²C JTAG Input/Output Maximum PIOs 22 Package Package Type QFN Package Size 8 x 8 mm
Datasheet
Description
Low-Energy Wi-Fi Dual-Band 802.11a/b/g/n SoC The QCA4004 is an intelligent platform for the Internet of Things that contains a low-power Wi-Fi connectivity solution on a single chip. It includes a number of TCP/IP-based connectivity protocols along with SSL, allowing a low-cost, low-complexity system to obtain full-featured internet connectivity and reliable information exchange. QCA4004 Specs Wi-Fi Wi-Fi Standards 802.11n 802.11a/b/g Wi-Fi Spectral Bands 2.4 GHz 5 GHz Peak Speed 10 Mbps MIMO Configuration 1x1 (1-stream) USB USB Version USB 2.0 Power Management Maximum Input Voltage 3.3V Battery Power Output 1.2V Security Support Wi-Fi Security WEP WPA WPS WPA2 Memory RAM 8KB RAM Interface Layers MAC Supported Interfaces UART I²S SPI I²C JTAG Input/Output Maximum PIOs 22 Package Package Type QFN Package Size 8 x 8 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireless Chipset - QCA4004 - QUALCOMM, Incorporated
San Diego, CA, USA
Wireless Chipset
QCA4004
Wireless Chipset QCA4004
Low-Energy Wi-Fi Dual-Band 802.11a/b/g/n SoC The QCA4004 is an intelligent platform for the Internet of Things that contains a low-power Wi-Fi connectivity solution on a single chip. It includes a number of TCP/IP-based connectivity protocols along with SSL, allowing a low-cost, low-complexity system to obtain full-featured internet connectivity and reliable information exchange. QCA4004 Specs Wi-Fi Wi-Fi Standards 802.11n 802.11a/b/g Wi-Fi Spectral Bands 2.4 GHz 5 GHz Peak Speed 10 Mbps MIMO Configuration 1x1 (1-stream) USB USB Version USB 2.0 Power Management Maximum Input Voltage 3.3V Battery Power Output 1.2V Security Support Wi-Fi Security WEP WPA WPS WPA2 Memory RAM 8KB RAM Interface Layers MAC Supported Interfaces UART I²S SPI I²C JTAG Input/Output Maximum PIOs 22 Package Package Type QFN Package Size 8 x 8 mm

Low-Energy Wi-Fi Dual-Band 802.11a/b/g/n SoC

The QCA4004 is an intelligent platform for the Internet of Things that contains a low-power Wi-Fi connectivity solution on a single chip. It includes a number of TCP/IP-based connectivity protocols along with SSL, allowing a low-cost, low-complexity system to obtain full-featured internet connectivity and reliable information exchange.

QCA4004 Specs

Wi-Fi

Wi-Fi Standards

  • 802.11n
  • 802.11a/b/g

Wi-Fi Spectral Bands

  • 2.4 GHz
  • 5 GHz

Peak Speed

  • 10 Mbps

MIMO Configuration

  • 1x1 (1-stream)

USB

USB Version

  • USB 2.0

Power Management

Maximum Input Voltage

  • 3.3V

Battery

Power Output

  • 1.2V

Security Support

Wi-Fi Security

  • WEP
  • WPA
  • WPS
  • WPA2

Memory

RAM

  • 8KB RAM

Interface

Layers

  • MAC

Supported Interfaces

  • UART
  • I²S
  • SPI
  • I²C
  • JTAG

Input/Output

Maximum PIOs

  • 22

Package

Package Type

  • QFN

Package Size

  • 8 x 8 mm
Supplier's Site Datasheet

Technical Specifications

  QUALCOMM, Incorporated
Product Category Network and Communication Chips
Product Number QCA4004
Product Name Wireless Chipset
Technology Wi-Fi / WiMAX / Wi-Mesh
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Drivers, Receivers, Transceivers - 54ACT564/Q2A - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - SI4765-A20-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details
GPS Antennas - 337016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details