QUALCOMM, Incorporated Wireless System on Chip IPQ4029

Description
Wave-2 802.11ac SoC for Routers, Gateways and Access Points The IPQ4029 was the industry’s first single-chip Wi-Fi system-on-chip (SoC) to bring Wave-2 802.11ac features to a variety of home and enterprise networking products. The highly-integrated, single-chip design combines dual-band 11ac, advanced Wi-Fi features and network processing in a variety of configurations for high-performance, power-efficient and cost-effective network infrastructure products. IPQ4029 Specs Wi-Fi Wi-Fi Standards 802.11ac Wave 2 802.11n 802.11a/b/g 802.11p Wi-Fi Spectral Bands 2.4 GHz 5 GHz Peak Speed 1.733 Gbps Channel Utilization 20/40/80 MHz 5/10/20/40 MHz MIMO Configuration 2x2 (2-stream) Wi-Fi Features MU-MIMO Qualcomm® IoT Connectivity TxBF Wi-Fi SON RF Ethernet 5-port ethernet CPU CPU Clock Speed 717MHz CPU Cores Quad-core CPU 4x ARM Cortex A7 DSP DSP Technology SIMD DSP Process Process Technology 40 nm Security Support Security Features Qualcomm® Trusted Execution Environment Crypto Engine Secure Boot Wi-Fi Security WAPI TKIP AES-GCMP AES-CCMP WEP WPA WPS WPA2 802.11i security PRNG Memory RAM 1 GB RAM Memory Type DDR3L Interface Supported Interfaces PCIe 2.0 USB 3.0 SD/eMMC UART RGMII USB 2.0 PCM I²S SPDIF SPI I²C JTAG Ethernet LCD Package Package Type BGA Package Size 18 x 18 mm
Description
Wave-2 802.11ac SoC for Routers, Gateways and Access Points The IPQ4029 was the industry’s first single-chip Wi-Fi system-on-chip (SoC) to bring Wave-2 802.11ac features to a variety of home and enterprise networking products. The highly-integrated, single-chip design combines dual-band 11ac, advanced Wi-Fi features and network processing in a variety of configurations for high-performance, power-efficient and cost-effective network infrastructure products. IPQ4029 Specs Wi-Fi Wi-Fi Standards 802.11ac Wave 2 802.11n 802.11a/b/g 802.11p Wi-Fi Spectral Bands 2.4 GHz 5 GHz Peak Speed 1.733 Gbps Channel Utilization 20/40/80 MHz 5/10/20/40 MHz MIMO Configuration 2x2 (2-stream) Wi-Fi Features MU-MIMO Qualcomm® IoT Connectivity TxBF Wi-Fi SON RF Ethernet 5-port ethernet CPU CPU Clock Speed 717MHz CPU Cores Quad-core CPU 4x ARM Cortex A7 DSP DSP Technology SIMD DSP Process Process Technology 40 nm Security Support Security Features Qualcomm® Trusted Execution Environment Crypto Engine Secure Boot Wi-Fi Security WAPI TKIP AES-GCMP AES-CCMP WEP WPA WPS WPA2 802.11i security PRNG Memory RAM 1 GB RAM Memory Type DDR3L Interface Supported Interfaces PCIe 2.0 USB 3.0 SD/eMMC UART RGMII USB 2.0 PCM I²S SPDIF SPI I²C JTAG Ethernet LCD Package Package Type BGA Package Size 18 x 18 mm

Suppliers

Company
Product
Description
Supplier Links
Wireless System on Chip - IPQ4029 - QUALCOMM, Incorporated
San Diego, CA, USA
Wireless System on Chip
IPQ4029
Wireless System on Chip IPQ4029
Wave-2 802.11ac SoC for Routers, Gateways and Access Points The IPQ4029 was the industry’s first single-chip Wi-Fi system-on-chip (SoC) to bring Wave-2 802.11ac features to a variety of home and enterprise networking products. The highly-integrated, single-chip design combines dual-band 11ac, advanced Wi-Fi features and network processing in a variety of configurations for high-performance, power-efficient and cost-effective network infrastructure products. IPQ4029 Specs Wi-Fi Wi-Fi Standards 802.11ac Wave 2 802.11n 802.11a/b/g 802.11p Wi-Fi Spectral Bands 2.4 GHz 5 GHz Peak Speed 1.733 Gbps Channel Utilization 20/40/80 MHz 5/10/20/40 MHz MIMO Configuration 2x2 (2-stream) Wi-Fi Features MU-MIMO Qualcomm® IoT Connectivity TxBF Wi-Fi SON RF Ethernet 5-port ethernet CPU CPU Clock Speed 717MHz CPU Cores Quad-core CPU 4x ARM Cortex A7 DSP DSP Technology SIMD DSP Process Process Technology 40 nm Security Support Security Features Qualcomm® Trusted Execution Environment Crypto Engine Secure Boot Wi-Fi Security WAPI TKIP AES-GCMP AES-CCMP WEP WPA WPS WPA2 802.11i security PRNG Memory RAM 1 GB RAM Memory Type DDR3L Interface Supported Interfaces PCIe 2.0 USB 3.0 SD/eMMC UART RGMII USB 2.0 PCM I²S SPDIF SPI I²C JTAG Ethernet LCD Package Package Type BGA Package Size 18 x 18 mm

Wave-2 802.11ac SoC for Routers, Gateways and Access Points

The IPQ4029 was the industry’s first single-chip Wi-Fi system-on-chip (SoC) to bring Wave-2 802.11ac features to a variety of home and enterprise networking products. The highly-integrated, single-chip design combines dual-band 11ac, advanced Wi-Fi features and network processing in a variety of configurations for high-performance, power-efficient and cost-effective network infrastructure products.

IPQ4029 Specs

Wi-Fi

Wi-Fi Standards

  • 802.11ac Wave 2
  • 802.11n
  • 802.11a/b/g
  • 802.11p

Wi-Fi Spectral Bands

  • 2.4 GHz
  • 5 GHz

Peak Speed

  • 1.733 Gbps

Channel Utilization

  • 20/40/80 MHz
  • 5/10/20/40 MHz

MIMO Configuration

  • 2x2 (2-stream)

Wi-Fi Features

  • MU-MIMO
  • Qualcomm® IoT Connectivity
  • TxBF
  • Wi-Fi SON

RF

Ethernet

  • 5-port ethernet

CPU

CPU Clock Speed

  • 717MHz

CPU Cores

  • Quad-core CPU
  • 4x ARM Cortex A7

DSP

DSP Technology

  • SIMD DSP

Process

Process Technology

  • 40 nm

Security Support

Security Features

  • Qualcomm® Trusted Execution Environment
  • Crypto Engine
  • Secure Boot

Wi-Fi Security

  • WAPI
  • TKIP
  • AES-GCMP
  • AES-CCMP
  • WEP
  • WPA
  • WPS
  • WPA2
  • 802.11i security
  • PRNG

Memory

RAM

  • 1 GB RAM

Memory Type

  • DDR3L

Interface

Supported Interfaces

  • PCIe 2.0
  • USB 3.0
  • SD/eMMC
  • UART
  • RGMII
  • USB 2.0
  • PCM
  • I²S
  • SPDIF
  • SPI
  • I²C
  • JTAG
  • Ethernet
  • LCD

Package

Package Type

  • BGA

Package Size

  • 18 x 18 mm
Supplier's Site

Technical Specifications

  QUALCOMM, Incorporated
Product Category Network and Communication Chips
Product Number IPQ4029
Product Name Wireless System on Chip
Technology Wi-Fi / WiMAX / Wi-Mesh
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 2672995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 2312-DW3110TR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details