QUALCOMM, Incorporated Wireless System on Chip QCA9888

Description
Single-band 2X2 With 2 SS MIMO 802.11 a/n/ac WLAN SoC The QCA9888 is a highly integrated wireless local area network (WLAN) system-on-chip (SoC) for 5 GHz 802.11ac WLAN applications. QCA9888 Specs Wi-Fi Wi-Fi Standards 802.11ac Wave 2 802.11ac 802.11n 802.11a/b/g Wi-Fi Spectral Bands 2.4 GHz 5 GHz Peak Speed 867 Mbps Channel Utilization 20/40/80/160 MHz MIMO Configuration 2x2 (2-stream) Peak QAM 256 QAM Wi-Fi Features MU-MIMO TxBF Security Support Wi-Fi Security WAPI TKIP AES-GCMP AES-CCMP WEP 802.11i security Interface Layers MAC PHY Supported Interfaces UART SPI I²C JTAG PCIe 1.1 Input/Output General Purpose IOs 27 Package Package Size 9 x 9 mm
Description
Single-band 2X2 With 2 SS MIMO 802.11 a/n/ac WLAN SoC The QCA9888 is a highly integrated wireless local area network (WLAN) system-on-chip (SoC) for 5 GHz 802.11ac WLAN applications. QCA9888 Specs Wi-Fi Wi-Fi Standards 802.11ac Wave 2 802.11ac 802.11n 802.11a/b/g Wi-Fi Spectral Bands 2.4 GHz 5 GHz Peak Speed 867 Mbps Channel Utilization 20/40/80/160 MHz MIMO Configuration 2x2 (2-stream) Peak QAM 256 QAM Wi-Fi Features MU-MIMO TxBF Security Support Wi-Fi Security WAPI TKIP AES-GCMP AES-CCMP WEP 802.11i security Interface Layers MAC PHY Supported Interfaces UART SPI I²C JTAG PCIe 1.1 Input/Output General Purpose IOs 27 Package Package Size 9 x 9 mm

Suppliers

Company
Product
Description
Supplier Links
Wireless System on Chip - QCA9888 - QUALCOMM, Incorporated
San Diego, CA, USA
Wireless System on Chip
QCA9888
Wireless System on Chip QCA9888
Single-band 2X2 With 2 SS MIMO 802.11 a/n/ac WLAN SoC The QCA9888 is a highly integrated wireless local area network (WLAN) system-on-chip (SoC) for 5 GHz 802.11ac WLAN applications. QCA9888 Specs Wi-Fi Wi-Fi Standards 802.11ac Wave 2 802.11ac 802.11n 802.11a/b/g Wi-Fi Spectral Bands 2.4 GHz 5 GHz Peak Speed 867 Mbps Channel Utilization 20/40/80/160 MHz MIMO Configuration 2x2 (2-stream) Peak QAM 256 QAM Wi-Fi Features MU-MIMO TxBF Security Support Wi-Fi Security WAPI TKIP AES-GCMP AES-CCMP WEP 802.11i security Interface Layers MAC PHY Supported Interfaces UART SPI I²C JTAG PCIe 1.1 Input/Output General Purpose IOs 27 Package Package Size 9 x 9 mm

Single-band 2X2 With 2 SS MIMO 802.11 a/n/ac WLAN SoC

The QCA9888 is a highly integrated wireless local area network (WLAN) system-on-chip (SoC) for 5 GHz 802.11ac WLAN applications.

QCA9888 Specs

Wi-Fi

Wi-Fi Standards

  • 802.11ac Wave 2
  • 802.11ac
  • 802.11n
  • 802.11a/b/g

Wi-Fi Spectral Bands

  • 2.4 GHz
  • 5 GHz

Peak Speed

  • 867 Mbps

Channel Utilization

  • 20/40/80/160 MHz

MIMO Configuration

  • 2x2 (2-stream)

Peak QAM

  • 256 QAM

Wi-Fi Features

  • MU-MIMO
  • TxBF

Security Support

Wi-Fi Security

  • WAPI
  • TKIP
  • AES-GCMP
  • AES-CCMP
  • WEP
  • 802.11i security

Interface

Layers

  • MAC
  • PHY

Supported Interfaces

  • UART
  • SPI
  • I²C
  • JTAG
  • PCIe 1.1

Input/Output

General Purpose IOs

  • 27

Package

Package Size

  • 9 x 9 mm
Supplier's Site

Technical Specifications

  QUALCOMM, Incorporated
Product Category Network and Communication Chips
Product Number QCA9888
Product Name Wireless System on Chip
Technology Wi-Fi / WiMAX / Wi-Mesh
Unlock Full Specs
to access all available technical data

Similar Products

CC1190 850 - 950MHz RF Front End - CC1190RGVR - Texas Instruments
Specs
Device Type Range Extender
Features RoHS
Operating Frequency 850 to 950 MHz
View Details
4 suppliers
KBMPS100400 - KBMPS100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
Radio module eXtra Long Range (XLR) - AS-XBEE-XLR - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Transceiver ICs - BCM43242KFFBGT-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
Interface USB
View Details