QUALCOMM, Incorporated Bluetooth Chipset CSR1013

Description
CSR1013 WLCSP is a Qualcomm® Bluetooth® Low Energy platform device. Qualcomm® Bluetooth® Low Energy enables ultra low-power connectivity and basic data transfer for applications previously limited by the power consumption, size constraints and complexity of other wireless standards. CSR1013 WLCSP provides everything required to create a Bluetooth Low Energy product with RF, baseband, MCU, qualified Bluetooth v4.1 specification stack and customer application running on a single IC. CSR1013 Specs Bluetooth Bluetooth Version Bluetooth 4.1 Bluetooth Technology Bluetooth Low Energy CSRmesh™ technology Maximum Output Power Up to +9dBm Bluetooth Radio -93dBm receiver sensitivity 50ω MCU MCU Bit Architecture 16-bit MCU Clock Speed 16MHz MCU Power Management Maximum Input Voltage 4.4V Memory RAM 64KB RAM ROM 64KB ROM Interface Supported Interfaces UART SPI I²C Input/Output Analog I/O 3 ADC 1 ADC DAC 1 DAC General Purpose IOs 12 PWM 4 Quadrature Decoder 2 Hardware Quadrature Decoder Package Package Type WLCSP 2.43 x 2.56 x 0.35 mm 0.4mm pitch UT-WLCSP Pitch 0.4mm
Datasheet
Description
CSR1013 WLCSP is a Qualcomm® Bluetooth® Low Energy platform device. Qualcomm® Bluetooth® Low Energy enables ultra low-power connectivity and basic data transfer for applications previously limited by the power consumption, size constraints and complexity of other wireless standards. CSR1013 WLCSP provides everything required to create a Bluetooth Low Energy product with RF, baseband, MCU, qualified Bluetooth v4.1 specification stack and customer application running on a single IC. CSR1013 Specs Bluetooth Bluetooth Version Bluetooth 4.1 Bluetooth Technology Bluetooth Low Energy CSRmesh™ technology Maximum Output Power Up to +9dBm Bluetooth Radio -93dBm receiver sensitivity 50ω MCU MCU Bit Architecture 16-bit MCU Clock Speed 16MHz MCU Power Management Maximum Input Voltage 4.4V Memory RAM 64KB RAM ROM 64KB ROM Interface Supported Interfaces UART SPI I²C Input/Output Analog I/O 3 ADC 1 ADC DAC 1 DAC General Purpose IOs 12 PWM 4 Quadrature Decoder 2 Hardware Quadrature Decoder Package Package Type WLCSP 2.43 x 2.56 x 0.35 mm 0.4mm pitch UT-WLCSP Pitch 0.4mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bluetooth Chipset - CSR1013 - QUALCOMM, Incorporated
San Diego, CA, USA
Bluetooth Chipset
CSR1013
Bluetooth Chipset CSR1013
CSR1013 WLCSP is a Qualcomm® Bluetooth® Low Energy platform device. Qualcomm® Bluetooth® Low Energy enables ultra low-power connectivity and basic data transfer for applications previously limited by the power consumption, size constraints and complexity of other wireless standards. CSR1013 WLCSP provides everything required to create a Bluetooth Low Energy product with RF, baseband, MCU, qualified Bluetooth v4.1 specification stack and customer application running on a single IC. CSR1013 Specs Bluetooth Bluetooth Version Bluetooth 4.1 Bluetooth Technology Bluetooth Low Energy CSRmesh™ technology Maximum Output Power Up to +9dBm Bluetooth Radio -93dBm receiver sensitivity 50ω MCU MCU Bit Architecture 16-bit MCU Clock Speed 16MHz MCU Power Management Maximum Input Voltage 4.4V Memory RAM 64KB RAM ROM 64KB ROM Interface Supported Interfaces UART SPI I²C Input/Output Analog I/O 3 ADC 1 ADC DAC 1 DAC General Purpose IOs 12 PWM 4 Quadrature Decoder 2 Hardware Quadrature Decoder Package Package Type WLCSP 2.43 x 2.56 x 0.35 mm 0.4mm pitch UT-WLCSP Pitch 0.4mm

CSR1013 WLCSP is a Qualcomm® Bluetooth® Low Energy platform device. Qualcomm® Bluetooth® Low Energy enables ultra low-power connectivity and basic data transfer for applications previously limited by the power consumption, size constraints and complexity of other wireless standards. CSR1013 WLCSP provides everything required to create a Bluetooth Low Energy product with RF, baseband, MCU, qualified Bluetooth v4.1 specification stack and customer application running on a single IC.

CSR1013 Specs

Bluetooth

Bluetooth Version

  • Bluetooth 4.1

Bluetooth Technology

  • Bluetooth Low Energy
  • CSRmesh™ technology

Maximum Output Power

  • Up to +9dBm

Bluetooth Radio

  • -93dBm receiver sensitivity
  • 50Ω

MCU

MCU Bit Architecture

  • 16-bit

MCU Clock Speed

  • 16MHz MCU

Power Management

Maximum Input Voltage

  • 4.4V

Memory

RAM

  • 64KB RAM

ROM

  • 64KB ROM

Interface

Supported Interfaces

  • UART
  • SPI
  • I²C

Input/Output

Analog I/O

  • 3

ADC

  • 1 ADC

DAC

  • 1 DAC

General Purpose IOs

  • 12

PWM

  • 4

Quadrature Decoder

  • 2 Hardware Quadrature Decoder

Package

Package Type

  • WLCSP
  • 2.43 x 2.56 x 0.35 mm 0.4mm pitch UT-WLCSP

Pitch

  • 0.4mm
Supplier's Site Datasheet

Technical Specifications

  QUALCOMM, Incorporated
Product Category Network and Communication Chips
Product Number CSR1013
Product Name Bluetooth Chipset
Technology Bluetooth
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Buffers, Drivers, Receivers, Transceivers - 100114DC - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
GPS Antennas - 2672997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Amplifiers - SZA-2044Z - ODG (Origin Data Global)
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh; ISM, 802.11b/g/WiFi, WLAN
Supply Voltage Other; 3V ~ 5V
Package Type 20-VFQFN Exposed Pad
View Details