QUALCOMM, Incorporated Bluetooth Chipset CSR8350

Description
CSR8350 is a Bluetooth v4.1 single-chip radio and baseband IC with advanced audio capabilities for Bluetooth enabled car audio systems, in-vehicle navigation and PND. CSR8350 Specs Bluetooth Bluetooth Version Bluetooth 4.1 Bluetooth Technology Bluetooth Low Energy Dual-mode Bluetooth Maximum Output Power Up to +9dBm Bluetooth Radio -91bBm receiver sensitivity Class Support Class 3 Class 2 Class 1 USB USB Version USB 2.0 Audio Audio Technology Qualcomm® aptX™ codec technology Qualcomm® cVc™ audio technology Digital Microphone Input 2 digital mics DSP DSP Technology Qualcomm® Kalimba™ DSP Memory RAM 56KB RAM Interface Supported Interfaces UART PCM I²S SPI I²C Input/Output ADC 2 ADCs General Purpose IOs 22 Package Package Type QFN VFBGA BGA 5.5 x 5.5 x 1 mm 0.5 mm pitch VFBGA 9 x 9 x 0.9 mm 0.5 mm pitch QFN Pitch 0.5mm
Description
CSR8350 is a Bluetooth v4.1 single-chip radio and baseband IC with advanced audio capabilities for Bluetooth enabled car audio systems, in-vehicle navigation and PND. CSR8350 Specs Bluetooth Bluetooth Version Bluetooth 4.1 Bluetooth Technology Bluetooth Low Energy Dual-mode Bluetooth Maximum Output Power Up to +9dBm Bluetooth Radio -91bBm receiver sensitivity Class Support Class 3 Class 2 Class 1 USB USB Version USB 2.0 Audio Audio Technology Qualcomm® aptX™ codec technology Qualcomm® cVc™ audio technology Digital Microphone Input 2 digital mics DSP DSP Technology Qualcomm® Kalimba™ DSP Memory RAM 56KB RAM Interface Supported Interfaces UART PCM I²S SPI I²C Input/Output ADC 2 ADCs General Purpose IOs 22 Package Package Type QFN VFBGA BGA 5.5 x 5.5 x 1 mm 0.5 mm pitch VFBGA 9 x 9 x 0.9 mm 0.5 mm pitch QFN Pitch 0.5mm

Suppliers

Company
Product
Description
Supplier Links
Bluetooth Chipset - CSR8350 - QUALCOMM, Incorporated
San Diego, CA, USA
Bluetooth Chipset
CSR8350
Bluetooth Chipset CSR8350
CSR8350 is a Bluetooth v4.1 single-chip radio and baseband IC with advanced audio capabilities for Bluetooth enabled car audio systems, in-vehicle navigation and PND. CSR8350 Specs Bluetooth Bluetooth Version Bluetooth 4.1 Bluetooth Technology Bluetooth Low Energy Dual-mode Bluetooth Maximum Output Power Up to +9dBm Bluetooth Radio -91bBm receiver sensitivity Class Support Class 3 Class 2 Class 1 USB USB Version USB 2.0 Audio Audio Technology Qualcomm® aptX™ codec technology Qualcomm® cVc™ audio technology Digital Microphone Input 2 digital mics DSP DSP Technology Qualcomm® Kalimba™ DSP Memory RAM 56KB RAM Interface Supported Interfaces UART PCM I²S SPI I²C Input/Output ADC 2 ADCs General Purpose IOs 22 Package Package Type QFN VFBGA BGA 5.5 x 5.5 x 1 mm 0.5 mm pitch VFBGA 9 x 9 x 0.9 mm 0.5 mm pitch QFN Pitch 0.5mm

CSR8350 is a Bluetooth v4.1 single-chip radio and baseband IC with advanced audio capabilities for Bluetooth enabled car audio systems, in-vehicle navigation and PND.

CSR8350 Specs

Bluetooth

Bluetooth Version

  • Bluetooth 4.1

Bluetooth Technology

  • Bluetooth Low Energy
  • Dual-mode Bluetooth

Maximum Output Power

  • Up to +9dBm

Bluetooth Radio

  • -91bBm receiver sensitivity

Class Support

  • Class 3
  • Class 2
  • Class 1

USB

USB Version

  • USB 2.0

Audio

Audio Technology

  • Qualcomm® aptX™ codec technology
  • Qualcomm® cVc™ audio technology

Digital Microphone Input

  • 2 digital mics

DSP

DSP Technology

  • Qualcomm® Kalimba™ DSP

Memory

RAM

  • 56KB RAM

Interface

Supported Interfaces

  • UART
  • PCM
  • I²S
  • SPI
  • I²C

Input/Output

ADC

  • 2 ADCs

General Purpose IOs

  • 22

Package

Package Type

  • QFN
  • VFBGA
  • BGA
  • 5.5 x 5.5 x 1 mm 0.5 mm pitch VFBGA
  • 9 x 9 x 0.9 mm 0.5 mm pitch QFN

Pitch

  • 0.5mm
Supplier's Site

Technical Specifications

  QUALCOMM, Incorporated
Product Category Network and Communication Chips
Product Number CSR8350
Product Name Bluetooth Chipset
Technology Bluetooth
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51422-QFAB-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Dipole antenna for LR/XLR radio - AS-ANT-DIP-WW-00SMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -20 to 65 C (-4 to 149 F)
View Details