QUALCOMM, Incorporated RF Transceiver ICs CSR1013A05-IUUM-R

Description
IC RF TxRx + MCU Bluetooth Bluetooth v4.0 2.4GHz 34-XFBGA, WLCSP
Request a Quote Datasheet
Description
IC RF TxRx + MCU Bluetooth Bluetooth v4.0 2.4GHz 34-XFBGA, WLCSP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - CSR1013A05-IUUM-RTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
CSR1013A05-IUUM-RTR-ND
RF Transceiver ICs CSR1013A05-IUUM-RTR-ND
IC RF TxRx + MCU Bluetooth Bluetooth v4.0 2.4GHz 34-XFBGA, WLCSP

IC RF TxRx + MCU Bluetooth Bluetooth v4.0 2.4GHz 34-XFBGA, WLCSP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number CSR1013A05-IUUM-RTR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
Bias Current 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 448-CYWUSB6935-48LFXI-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 62.5 kbps
View Details
Monopulse Comparators RFM100400 - RFM100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
RF Transceiver ICs - 4823-NRF52832-QFAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
RF Receivers - 863-SI47901A2GE2GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 108 MHz
View Details